Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GA-K8N51GMF-RH motherboard Socket 754 Micro ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-K8N51GMF-RH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K8N51GMF-RH
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5329
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 04 Apr 2019 07:24:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GA-K8N51GMF-RH motherboard Socket 754 Micro ATX :
The short editorial description of Gigabyte GA-K8N51GMF-RH motherboard Socket 754 Micro ATX

GA-K8N51GMF-RH Motherboard micro ATX GeForce 6100 Socket 754 UDMA133 Serial ATA-300 (RAID) Ethernet FireWire video 8-channel audio
More>>>
Gigabyte GA-K8N51GMF-RH motherboard Socket 754 Micro ATX:
The official marketing text of Gigabyte GA-K8N51GMF-RH motherboard Socket 754 Micro ATX as supplied by the manufacturer

Introduction
Powered by the innovative NVIDIA GeForce™ 6100 GPU and nForce™410 MCP, GA-K8N51GMF-RH provides unparalleled graphics features and cutting-edge security in a low profile case. The NVIDIA GeForce 6100 GPU delivers ultra-realistic graphics effects, unmatched multimedia functionality, and the performance you expect for an incredible PC experience. The advanced NVIDIA nForce410 MCP delivers cutting-edge technology such as RAID and MediaShield™ storage, 10/100 Ethernet, and SATA 3Gb/s to this platform. Coupled with the remarkable performance available from AMD Athlon64 technology and the board's extensive functionality, GA-K8N51GMF-RH delivers best value to desktop platform in home & office environments.

AMD Athlon™64 / Sempron Processor
The leading-edge performance and unparallel technology of the 8th generation AMD Athlon™64 processor has built its strength on the well-known AMD64 framework which consisted of 64-bit computing platform, HyperTransport Technology, and integrated memory controller. With improved HyperTransport interface and DDR400, the innovative processor design ensures superior performance on mission critical business applications.

NVIDIA GeForce 6100 GPU
The brand new NVIDIA 6100 GPU features CineFX™ 3.0 Engine. This unique combination of 6100 GPU creates a single motherboard featuring a world-class DX9, Shader Model 3.0 GPU for faster and smoother game-play, a high quality video processing engine for advance quality of video and DVD playback.

NVIDIA® PureVideo™
NVIDIA PureVideo DVD decoder software delivers optimal picture clarity, smooth video, and precise image scaling for all video content in home theater applications

Integrated DDR memory controller
The AMD AthlonTM 64 processor improves the memory performance by integrating a DDR memory controller into the processor. By running at the processor's core frequency, an integrated memory controller greatly increases bandwidth directly available to the processor at significantly reduced latencies.

PCI Express Interface
Revolutionary PCI Express interface provides scalable bandwidth for multi-purpose usage. PCI-E x16 interface doubles the bandwidth of graphics interface of previous generation thus delivering the utmost gaming experience. PCI-E x1interface provides twice the bandwidth of PCI interface up to 250MB/s for new generation I/O peripheral devices.

SATA 3Gb/s & RAID
This platform supports reliable storage solution for enhanced data protection and data accessing performance. Serial ATA 3Gb/s is firstly introduced in this platform to provide blazingly 3Gb/s bus bandwidth thus higher disk performance. The NVIDIA RAID allows multi-disk designs to be set up as RAID 0,1 based on users' priority of protection/ performance. This NVIDIA RAID function makes the RAID even more accessible by introducing the innovative windows-based facility.

IEEE1394
The highly anticipated IEEE1394 interface enhances PC connectivity with consumer electronics audio/video (A/V) appliances, and storage peripherals.

8 Channel Audio with UAJ
With the innovative function of Universal Audio Jack (UAJ) of ALC 850 AC97 codec, this platform provides superior 8-Channel stereo sound enjoyment without the stress of incorrect installation.

Norton Internet Security Included
Norton Internet Security is the essential protection from viruses, hackers, and privacy threats. It protects user during the online activities such as e-mailing, shopping, banking, and game playing.

Short summary description Gigabyte GA-K8N51GMF-RH motherboard Socket 754 Micro ATX:
This short summary of the Gigabyte GA-K8N51GMF-RH motherboard Socket 754 Micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GA-K8N51GMF-RH, AMD, Socket 754, 2 GB, VIA VT 6307 IEEE1394, 10/100 LAN, Micro ATX

Long summary description Gigabyte GA-K8N51GMF-RH motherboard Socket 754 Micro ATX:
This is an auto-generated long summary of Gigabyte GA-K8N51GMF-RH motherboard Socket 754 Micro ATX based on the first three specs of the first five spec groups.

Gigabyte GA-K8N51GMF-RH. Processor manufacturer: AMD, Processor socket: Socket 754. Maximum internal memory: 2 GB, Controller type: VIA VT 6307 IEEE1394. Networking features: 10/100 LAN. Motherboard form factor: Micro ATX, Audio output channels: 7.1 channels, Power source type: ATX. Width: 244 mm, Depth: 220 mm

Processor
Processor manufacturer *
The manufacturer that produced the processor.
AMD
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 754
Memory
Number of memory slots *
2
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Controller type
VIA VT 6307 IEEE1394
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
2
Number of SATA connectors
2
S/PDIF out connector
Yes
CD/AUX audio in
Yes
Number of COM connectors
1
Number of IEEE1394 connectors
2
Floppy disk drive connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Rear panel I/O ports
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Firewire (IEEE 1394) ports *
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Network
Networking features
10/100 LAN
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
Micro ATX
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
Power source type
What the power source is.
ATX
Weight & dimensions
Width *
The measurement or extent of something from side to side.
244 mm
Depth *
The distance from the front to the back of something.
220 mm
Other features
Audio output
The type of audio output that the device produces, and the connector(s).
Realtek ALC850
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
1 x PCI-Express X16 1 x PCI-Express X1 2 x PCI
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 21:59:47
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 21:59:48
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 21:59:47
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 21:59:48
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 21:59:47
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 21:59:47
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 21:59:48
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 21:59:48
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 21:59:48
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 21:59:48
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 21:59:48
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 21:59:47
0%
Show all
Customer service details