location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GV-N730SL-2GL NVIDIA GeForce GT 730 2 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte Check ‘Gigabyte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-N730SL-2GL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GVN730SL2L-00-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719331331238
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Gigabyte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigabyte GV-N730SL-2GL NVIDIA GeForce GT 730 2 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce GT 730 2 GB GDDR3
  • - 4096 x 2160 pixels 64 bit 1800 MHz PCI Express x8
  • - HDMI ports quantity: 1
  • - DVI-D ports quantity: 1
  • - DirectX version: 11.2 OpenGL version: 4.4
Long product name Gigabyte GV-N730SL-2GL NVIDIA GeForce GT 730 2 GB GDDR3 :
The long product name of Gigabyte GV-N730SL-2GL NVIDIA GeForce GT 730 2 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA GeForce GT 730 2GB DDR3, 64 bit, 1800 MHz, 4096 x 2160, 300W
More>>>
Gigabyte GV-N730SL-2GL NVIDIA GeForce GT 730 2 GB GDDR3:
The official description of Gigabyte GV-N730SL-2GL NVIDIA GeForce GT 730 2 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Powered by NVIDIA GeForce GT 730 GPU;
- Core Clock: 902MHz;
- Support PCI Express 2.0 x8 bus interface;
- Integrated with the first 2048MB DDR3 memory and 64-bit memory interface;
- Features Dual-link DVI-D / D-sub / HDMI;
- System power supply requirement: 300W.

Silent Cell
GIGABYTE rewrites the history of silent cooling to perfect the thermal performance, introducing the exclusive passive thermal design. This stylish heatsink uses the natural air flow in the case to cool down and provides great gaming experience under silent 0dB environment.

Ultra Durable 2
Ultra Cooling - Low RDS(on) MOSFET Design

Low Power Loss - Ferrite Core Choke Design
Longer Life - All-Solid Capacitor Design

Gold plated HDMI
Gold plated, durable large contact area connectors have been used for optimum signal transfer between connections

Short summary description Gigabyte GV-N730SL-2GL NVIDIA GeForce GT 730 2 GB GDDR3:
This short summary of the Gigabyte GV-N730SL-2GL NVIDIA GeForce GT 730 2 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GV-N730SL-2GL, GeForce GT 730, 2 GB, GDDR3, 64 bit, 4096 x 2160 pixels, PCI Express x8

Long summary description Gigabyte GV-N730SL-2GL NVIDIA GeForce GT 730 2 GB GDDR3:
This is an auto-generated long summary of Gigabyte GV-N730SL-2GL NVIDIA GeForce GT 730 2 GB GDDR3 based on the first three specs of the first five spec groups.

Gigabyte GV-N730SL-2GL. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 730, Processor frequency: 902 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1800 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.2, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x8. Cooling type: Passive

Processor
CUDA *
No
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GT 730
Processor frequency *
902 MHz
Maximum resolution *
4096 x 2160 pixels
Parallel processing technology support *
Not supported
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
4096 x 2160 pixels
FireStream
No
Memory
Discrete graphics card memory *
2 GB
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Memory clock speed
1800 MHz
Ports & interfaces
Interface type *
PCI Express x8
HDMI ports quantity *
1
Ports & interfaces
DVI-D ports quantity *
1
VGA (D-Sub) ports quantity
1
Performance
PhysX
Yes
TV tuner integrated *
No
DirectX version *
11.2
Shader model version *
No
OpenGL version *
4.4
HDCP
No
Dual Link DVI *
Yes
NVIDIA GameWorks VR
No
NVIDIA G-SYNC
No
Design
Cooling type *
Passive
Form factor
Half-Height/Half-Length (HH/HL)
Number of slots
1
Product colour
Silver
Power
Minimum system power supply *
300 W
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)