GIGABYTE logo

GIGABYTE GV-RX387512HP graphics card GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48955
Info modified on:
04 Apr 2019, 08:47:03
Short summary description GIGABYTE GV-RX387512HP graphics card GDDR3:

GIGABYTE GV-RX387512HP, GDDR3, 256 bit, 750 MHz, 2560 x 1600 pixels

Long summary description GIGABYTE GV-RX387512HP graphics card GDDR3:

GIGABYTE GV-RX387512HP. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 750 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.