GIGABYTE logo

GIGABYTE Radeon HD 2600XT 256Mb, PCI-E GDDR4

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24307
Info modified on:
04 Apr 2019, 07:53:42
Short summary description GIGABYTE Radeon HD 2600XT 256Mb, PCI-E GDDR4:

GIGABYTE Radeon HD 2600XT 256Mb, PCI-E, GDDR4, 128 bit, 2560 x 1600 pixels

Long summary description GIGABYTE Radeon HD 2600XT 256Mb, PCI-E GDDR4:

GIGABYTE Radeon HD 2600XT 256Mb, PCI-E. Graphics card memory type: GDDR4, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.