Radeon X1950XTX 512MB DDR4 TV-OUT 2x DVI-I VIV0 PCI-EXx16
Introduction
GIGABYTE revealed the world's fastest 3D graphics card, the GV-RX195X512VB-RH. Featuring the ATI Radeon® X1950 XTX, with state-of-the–art architecture which includes an ultra-threaded engine for outstanding shader performance and manufactured using an advanced 90 nanometer process technology, the GV-RX195X512VB-RH supports high speed GDDR4 memory, enabling it to crank up performance with an incredible increase in gaming and video image processing speed.
90nm Technology
Faster clocks, double the transistor density of erlier 130 nm technology. 90nm technology helped make X1000 products the most advanced GPUs ever highest clocks speeds, incredible feature integration, full performance and precision all the time, and ability to take advantage of future, higher-speed memories.
3Dc™
3Dc is an exciting new compression technology designed to bring out fine details in games while minimizing memory usage. It is the first compression technique optimized to work with normal maps, which allow fine per-pixel control over how light reflects from a textured surface. With up to 4:1 compression possible, this means game designers can now include up to 4x the detail without changing the amount of graphics memory required and without impacting performance.
Microsoft® DirectX® 9.0C
Ensures the best performance and application compatibility for all DirectX 9.0C applications.
Catalyst™ Control Center
ATI's all-new Catalyst Control Center goes far beyond traditional driver configuration software—it's a feature-rich and stable 3D acceleration control application that puts you in complete command of your ATI visual processing unit (VPU). Catalyst Control Center offers exceptional graphics performance and visual quality for the ultimate in performance, stability, and innovation. Safe GPU overclocking, custom profiles, and assignable hotkeys are just a few of the many new features. You'll also enjoy frequent updates, reliable customer service, and an interactive user feedback program, all backed by ATI's technical confidence, industry-leading capability, and uncompromising commitment to creating your ultimate visual experience.
Avivo™
Avivo™could provide vibrant high fidelity, flawlessly smooth next-generation video playback. Avivo™ technology easily allows your PCs to become digital home media center by its compelling video pipeline design that comprises the latest high definition video hardware acceleration, including H.264 and WMV9.
OpenGL 2.0® Optimizations and Support
Ensure top-notch compatibility and performance for all OpenGL 2.0 application.
PCI Express
Designed to run perfectly with the next-generation PCI Express bus architecture. This new bus doubles the bandwidth of AGP 8X delivering over 4 GB/sec. in both upstream and downstream data transfers.
Dual-link DVI
Dual-link DVI supports any combination of digital and analog display, and independent resolution and refresh rate selection for any two connected displays. Dual Link technology doubles the display bandwidth through a single DVI connection to support ultra-high resolution output and significantly increase productivity.
Cross Fire™
Multiply and Conquer with Multi-GPU Performance: CrossFire's ""supertiling"" GPU sharing speeds rendering by evenly dividing the graphics processing, intelligently alternating the rendering workload to each Radeon GPU for efficient load balancing, and optimized performance.CrossFire boosts image quality along with rendering speed, eliminating the need to crank down screen resolutions to get the high image quality you want.CrossFire supports a wide range of ATI-based graphics cards and motherboards, and offers compatibility with a broad array of third party components for a flexible and robust solution.
VPU Recover
VPU Recover significantly reduces the number of system crashes caused by graphics hardware hangs. If the display driver detects that the graphics processor has hung, VPU Recover will attempt to reset the graphics processor, eliminating the need for a system reboot and allowing users to continue using their computer without interrupting or losing their work.
RoHS Compliant
As a citizen of the global village, GIGABYTE exert ourselves to be a pioneer in environment care. Give the whole of Earth a promis that our products do not contain any of the restricted substances in concentrations and applications banned by the RoHS Directive, and are capable of being worked on at the higher temperatures required for lead free solder. One Earth and GIGABYTE Cares!
Ring Bus Memory Technology
-Maximum 512-bit internal ring bus for memory reads.
-Programmable intelligent arbitration logic.
-New cache design.
-Improved HyperZ™.
Ultra-Threaded Shader Engine
-Support for Microsoft® DirectX® 9.0 Shader Model 3.0 programmable vertex and pixel shaders in hardware.
-Full speed 128-bit floating point processing for all shader operations.
-Up to maximum 512 simultaneous pixel threads.
-Dedicated brach execution units for high performance dynamic branching and flow control.
-Dedicated texture address units for improved efficiency.
Windows Vista™ Ready
Prepare your PC with a graphics card that beats Microsoft's stated GPU requirements for a premium Windows Vista experience.
Display Support
-Dual integrated 400MHz RAMDACs for analog display resolutions up to and including 2048x1536 at 85 Hz.
-Dual-link DVI capability to drive the industry's largest and highest resolution digital flat panel displays up to 2560x1600 at 60 Hz.
-Integrated HDTV encoder provides analog TV-output (Component/Composite/S-Video) up to 1080i resolution.
Gigabyte GV-RX195X512VB-RH, GDDR4, 256 bit, 2560 x 1600 pixels
Gigabyte GV-RX195X512VB-RH. Graphics adapter memory type: GDDR4, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI