Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GV-RX16P256DE-RH graphics card GDDR2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-RX16P256DE-RH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-RX16P256DE-RH
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byGigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10666
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 21 Aug 2019 15:41:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GV-RX16P256DE-RH graphics card GDDR2 :
The short editorial description of Gigabyte GV-RX16P256DE-RH graphics card GDDR2

GV-RX16P256DE-RH ATI Radeon X1600 Pro VPU / PCI Express / Microsoft DirectX 9.0C & OpenGL 2.0 / 256MB GDDR2 / DVI-I / D-sub / TV-OUT /
More>>>
Gigabyte GV-RX16P256DE-RH graphics card GDDR2:
The official marketing text of Gigabyte GV-RX16P256DE-RH graphics card GDDR2 as supplied by the manufacturer

GIGABYTE introduced the newest addition to the Silent-Pipe II-series of fanless high performance graphics cards ─GV-RX16P256DE-RH VGA card, that features a proprietary front-flow thermal module and revolutionary design employing natural convection to keep the GPU cool. Developed as a total green computing solution, the card's quiet operation reduces noise pollution in it's immediate vicinity while being lead, mercury and cadmium free (amongst others) for RoHS compliance. Rounding off it's suitability for consumer electronics quality video, the GIGABYTE GV-RX16P256DE-RH fully supports Microsoft® Direct® X 9.0 Shader Model 3.0 and integrates with Radeon X1600 Pro VPU and the industry's best 256 MB GDDR2 video memory to ensure high performance PC gaming and digital media playback.

90nm Technology
Faster clocks, double the transistor density of erlier 130 nm technology. 90nm technology helped make X1000 products the most advanced GPUs ever highest clocks speeds, incredible feature integration, full performance and precision all the time, and ability to take advantage of future, higher-speed memories.

3Dc™
3Dc is an exciting new compression technology designed to bring out fine details in games while minimizing memory usage. It is the first compression technique optimized to work with normal maps, which allow fine per-pixel control over how light reflects from a textured surface. With up to 4:1 compression possible, this means game designers can now include up to 4x the detail without changing the amount of graphics memory required and without impacting performance.

Microsoft® DirectX® 9.0 Shader Model 3.0
Provide infinite program command length creating photorealistic scenes and environments in games, without compromising overall PC performance.

Microsoft® DirectX® 9.0C
Ensures the best performance and application compatibility for all DirectX 9.0C applications.

Catalyst™ Control Center
ATI's all-new Catalyst Control Center goes far beyond traditional driver configuration software—it's a feature-rich and stable 3D acceleration control application that puts you in complete command of your ATI visual processing unit (VPU). Catalyst Control Center offers exceptional graphics performance and visual quality for the ultimate in performance, stability, and innovation. Safe GPU overclocking, custom profiles, and assignable hotkeys are just a few of the many new features. You'll also enjoy frequent updates, reliable customer service, and an interactive user feedback program, all backed by ATI's technical confidence, industry-leading capability, and uncompromising commitment to creating your ultimate visual experience.

Avivo™
Avivo™could provide vibrant high fidelity, flawlessly smooth next-generation video playback. Avivo™ technology easily allows your PCs to become digital home media center by its compelling video pipeline design that comprises the latest high definition video hardware acceleration, including H.264 and WMV9.

OpenGL 2.0® Optimizations and Support
Ensure top-notch compatibility and performance for all OpenGL 2.0 application.

Dual-link DVI
Dual-link DVI supports any combination of digital and analog display, and independent resolution and refresh rate selection for any two connected displays. Dual Link technology doubles the display bandwidth through a single DVI connection to support ultra-high resolution output and significantly increase productivity.

VPU Recover
VPU Recover significantly reduces the number of system crashes caused by graphics hardware hangs. If the display driver detects that the graphics processor has hung, VPU Recover will attempt to reset the graphics processor, eliminating the need for a system reboot and allowing users to continue using their computer without interrupting or losing their work.

PCI Express
Designed to run perfectly with the next-generation PCI Express bus architecture. This new bus doubles the bandwidth of AGP 8X delivering over 4 GB/sec. in both upstream and downstream data transfers.

Cross Fire™
Multiply and Conquer with Multi-GPU Performance: CrossFire's "supertiling" GPU sharing speeds rendering by evenly dividing the graphics processing, intelligently alternating the rendering workload to each Radeon GPU for efficient load balancing, and optimized performance.CrossFire boosts image quality along with rendering speed, eliminating the need to crank down screen resolutions to get the high image quality you want.CrossFire supports a wide range of ATI-based graphics cards and motherboards, and offers compatibility with a broad array of third party components for a flexible and robust solution.

RoHS Compliant
As a citizen of the global village, GIGABYTE exert ourselves to be a pioneer in environment care. Give the whole of Earth a promis that our products do not contain any of the restricted substances in concentrations and applications banned by the RoHS Directive, and are capable of being worked on at the higher temperatures required for lead free solder. One Earth and GIGABYTE Cares!

Ring Bus Memory Technology

- Maximum 512-bit internal ring bus for memory reads
- Programmable intelligent arbitration logic
- New cache design
- Improved HyperZ™

Ultra-Threaded Shader Engine

- Support for Microsoft® DirectX® 9.0 Shader Model 3.0 programmable vertex and pixel shaders in hardware
- Full speed 128-bit floating point processing for all shader operations
- Up to maximum 512 simultaneous pixel threads
- Dedicated brach execution units for high performance dynamic branching and flow control
- Dedicated texture address units for improved efficiency

Silent-Pipe II Technology
Silent-Pipe II technology that generates natural airflow to provide more efficient cooling without the use of a heat sink or fan. This is achieved through a unique design that draws cool air in through a new proprietary front-flow thermal module to remove heat from the heat sink on the VGA card. GIGABYTE Silent-Pipe II Features and Benefits:
- Feature 1. Proprietary front-flow thermal module: the first Dual-slot heat pipe solution to utilize a convection slot at the back of the chassis to increase thermal dissipation.
- Feature 2. Natural convection design: Silent-Pipe II technology artfully uses the temperature difference between the inside and outside of chassis, creating natural system convection.
- Feature 3. High-precision die-casting process: uses the latest high-precision die forming technology to increase the thermal conductivity of the material that makes up the heat sink.
- Feature 4. SLI ready: designed for compatibility with dual card configurations.
- Feature 5. High performance heat pipe with sintered powder wicks: with the industry's best powder-style pure copper heat pipe for ultra efficient thermal conductivity.
- Feature 6. 3D performance ready: designed stability during demanding 3D applications.
- Feature 7. Integrated architecture design: heat pipe and GPU actually make contact to provide unequalled heat conductivity.

GIGABYTE @VGA
To make it easier update the VGA BIOS than before and help users update the latest VGA BIOS from Internet automatically.

GIGABYTE V-tuner2
Real time monitoring the temperature, cooling fan speed and voltage of the graphics card, and dynamically control the working frequency and fan speed to let your graphics card always run at the best condition. GIGABYTE V-tuner2 provides a user-friendly and simple interface for overclocking, and allows users to dynamically adjust core and memory clocks.

Short summary description Gigabyte GV-RX16P256DE-RH graphics card GDDR2:
This short summary of the Gigabyte GV-RX16P256DE-RH graphics card GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GV-RX16P256DE-RH, GDDR2, 128 bit, 2048 x 1536 pixels

Long summary description Gigabyte GV-RX16P256DE-RH graphics card GDDR2:
This is an auto-generated long summary of Gigabyte GV-RX16P256DE-RH graphics card GDDR2 based on the first three specs of the first five spec groups.

Gigabyte GV-RX16P256DE-RH. Graphics adapter memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 2.0

Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR2
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
128 bit
Performance
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
9.0c
Shader model version *
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
3.0
OpenGL version *
OpenGL (Open Graphics Library) is a specification defining a cross-language cross-platform API for writing applications that produce 3D computer graphics (and 2D computer graphics as well). The interface consists of over 250 different function calls which can be used to draw complex three-dimensional scenes from simple primitives.
2.0
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Customer service details