location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GV-R955128D graphics card GDDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte Check ‘Gigabyte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-R955128D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-R955128D
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Gigabyte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Aug 2019 15:36:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigabyte GV-R955128D graphics card GDDR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR
  • - 2048 x 1536 pixels AGP 8x
  • - DirectX version: 9.0 OpenGL version: 2.0
Long product name Gigabyte GV-R955128D graphics card GDDR :
The long product name of Gigabyte GV-R955128D graphics card GDDR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GV-R955128D ATI RadeonTM 9550 VPU / AGP / Microsoft DirectX® 9.0 / 128MB DDR / DVI-I / D-sub / TV-OUT
More>>>
Gigabyte GV-R955128D graphics card GDDR:
The official description of Gigabyte GV-R955128D graphics card GDDR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GIGABYTE TECHNOLOGY Co., Ltd. introduces the GV-R955128D graphics accelerator, which features Radeon® 9550 visual processor with 4 pixel pipelines and 128-bit memory interface. Additionally, the GV-R955128D provides the high C/P value VGA cards for AGP 8X platform. The GV-R955128D delivers an exceptional visual experience for the value minded gamer and PC enthusiast, takes you to a world of lush graphics with a stutter free experience, and shows dramatic image detail which adds to great 3D game play and a immersive video playback experience.

Short summary description Gigabyte GV-R955128D graphics card GDDR:
This short summary of the Gigabyte GV-R955128D graphics card GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GV-R955128D, GDDR, 2048 x 1536 pixels, AGP 8x

Long summary description Gigabyte GV-R955128D graphics card GDDR:
This is an auto-generated long summary of Gigabyte GV-R955128D graphics card GDDR based on the first three specs of the first five spec groups.

Gigabyte GV-R955128D. Graphics card memory type: GDDR. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0. Interface type: AGP 8x

Processor
Maximum resolution *
2048 x 1536 pixels
Memory
Graphics card memory type *
GDDR
Ports & interfaces
Interface type *
AGP 8x
Performance
DirectX version *
9.0
OpenGL version *
2.0
Other features
Mac compatibility
No
Compatible operating systems
Windows XP, Windows 2000, Windows Me, Windows 98, Windows NT, Linux