GIGABYTE logo

GIGABYTE GV-R92S128T graphics card GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64708
Info modified on:
04 Apr 2019, 07:52:08
Short summary description GIGABYTE GV-R92S128T graphics card GDDR:

GIGABYTE GV-R92S128T, GDDR, 64 bit, 2560 x 1600 pixels, AGP 8x

Long summary description GIGABYTE GV-R92S128T graphics card GDDR:

GIGABYTE GV-R92S128T. Graphics card memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0. Interface type: AGP 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.