location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GV-R795WF3-3GD graphics card AMD Radeon HD7950 3 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-R795WF3-3GD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-R795WF3-3GD show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:28:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GIGABYTE GV-R795WF3-3GD graphics card AMD Radeon HD7950 3 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon HD7950 3 GB GDDR5
  • - 2560 x 1600 pixels 384 bit 5000 MHz PCI Express 3.0
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.2
Long product name GIGABYTE GV-R795WF3-3GD graphics card AMD Radeon HD7950 3 GB GDDR5 :
The long product name of GIGABYTE GV-R795WF3-3GD graphics card AMD Radeon HD7950 3 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Radeon HD 7950, 900MHz, GDDR5 3GB, 5000MHz, 384-bit, 2560x1600, PCI-E 3.0, DirectX 11, OpenGL 4.2
More>>>
GIGABYTE GV-R795WF3-3GD graphics card AMD Radeon HD7950 3 GB GDDR5:
The official description of GIGABYTE GV-R795WF3-3GD graphics card AMD Radeon HD7950 3 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra Durable VGA
Features & Benefits

GPU Temperature 5%~10% down
Ultra Durable VGA board provides dramatic cooling effect on lowering both GPU and memory temperature by doubling the copper inner layer of PCB. GIGABYTE Ultra Durable VGA can lower GPU temperature by 5% to 10%.

Overclocking Capability 10%~30% Up
Ultra Durable VGA board reduces voltage ripples in normal and transient state, thus effectively lowers noises and ensures higher overclocking capability. GIGABYTE Ultra Durable VGA graphic accelerators improve overclocking capability by 10% to 30%.

Power Switching Loss 10%~30% Down
Ultra Durable VGA board allows more bandwidth for electron passage and reduces circuit impedance. The less circuit impedance, the more stable flow of current and can effectively improve power efficiency. GIGABYTE Ultra Durable VGA can lower power switching loss by 10% to 30%.

"Triangle Cool" Technology
GIGABYTE introduces the latest exclusive "Triangle Cool" Technology to reach a better cooling performance. The latest patent pending technology combines fin with clip module in a special triangle shape. With the original anti-turbulence structure plus the new triangle cooling design, it enhances the efficiency of heat dissipation dramatically by minimizing the flow of turbulence between fans. Therefore, the "Triangle Cool" Technology provides a more efficient air flow for the cooling system.

AMD Eyefinity
Supporting multiple independent display outputs simultaneously, AMD Eyefinity technology delivers innovative graphics display capabilities enabling massive desktop workspaces and ultra-immersive visual environments for the ultimate panoramic computing experience.

AMD EyeSpeed
AMD EyeSpeed technology helps you:
- Enjoy beautifully rich and clear video playback when streaming from the web;
- Take in your favorite movies in stunning, stutter-free HD quality;
- Run multiple applications smoothly at maximum speed;
- Enjoy lightning fast game play and realistic physics effects.

CrossFireX
Upgrade to even greater 3D performance quickly and easily thanks to plug-and-play ATI CrossFireX multi-GPU technology

Avivo HD
Avivocould provide vibrant high fidelity, flawlessly smooth next-generation video playback. Avivo technology easily allows your PCs to become digital home media center by its compelling video pipeline design that comprises the latest high definition video hardware acceleration, including H.264 and WMV9.

Microsoft Window 7
Microsoft Windows 7 is the next generation operating system that will mark a dramatic improvement in the way the OS takes advantage of the graphics processing unit (GPU) to provide a more compelling user experience. By taking advangate of the GPU for both graphics and computing, Windows 7 will not only make todays's PCs more visual and more interactive but also ensure that they have the speed and responsiveness customers want.

RoHS Compliant
As a citizen of the global village, GIGABYTE exert ourselves to be a pioneer in environment care. Give the whole of Earth a promise that our products do not contain any of the restricted substances in concentrations and applications banned by the RoHS Directive, and are capable of being worked on at the higher temperatures required for lead free solder. One Earth and GIGABYTE Cares!

Short summary description GIGABYTE GV-R795WF3-3GD graphics card AMD Radeon HD7950 3 GB GDDR5:
This short summary of the GIGABYTE GV-R795WF3-3GD graphics card AMD Radeon HD7950 3 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GV-R795WF3-3GD, Radeon HD7950, 3 GB, GDDR5, 384 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description GIGABYTE GV-R795WF3-3GD graphics card AMD Radeon HD7950 3 GB GDDR5:
This is an auto-generated long summary of GIGABYTE GV-R795WF3-3GD graphics card AMD Radeon HD7950 3 GB GDDR5 based on the first three specs of the first five spec groups.

GIGABYTE GV-R795WF3-3GD. Graphics processor family: AMD, Graphics processor: Radeon HD7950, Processor frequency: 900 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 5000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon HD7950
Processor frequency *
900 MHz
Maximum resolution *
2560 x 1600 pixels
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Memory
Discrete graphics card memory *
3 GB
Graphics card memory type *
GDDR5
Memory bus *
384 bit
Memory clock speed
5000 MHz
Ports & interfaces
Interface type *
PCI Express 3.0
HDMI ports quantity *
1
DVI-I ports quantity *
1
Mini DisplayPorts quantity
2
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
Performance
Shader model version *
5.0
OpenGL version *
4.2
HDCP
Yes
Dual Link DVI *
Yes
Full HD
Yes
Design
Cooling type *
Active
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Certification
RoHS
Power
Minimum system power supply *
500 W
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64
Weight & dimensions
Length
285 mm
Depth
38 mm
Height
126 mm
Other features
Mac compatibility
No
HDMI
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 02:19:46
Uk has collected 33 expert reviews for GIGABYTE GV-R795WF3-3GD graphics card AMD Radeon HD7950 3 GB GDDR5 and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
vortez.net
Updated:
2012-03-15 01:58:12
£371.99 inc. VATThe AMD HD7950 has impressed us thus far with its fantastic performance so when GIGABYTE offered up their Windforce cooled HD7950 we were understandably excited. The Windforce cooler we first saw last year on their GTX560 was held in h...
Good Phenomenal overclocking ability, Best in class cooling, Great Performance, Very Quiet...
Bad Blue PCB may not suit everyone, Basic Accessories...
Bottom line The graphics card we have reviewed today should serve as an example to all manufacturers of how a GPU should be built. It runs very cool, goes about it's business very quietly and as we have shown, performs at the leading edge in today's high end sect...
0%
hardwarecanucks.com
Updated:
2012-04-22 01:22:23
In the graphics card market, a few days can be the difference between success and failure. Had we done this review a few weeks ago, our opinion of these cards would have been completely at odds with the current realities. Back then, the HD 7950 had the dubious distinction of being thoroughly...
Bottom line In the graphics card market, a few days can be the difference between success and failure. Had we done this review a few weeks ago, our opinion of these cards would have been completely at odds with the current realities. Back then, the HD 7950 had the...
0%
techsmart.co.za
Updated:
2016-02-04 05:49:33
Please note, this is a TechSmart shop product, and not a full TechSmart review. ChipsetRadeon HD 7950 Digital max resolution2560 x 1600 Analog max resolution2048 x 1536 Process Technology28 nm PCB FormATX Core ClockBase 900/ Boost 1000 MHz Memory Clock500...
0%
techspot.com
Updated:
2012-03-08 02:19:45
AMD ended 2011 on a high note, unleashing the market's fastest graphics card (single-GPU) and beating its adversary to the next-generation GPU yet again. The Radeon HD 7970 outpaced the GeForce GTX 580 by over 20% in our tests and that achievement is m...
Good Gigabyte's factory overclocking and enhanced cooling prove a worthy addition. Performance to spare. Better value than buying a HD 7970 board...
Bad Highend graphics cards usually fetch a harsh premium over mainstream boards and this is no exception. Price might be lowered once competition arrives later this year...
Bottom line Gigabyte's Radeon HD 7950 is surprisingly fast, delivering 10% more performance than a stock model on average and sitting only 7% below the HD 7970. Whereas most HD 6950s could be unlocked turning them into fully-fledged HD 6970s, the HD 7950 doesn't...
0%
pureoverclock.com
Updated:
2012-03-08 02:19:46
When AMD launched the 7000 series graphics cards not long ago with the release of the 7970, they made changes were designed to move forward, with a new architecture and new expectations. Nvidia's GTX 580 flagship card couldn't stand up to the new power...
Bottom line In terms of performance, the Gigabyte 7950 is the second-fastest model in their stable, but we also saw that it handily beats Nvidia's flagship GTX 580 overall, and by quite a significant margin in many instances. That means AMD essentially owns the pe...
0%
Country Distributor
United Kingdom 1 distributor(s)