location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GV-R455OC-1GI graphics card 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte Check ‘Gigabyte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-R455OC-1GI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-R455OC-1GI
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Gigabyte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:41:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigabyte GV-R455OC-1GI graphics card 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 GB GDDR3
  • - 64 bit 1600 MHz PCI Express 2.0
  • - DirectX version: 10.1 OpenGL version: 2.1
Long product name Gigabyte GV-R455OC-1GI graphics card 1 GB GDDR3 :
The long product name of Gigabyte GV-R455OC-1GI graphics card 1 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GV-R455OC-1GI
More>>>
Gigabyte GV-R455OC-1GI graphics card 1 GB GDDR3:
The official description of Gigabyte GV-R455OC-1GI graphics card 1 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Faster clocks, double the transistor density of earlier 40 nm technology. 55nm technology helped make HD4550 series products the most advanced GPUs ever highest clocks speeds, incredible feature integration, full performance and precision all the time, and ability to take advantage of future, higher-speed memories.

Avivo HD could provide vibrant high fidelity, flawlessly smooth next-generation video playback. Avivo HD technology easily allows your PCs to become digital home media center by its compelling video pipeline design that comprises the latest high definition video hardware acceleration, including H.264 and WMV9.

Upgrade to even greater 3D performance quickly and easily thanks to plug-and-play ATI CrossFireX multi-GPU technology

As a citizen of the global village, GIGABYTE exert ourselves to be a pioneer in environment care. Give the whole of Earth a promise that our products do not contain any of the restricted substances in concentrations and applications banned by the RoHS Directive, and are capable of being worked on at the higher temperatures required for lead free solder. One Earth and GIGABYTE Cares!

High Definition Multimedia Interface (HDMI) is a new interface standard for consumer electronics devices that combines HDCP-protected digital video and audio into a single, consumer-friendly connector.

Short summary description Gigabyte GV-R455OC-1GI graphics card 1 GB GDDR3:
This short summary of the Gigabyte GV-R455OC-1GI graphics card 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GV-R455OC-1GI, 1 GB, GDDR3, 64 bit, 1600 MHz, PCI Express 2.0

Long summary description Gigabyte GV-R455OC-1GI graphics card 1 GB GDDR3:
This is an auto-generated long summary of Gigabyte GV-R455OC-1GI graphics card 1 GB GDDR3 based on the first three specs of the first five spec groups.

Gigabyte GV-R455OC-1GI. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1600 MHz. DirectX version: 10.1, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Memory clock speed
1600 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
VGA (D-Sub) ports quantity
1
DVI ports quantity
1
Performance
DirectX version *
10.1
Shader model version *
4.1
OpenGL version *
2.1
Dual Link DVI *
Yes
Design
Cooling type *
Active
Other features
HDMI
Yes
Brand Image Product code Product Stock Price from
Gigabyte GV-N220D2-1GI graphics card NVIDIA GeForce GT 220 1 GB GDDR2 Gigabyte GV-N220D2-1GI graphics card NVIDIA GeForce GT 220 1 GB GDDR2
(show image)
GV-N220D2-1GI GV-N220D2-1GI 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)