GIGABYTE GV-R105256DP2-RH, GDDR2, 128 bit, 300 MHz, 2560 x 1600 pixels, AGP 8x
GIGABYTE GV-R105256DP2-RH. Processor frequency: 600 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 300 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, TV tuner integrated. Interface type: AGP 8x