GIGABYTE logo

GIGABYTE 8800GTS 320MB DDR III NVIDIA GeForce 8800 GTS GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46156
Info modified on:
24 Feb 2020, 09:42:29
Short summary description GIGABYTE 8800GTS 320MB DDR III NVIDIA GeForce 8800 GTS GDDR3:

GIGABYTE 8800GTS 320MB DDR III, GeForce 8800 GTS, GDDR3, 320 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE 8800GTS 320MB DDR III NVIDIA GeForce 8800 GTS GDDR3:

GIGABYTE 8800GTS 320MB DDR III. Graphics processor family: NVIDIA, Graphics processor: GeForce 8800 GTS. Graphics card memory type: GDDR3, Memory bus: 320 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.