GIGABYTE logo

GIGABYTE GF 8600GT 256MB GDDR3 HDCP NVIDIA GeForce 8600 GT

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22393
Info modified on:
24 Feb 2020, 09:42:28
Short summary description GIGABYTE GF 8600GT 256MB GDDR3 HDCP NVIDIA GeForce 8600 GT:

GIGABYTE GF 8600GT 256MB GDDR3 HDCP, GeForce 8600 GT, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description GIGABYTE GF 8600GT 256MB GDDR3 HDCP NVIDIA GeForce 8600 GT:

GIGABYTE GF 8600GT 256MB GDDR3 HDCP. Graphics processor family: NVIDIA, Graphics processor: GeForce 8600 GT. Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x16

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.