GIGABYTE logo

GIGABYTE 8500GT 128Mb, PCI-E GeForce 8500 GT GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21397
Info modified on:
22 Aug 2019, 15:09:41
Short summary description GIGABYTE 8500GT 128Mb, PCI-E GeForce 8500 GT GDDR3:

GIGABYTE 8500GT 128Mb, PCI-E, GeForce 8500 GT, GDDR3, 128 bit, 2560 x 1600 pixels

Long summary description GIGABYTE 8500GT 128Mb, PCI-E GeForce 8500 GT GDDR3:

GIGABYTE 8500GT 128Mb, PCI-E. Graphics processor: GeForce 8500 GT. Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.