GIGABYTE logo

GIGABYTE 7900GTX 512MB TV 2XDVI HDTV NVIDIA GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30421
Info modified on:
24 Feb 2020, 09:42:26
Short summary description GIGABYTE 7900GTX 512MB TV 2XDVI HDTV NVIDIA GDDR3:

GIGABYTE 7900GTX 512MB TV 2XDVI HDTV, GDDR3, 256 bit, 2560 x 1600 pixels, PCI

Long summary description GIGABYTE 7900GTX 512MB TV 2XDVI HDTV NVIDIA GDDR3:

GIGABYTE 7900GTX 512MB TV 2XDVI HDTV. Graphics processor family: NVIDIA. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.