Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GeForce 7900GT GDDR3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GeForce 7900GT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-NX79T2BR
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byGigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5038
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 21 Aug 2019 15:34:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GeForce 7900GT GDDR3 :
The short editorial description of Gigabyte GeForce 7900GT GDDR3

GeForce 7900GT, 256MB GDDR3, 2xDVI-I, TV-out, SLI, HDTV
More>>>
Gigabyte GeForce 7900GT GDDR3:
The official marketing text of Gigabyte GeForce 7900GT GDDR3 as supplied by the manufacturer

GIGABYTE introduces GV-NX76T256D-RH graphics card based on the 90nm NVIDIA Geforce 7600GT GPU. The GV-NX76T256D-RH, which features proprietary GIGABYTE Silent-Pipe II technology with new NVIDIA 7600GT, delivers higher performance than other passive thermal solutions. In addition to triple guarantee, including performance, cooling and 0dB, the GV-NX76T256D-RH also also fully supports SLI, Shader Model 3.0, and OpenGL 2.0. With 128 bit memory bus and 256 MB GDDRIII memory, the GV-NX76T256D-RH ensures High-Def PC gaming and flawless digital media playback.

90nm Process Technology
Delivers higher performance through blazing clock rates.

CineFX 4.0 Engine
Through CineFX 4.0 engine that allows developers to create unique 3D game features and effects in both game animation and high-definition video. Gamers can get plus benefit from CineFX 4.0 that streamlines the creation of complex visual effects.

Intellisample™ 4.0
The industry's fastest antialiasing delivers ultra-realistic visuals, with no jagged edges, at lightning-fast speeds. Visual quality is taken to new heights through a new rotated grid sampling pattern, advanced 128 Tap sample coverage, 16x anisotropic filtering, and support for transparency supersampling and multisampling.

UltraShadow™ II
Enhances the performance of bleeding-edge games, like id Software's Doom 3, that feature complex scenes with multiple light sources and objects. 2nd-generation technology delivers more than 4x the shadow processing power over the previous generation.

nView® Multi-Display Technology
Advanced technology provides the ultimate in viewing flexibility and control for multiple monitors. NVIDIA GPUs are enabled to support multi-displays, but graphics cards vary.

PureVideo™
PureVideo™ technology ensures support for new video formats, while its motion estimation engine (MEE) allows the card to record and play video files simultaneously without interrupting system performance. An added value PureVideo™ provides is its high-definition MPEG-2 and WMV HD hardware accelerator that take on much of the heavy lifting during playback of Hi-Def video. Other video playback enhancements include a unique color correction mechanism that will help to create a home theater from a PC.

OpenGL 2.0® Optimizations and Support
Ensure top-notch compatibility and performance for all OpenGL 2.0 application.

Microsoft® DirectX® 9.0C
Ensures the best performance and application compatibility for all DirectX 9.0C applications.

Microsoft® DirectX® 9.0 Shader Model 3.0
Provide infinite program command length creating photorealistic scenes and environments in games, without compromising overall PC performance.

PCI Express
Designed to run perfectly with the next-generation PCI Express bus architecture. This new bus doubles the bandwidth of AGP 8X delivering over 4 GB/sec. in both upstream and downstream data transfers.

RoHS Compliant
As a citizen of the global village, GIGABYTE exert ourselves to be a pioneer in environment care. Give the whole of Earth a promis that our products do not contain any of the restricted substances in concentrations and applications banned by the RoHS Directive, and are capable of being worked on at the higher temperatures required for lead free solder. One Earth and GIGABYTE Cares!

SLI™ Technology
Delivers up to 2X the performance of a single GPU configuration for unparalleled gaming experiences by allowing two graphics cards to run in parallel. The must-have feature for performance PCI Express graphics, SLI dramatically scales performance on 60 top PC games.

Short summary description Gigabyte GeForce 7900GT GDDR3:
This short summary of the Gigabyte GeForce 7900GT GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GeForce 7900GT, GDDR3, 256 bit, 2560 x 1600 pixels

Long summary description Gigabyte GeForce 7900GT GDDR3:
This is an auto-generated long summary of Gigabyte GeForce 7900GT GDDR3 based on the first three specs of the first five spec groups.

Gigabyte GeForce 7900GT. Graphics adapter memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI

Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2560 x 1600 pixels
Graphics adapter RAMDAC
400 MHz
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR3
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
256 bit
Ports & interfaces
Dual VGA
No
I/O ports
An interface on a device to which you can connect another device.
2x DVI Composite
Performance
TV tuner integrated *
Device has an in-built TV tuner.
No
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
9.0c
Shader model version *
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
3.0
OpenGL version *
OpenGL (Open Graphics Library) is a specification defining a cross-language cross-platform API for writing applications that produce 3D computer graphics (and 2D computer graphics as well). The interface consists of over 250 different function calls which can be used to draw complex three-dimensional scenes from simple primitives.
2.0
Dual Link DVI *
A dual-link DVI interface sends data over both of the DVI links to the monitor, and this is how higher resolutions are achieved. With dual-link DVI, a resolution of 2048 x 1536 is possible.
Yes
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Serious Sam 2
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Customer service details