location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GeForce 7600GT GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte Check ‘Gigabyte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GeForce 7600GT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-NX76T2BR
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Gigabyte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Aug 2019 15:34:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigabyte GeForce 7600GT GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR3
  • - 2560 x 1600 pixels 128 bit
  • - DirectX version: 9.0c OpenGL version: 2.0
Long product name Gigabyte GeForce 7600GT GDDR3 :
The long product name of Gigabyte GeForce 7600GT GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GeForce 7600GT, 256MB GDDR3, 2xDVI-I, TV-out, HDTV
More>>>
Gigabyte GeForce 7600GT GDDR3:
The official description of Gigabyte GeForce 7600GT GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GIGABYTE introduces GV-NX76T256D-RH graphics card based on the 90nm NVIDIA Geforce 7600GT GPU. The GV-NX76T256D-RH, which features proprietary GIGABYTE Silent-Pipe II technology with new NVIDIA 7600GT, delivers higher performance than other passive thermal solutions. In addition to triple guarantee, including performance, cooling and 0dB, the GV-NX76T256D-RH also also fully supports SLI, Shader Model 3.0, and OpenGL 2.0. With 128 bit memory bus and 256 MB GDDRIII memory, the GV-NX76T256D-RH ensures High-Def PC gaming and flawless digital media playback.

90nm Process Technology
Delivers higher performance through blazing clock rates.

CineFX 4.0 Engine
Through CineFX 4.0 engine that allows developers to create unique 3D game features and effects in both game animation and high-definition video. Gamers can get plus benefit from CineFX 4.0 that streamlines the creation of complex visual effects.

Intellisample™ 4.0
The industry's fastest antialiasing delivers ultra-realistic visuals, with no jagged edges, at lightning-fast speeds. Visual quality is taken to new heights through a new rotated grid sampling pattern, advanced 128 Tap sample coverage, 16x anisotropic filtering, and support for transparency supersampling and multisampling.

UltraShadow™ II
Enhances the performance of bleeding-edge games, like id Software's Doom 3, that feature complex scenes with multiple light sources and objects. 2nd-generation technology delivers more than 4x the shadow processing power over the previous generation.

nView® Multi-Display Technology
Advanced technology provides the ultimate in viewing flexibility and control for multiple monitors. NVIDIA GPUs are enabled to support multi-displays, but graphics cards vary.

PureVideo™
PureVideo™ technology ensures support for new video formats, while its motion estimation engine (MEE) allows the card to record and play video files simultaneously without interrupting system performance. An added value PureVideo™ provides is its high-definition MPEG-2 and WMV HD hardware accelerator that take on much of the heavy lifting during playback of Hi-Def video. Other video playback enhancements include a unique color correction mechanism that will help to create a home theater from a PC.

OpenGL 2.0® Optimizations and Support
Ensure top-notch compatibility and performance for all OpenGL 2.0 application.

Microsoft® DirectX® 9.0C
Ensures the best performance and application compatibility for all DirectX 9.0C applications.

Microsoft® DirectX® 9.0 Shader Model 3.0
Provide infinite program command length creating photorealistic scenes and environments in games, without compromising overall PC performance.

PCI Express
Designed to run perfectly with the next-generation PCI Express bus architecture. This new bus doubles the bandwidth of AGP 8X delivering over 4 GB/sec. in both upstream and downstream data transfers.

RoHS Compliant
As a citizen of the global village, GIGABYTE exert ourselves to be a pioneer in environment care. Give the whole of Earth a promis that our products do not contain any of the restricted substances in concentrations and applications banned by the RoHS Directive, and are capable of being worked on at the higher temperatures required for lead free solder. One Earth and GIGABYTE Cares!

SLI™ Technology
Delivers up to 2X the performance of a single GPU configuration for unparalleled gaming experiences by allowing two graphics cards to run in parallel. The must-have feature for performance PCI Express graphics, SLI dramatically scales performance on 60 top PC games.

Short summary description Gigabyte GeForce 7600GT GDDR3:
This short summary of the Gigabyte GeForce 7600GT GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GeForce 7600GT, GDDR3, 128 bit, 2560 x 1600 pixels

Long summary description Gigabyte GeForce 7600GT GDDR3:
This is an auto-generated long summary of Gigabyte GeForce 7600GT GDDR3 based on the first three specs of the first five spec groups.

Gigabyte GeForce 7600GT. Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI

Processor
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR3
Memory bus *
128 bit
Ports & interfaces
I/O ports
2x DVI Composite
Dual VGA
No
Performance
TV tuner integrated *
No
DirectX version *
9.0c
Shader model version *
3.0
OpenGL version *
2.0
Dual Link DVI *
Yes
Full HD
Yes
Packaging data
Bundled software
Serious Sam 2
Other features
Mac compatibility
No