GIGABYTE logo

GIGABYTE GV-NX66256DP graphics card NVIDIA GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81593
Info modified on:
24 Feb 2020, 09:42:27
Short summary description GIGABYTE GV-NX66256DP graphics card NVIDIA GDDR:

GIGABYTE GV-NX66256DP, GDDR, 128 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description GIGABYTE GV-NX66256DP graphics card NVIDIA GDDR:

GIGABYTE GV-NX66256DP. Graphics processor family: NVIDIA. Graphics card memory type: GDDR, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 1.5, Dual Link DVI. Interface type: PCI Express x16

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.