location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GV-N84STC-1GI graphics card NVIDIA GeForce 8400 GS 1 GB GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte Check ‘Gigabyte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-N84STC-1GI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-N84STC-1GI
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Gigabyte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2019 12:08:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigabyte GV-N84STC-1GI graphics card NVIDIA GeForce 8400 GS 1 GB GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce 8400 GS 1 GB GDDR2
  • - 64 bit 790 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 10.1 OpenGL version: 3.1
Warranty:
Long product name Gigabyte GV-N84STC-1GI graphics card NVIDIA GeForce 8400 GS 1 GB GDDR2 :
The long product name of Gigabyte GV-N84STC-1GI graphics card NVIDIA GeForce 8400 GS 1 GB GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GV-N84STC-1GI - GeForce 8400 GS, 512MB GDDR2, PCI Express 2.0, DVI-I, D-SUB, HDMI
More>>>
Gigabyte GV-N84STC-1GI graphics card NVIDIA GeForce 8400 GS 1 GB GDDR2:
The official description of Gigabyte GV-N84STC-1GI graphics card NVIDIA GeForce 8400 GS 1 GB GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Windows Vista®
Enjoy powerful graphics performance, improved stability, and an immersive HD gaming experience for Windows Vista. Catalyst™ software is designed for quick setup of graphics, video, and multiple displays, and automatically configures optimal system settings for lifelike DirectX 10 gaming and the visually stunning Windows Aero™ user interface.

OpenGL 3.1® Optimizations
Ensure top-notch compatibility and performance for all OpenGL 3.1 application.

Microsoft® DirectX® 10.1
World's first DirectX 10.1 GPU with full Shader Model 4.0 support delivers unparalleled levels of graphics realims and film-quality effects.

Shader Model 4.0
Shader Model 4.0 adds support for indexed temporaries which can be quite useful for certain tasks.Regular direct temporary access is preferable is most cases. One reason is that indexed temporaries are hard to optimize. The shader optimizer may not be able to identify optimizations across indexed accesses that could otherwise have been detected. Furthermore, indexed temporaries tend to increase register pressure a lot. An ordinary shader that contains for instance a few dozen variables will seldom consume a few dozen temporaries in the end but is likely to be optimized down to a handful depending on what the shader does. This is because the shader optimizer can easily track all variables and reuse registers. This is typically not possible for indexed temporaries, thus the register pressure of the shader may increase dramatically. This could be detrimental to performance as it reduces the hardware’s ability to hide latencies.

PCI-E 2.0
PCI Express® 2.0 –Now you are ready for the most demanding graphics applications thanks to PCI Express® 2.0 support, which allows up to twice the throughput of current PCI Express® cards. Doubles the bus standard's bandwidth from 2.5 Gbit/s (PCIe 1.1) to 5 Gbit/sec.

PureVideo™ HD
Available on HD DVDs and Blu-ray discs, high-definition movies are bringing an exciting new video experience to PC users. NVIDIA® PureVideo™ HD technology lets you enjoy cinematic-quality HD DVD and Blu-ray movies with low CPU utilization and power consumption, allowing higher quality movie playback and picture clarity.PureVideo HD technology provides a combination of powerful hardware acceleration, content security, and integration with movie players, plus all the features found in PureVideo.

CUDA Technology
NVIDIA® CUDA™ technology unlocks the power of the hundreds of cores in your NVIDIA® GeForce® graphics processor (GPU) to accelerate some of the most performance hungry computing applications. The CUDA™ technology already adopted by thousands of programers to speed up those performance hungry computing applications.

Microsoft Window7
Microsoft Windows 7 is the next generation operating system that will mark a dramatic improvement in the way the OS takes advantage of the graphics processing unit (GPU) to provide a more compelling user experience. By taking advangate of the GPU for both graphics and computing, Windows 7 will not only make todays's PCs more visual and more interactive but also ensure that they have the speed and responsiveness customers want

HDCP Support
High-Bandwidth Digital Content Protection (HDCP) is a form of copy protection technology designed to prevent transmission of non-encrypted high-definition content as it travels across DVI or HDMI digital connections.

HDMI Ready
High Definition Multimedia Interface (HDMI) is a new interface standard for consumer electronics devices that combines HDCP-protected digital video and audio into a single, consumer-friendly connector.

RoHS Compliant
As a citizen of the global village, GIGABYTE exert ourselves to be a pioneer in environment care. Give the whole of Earth a promise that our products do not contain any of the restricted substances in concentrations and applications banned by the RoHS Directive, and are capable of being worked on at the higher temperatures required for lead free solder. One Earth and GIGABYTE Cares!

PhysX Technology
NVIDIA® PhysX™ is the next big thing in gaming!Delivering physics in games is no easy task. It's an extremely compute-intensive environment based on a unique set of physics algorithms that require tremendous amounts of simultaneous mathematical and logical calculations. The best way to get real-time physics, such as explosions that cause dust and debris, characters with life-like motion or cloth that drapes and tears naturally is with an NVIDIA®PhysX™-ready GeForce® processor. PhysX software is widely adopted by over 150 games, is used by more than 10,000 registered users and is supported on Sony Playstation 3, Microsoft Xbox 360, Nintendo Wii and PC. PhysX™ technology will take gaming to a whole new level.

40nm Technology
Faster clocks, double the transistor density of earlier 40 nm technology. 40nm technology helped make 8400 GS series products the most advanced GPUs ever highest clocks speeds, incredible feature integration, full performance and precision all the time, and ability to take advantage of future, higher-speed memories.

TurboCache Technology
By allowing the graphics processing unit (GPU) to share the capacity and bandwidth of dedicated video memory and dynamically available system memory, TurboCache turbocharges performance and provides larger total graphics memory.
Key features of the TurboCache architecture:
- Patented hardware and software technologies that render directly to system memory.
- A TurboCache Manager (TCM), which dynamically allocates memory for maximum system performance.
- Intelligent software algorithms that maximize application performance.
- Bidirectional PCI Express® bandwidth, in conjunction with TurboCache architecture, which improves graphics price/performance.

Short summary description Gigabyte GV-N84STC-1GI graphics card NVIDIA GeForce 8400 GS 1 GB GDDR2:
This short summary of the Gigabyte GV-N84STC-1GI graphics card NVIDIA GeForce 8400 GS 1 GB GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GV-N84STC-1GI, GeForce 8400 GS, 1 GB, GDDR2, 64 bit, 790 MHz, PCI Express 2.0

Long summary description Gigabyte GV-N84STC-1GI graphics card NVIDIA GeForce 8400 GS 1 GB GDDR2:
This is an auto-generated long summary of Gigabyte GV-N84STC-1GI graphics card NVIDIA GeForce 8400 GS 1 GB GDDR2 based on the first three specs of the first five spec groups.

Gigabyte GV-N84STC-1GI. Graphics processor family: NVIDIA, Graphics processor: GeForce 8400 GS, Processor frequency: 520 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 790 MHz. DirectX version: 10.1, OpenGL version: 3.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive

Processor
CUDA *
Yes
Graphics processor family *
NVIDIA
Graphics processor *
GeForce 8400 GS
Processor frequency *
520 MHz
Shader clock
1237 MHz
Parallel processing technology support *
Not supported
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
790 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
HDMI ports quantity *
1
Ports & interfaces
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
Performance
PhysX
Yes
TV tuner integrated *
No
DirectX version *
10.1
Shader model version *
4.0
OpenGL version *
3.1
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Passive
Other features
Mac compatibility
No
HDMI
Yes
Compatible operating systems
Windows Vista, Windows 7
Country Distributor
United Kingdom 1 distributor(s)