Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GV-N750OC-2GL GeForce GTX 750 2GB GDDR5 graphics card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-N750OC-2GL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-N750OC-2GL
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 34983
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 21 Feb 2018 00:51:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GV-N750OC-2GL GeForce GTX 750 2GB GDDR5 graphics card :
The short editorial description of Gigabyte GV-N750OC-2GL GeForce GTX 750 2GB GDDR5 graphics card

NVIDIA GeForce GTX 750 2GB GDDR5, 128 bit, 4096 x 2160, 400W
More>>>
Gigabyte GV-N750OC-2GL GeForce GTX 750 2GB GDDR5 graphics card:
The official marketing text of Gigabyte GV-N750OC-2GL GeForce GTX 750 2GB GDDR5 graphics card as supplied by the manufacturer

- Powered by NVIDIA GeForce GTX 750 GPU;
- OC Edition - Core Clock: Base 1059MHz / Boost 1137MHz (Standard- Base:1020MHz Boost:1085MHz);
- Features Dual-link DVI-I / DisplayPort / HDMI;
- Support PCI Express 3.0 x16 bus interface;
- Integrated with the first 2048MB GDDR5 memory and 128-bit memory interface;
- System power supply requirement: 400W.

Up to 4 displays on a Single Card
Support up to four displays on a single card. Satisfy your multi-screen setup, high definition and extreme gaming experience.

Ultra Durable 2
Ultra Cooling - Low RDS(on) MOSFET Design

Low Power Loss - Ferrite Core Choke Design
Longer Life - All-Solid Capacitor Design

Gold plated HDMI
Gold plated, durable large contact area connectors have been used for optimum signal transfer between connections

OC GURU ll
Brand-new instinctive user interface, easier to monitoring and adjusting all important settings. Users can set up MONITORING, GPU CLOCK, MEMORY CLOCK, FAN, OSD, ONLINE SUPPORT and update driver, BIOS directly.

Short summary description Gigabyte GV-N750OC-2GL GeForce GTX 750 2GB GDDR5 graphics card:
This short summary of the Gigabyte GV-N750OC-2GL GeForce GTX 750 2GB GDDR5 graphics card data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GV-N750OC-2GL, GeForce GTX 750, 2 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description Gigabyte GV-N750OC-2GL GeForce GTX 750 2GB GDDR5 graphics card:
This is an auto-generated long summary of Gigabyte GV-N750OC-2GL GeForce GTX 750 2GB GDDR5 graphics card based on the first three specs of the first five spec groups.

Gigabyte GV-N750OC-2GL. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 750, Processor frequency: 1059 MHz. Discrete graphics adapter memory: 2 GB, Graphics adapter memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 5000 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.2, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Processor
Graphics processor family *
The category to which the graphics processor (GPU) belongs e.g. Southern Islands family of Radeon processors (made by AMD), GeForce 600 (made by NVIDIA).
NVIDIA
Graphics processor *
Also known as a graphics processing unit (GPU), this is a specialized electronic circuit designed to rapidly manipulate and alter memory to accelerate the creation of images in a frame buffer intended for output to a display. GPUs are used in embedded systems, mobile phones, personal computers, workstations, and game consoles. Modern GPUs are very efficient at manipulating computer graphics.
GeForce GTX 750
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
4096 x 2160 pixels
CUDA *
CUDA (aka Compute Unified Device Architecture) is a parallel computing platform and programming model created by NVIDIA and implemented by the graphics processing units (GPUs) that they produce. CUDA gives program developers direct access to the virtual instruction set and memory of the parallel computational elements in CUDA GPUs.
No
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1059 MHz
Parallel processing technology support *
Parallel processing technology is the simultaneous use of more than one CPU or processor core to execute a program or multiple computational threads. Ideally, parallel processing makes programs run faster because there are more engines (CPUs or Cores) running it. In practice, it is often difficult to divide a program in such a way that separate CPUs or cores can execute different portions without interfering with each other. Most computers have just one CPU, but some models have several, and multi-core processor chips are becoming the norm. There are even computers with thousands of CPUs.
Not supported
FireStream *
A stream processor produced by Advanced Micro Devices (AMD) to use the stream processing/GPGPU (General Purpose Graphics Processing Units) concept for heavy floating-point computations to target various industries, such as the High Performance Computing (HPC), scientific, and financial sectors. Originally developed by ATI Technologies until the company was acquired by AMD in 2006, the product line was previously branded as both ATI FireStream and AMD Stream Processor.
No
Processor boost clock speed
1137 MHz
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
4096 x 2160 pixels
CUDA cores
512
Memory
Discrete graphics adapter memory *
2 GB
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR5
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
128 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
5000 MHz
Ports & interfaces
Interface type *
PCI Express x16 3.0
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
2
DVI-D ports quantity *
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Ports & interfaces
DVI-I ports quantity *
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-I is DVI integrated, which means it can support digital and analog.
1
Performance
TV tuner integrated *
Device has an in-built TV tuner.
No
PhysX *
PPU (microprocessor) expansion card designed by Ageia to accelerate PhysX-enabled video games.
Yes
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
11.2
Shader model version *
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
No
OpenGL version *
OpenGL (Open Graphics Library) is a specification defining a cross-language cross-platform API for writing applications that produce 3D computer graphics (and 2D computer graphics as well). The interface consists of over 250 different function calls which can be used to draw complex three-dimensional scenes from simple primitives.
4.4
Dual Link DVI *
A dual-link DVI interface sends data over both of the DVI links to the monitor, and this is how higher resolutions are achieved. With dual-link DVI, a resolution of 2048 x 1536 is possible.
Yes
HDCP *
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
No
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
NVIDIA G-SYNC
Yes
NVIDIA GameWorks VR
No
NVIDIA 3D Vision
Yes
Design
Cooling type *
The method used to cool the device or to cool the air around the device.
Active
Form factor
The shape or design of the product.
LP
Number of slots
2
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Power
Minimum system power supply *
The lowest power that is needed.
400 W
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
42 mm
Width
The measurement or extent of something from side to side.
121 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-12-31
Testseek has collected 4 expert reviews for Gigabyte GV-N750OC-2GL NVIDIA GeForce GTX 750 2GB graphics card and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
69%
Country Distributor
Nederland 2 distributor(s)
United Kingdom 2 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
Italia 1 distributor(s)
Türkiye 1 distributor(s)
España 1 distributor(s)
Deutschland 4 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)