location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GV-N520OC-1GI graphics card NVIDIA GeForce GT 520 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte Check ‘Gigabyte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-N520OC-1GI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-N520OC-1GI
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Gigabyte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 11:32:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigabyte GV-N520OC-1GI graphics card NVIDIA GeForce GT 520 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce GT 520 1 GB GDDR3
  • - 2560 x 1600 pixels 64 bit 1800 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.1
Long product name Gigabyte GV-N520OC-1GI graphics card NVIDIA GeForce GT 520 1 GB GDDR3 :
The long product name of Gigabyte GV-N520OC-1GI graphics card NVIDIA GeForce GT 520 1 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GeForce GT 520, 1024 MB, 64 bit DDR3, PCI-E 2.0, DVI-I, HDMI, D-sub
More>>>
Gigabyte GV-N520OC-1GI graphics card NVIDIA GeForce GT 520 1 GB GDDR3:
The official description of Gigabyte GV-N520OC-1GI graphics card NVIDIA GeForce GT 520 1 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GIGABYTE HD Experience Series
- GIGABYTE HD Experience Series Powered by NVIDIA GeForce GT 520 GPU
- Integrated with industry's best 1GB DDR3 memory 64-bit memory interface
- Features Dual link DVI-I/ D-SUB/HDMI with HDCP protection
- OC edition
- Easy Boost graphics card tuning tool bundled
- Support NVIDIA CUDA™ Technology
- Support NVIDIA PhyX™ Technology
- Minimum 300W or greater system power supply with

GIGABYTE "Easy Boost" graphics card tuning tool
GIGABYTE the latest "Easy Boost" graphics card tuning tool. User can easily overclock, back up and flash BIOS with user-friendly interface. Supports all GIGABYTE VGA products.

Gold plated HDMI
Gold plated, durable large contact area connectors have been used for optimum signal transfer between connections

PhysX Technology
NVIDIA PhysX™ is the next big thing in gaming!Delivering physics in games is no easy task. It's an extremely compute-intensive environment based on a unique set of physics algorithms that require tremendous amounts of simultaneous mathematical and logical calculations. The best way to get real-time physics, such as explosions that cause dust and debris, characters with life-like motion or cloth that drapes and tears naturally is with an NVIDIA®PhysX™-ready GeForce® processor. PhysX software is widely adopted by over 150 games, is used by more than 10,000 registered users and is supported on Sony Playstation 3, Microsoft Xbox 360, Nintendo Wii and PC. PhysX™ technology will take gaming to a whole new level.

CUDA Technology
NVIDIA CUDA™ is a general purpose parallel computing architecture that leverages the parallel compute engine in NVIDIA graphics processing units (GPUs) to solve many complex computational problems. It unlocks the power of the hundreds of cores in your NVIDIA® GeForce® GPU to accelerate some of the most performance hungry computing applications. From video transcoding to "Foldinghome", CUDA™ technology already adopted by thousands of programers to speed up intensive computing applications. With over 100 million CUDA-capable GPUs already deployed, thousands of software programmers are already using the free CUDA software tools to accelerate applications.

Microsoft Window7
Microsoft Windows 7 is the next generation operating system that will mark a dramatic improvement in the way the OS takes advantage of the graphics processing unit (GPU) to provide a more compelling user experience. By taking advangate of the GPU for both graphics and computing, Windows 7 will not only make todays's PCs more visual and more interactive but also ensure that they have the speed and responsiveness customers want.

RoHS Compliant
As a citizen of the global village, GIGABYTE exert ourselves to be a pioneer in environment care. Give the whole of Earth a promise that our products do not contain any of the restricted substances in concentrations and applications banned by the RoHS Directive, and are capable of being worked on at the higher temperatures required for lead free solder. One Earth and GIGABYTE Cares!

Short summary description Gigabyte GV-N520OC-1GI graphics card NVIDIA GeForce GT 520 1 GB GDDR3:
This short summary of the Gigabyte GV-N520OC-1GI graphics card NVIDIA GeForce GT 520 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GV-N520OC-1GI, GeForce GT 520, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description Gigabyte GV-N520OC-1GI graphics card NVIDIA GeForce GT 520 1 GB GDDR3:
This is an auto-generated long summary of Gigabyte GV-N520OC-1GI graphics card NVIDIA GeForce GT 520 1 GB GDDR3 based on the first three specs of the first five spec groups.

Gigabyte GV-N520OC-1GI. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 520, Processor frequency: 830 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Processor
CUDA *
Yes
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GT 520
Processor frequency *
830 MHz
Shader clock
1660 MHz
Maximum resolution *
2560 x 1600 pixels
Parallel processing technology support *
Not supported
Maximum analog resolution
2048 x 1536 pixels
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Memory clock speed
1800 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
HDMI ports quantity *
1
TV-out
No
Ports & interfaces
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
Performance
PhysX
Yes
TV tuner integrated *
No
DirectX version *
11
OpenGL version *
4.1
HDCP
Yes
Dual Link DVI *
Yes
Video formats supported
H.264
Design
Cooling type *
Active
Form factor
Half-Height/Half-Length (HH/HL)
Certification
RoHS
Other features
Mac compatibility
No
Power requirements
300 W
HDMI
Yes
Compatible operating systems
Windows 7
Source Testseek summary Average rating
Reviews
Updated:
2011-10-08 02:40:08
Uk has collected 1 expert review for Gigabyte GV-N520OC-1GI graphics card NVIDIA GeForce GT 520 1 GB GDDR3 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)