Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GV-N285UD-1GH graphics card GeForce GTX 285 1 GB GDDR3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-N285UD-1GH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-N285UD-1GH show
Show alternative article codes used in the online market place
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13005
This statistic is based on the 87057 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85068 free Open Icecat users.
Info modified on: 22 Aug 2019 12:07:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GV-N285UD-1GH graphics card GeForce GTX 285 1 GB GDDR3 :
The short editorial description of Gigabyte GV-N285UD-1GH graphics card GeForce GTX 285 1 GB GDDR3

GV-N285UD-1GH - 1024 MB, 128 bit, PCI Express 2.0
More>>>
Gigabyte GV-N285UD-1GH graphics card GeForce GTX 285 1 GB GDDR3:
The official marketing text of Gigabyte GV-N285UD-1GH graphics card GeForce GTX 285 1 GB GDDR3 as supplied by the manufacturer

GV-N285UD-1GH
- Powered by NVIDIA GeForce GTX 285 GPU.
- Supports PCI Express 2.0.
- Microsoft DirectX 10 and OpenGL 2.1 support.
- Integrated with the industry's best 1 GB GDDR3 memory and 512-bit memory interface.
- Supports NVIDIA SLI and PureVideo HD technology.
- Features Dual link DVI-I / TV-Out / HDCP.

Short summary description Gigabyte GV-N285UD-1GH graphics card GeForce GTX 285 1 GB GDDR3:
This short summary of the Gigabyte GV-N285UD-1GH graphics card GeForce GTX 285 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GV-N285UD-1GH, GeForce GTX 285, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description Gigabyte GV-N285UD-1GH graphics card GeForce GTX 285 1 GB GDDR3:
This is an auto-generated long summary of Gigabyte GV-N285UD-1GH graphics card GeForce GTX 285 1 GB GDDR3 based on the first three specs of the first five spec groups.

Gigabyte GV-N285UD-1GH. Graphics processor: GeForce GTX 285, Processor frequency: 648 MHz. Discrete graphics adapter memory: 1 GB, Graphics adapter memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 2484 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active

Processor
Graphics processor *
Also known as a graphics processing unit (GPU), this is a specialized electronic circuit designed to rapidly manipulate and alter memory to accelerate the creation of images in a frame buffer intended for output to a display. GPUs are used in embedded systems, mobile phones, personal computers, workstations, and game consoles. Modern GPUs are very efficient at manipulating computer graphics.
GeForce GTX 285
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2560 x 1600 pixels
CUDA *
CUDA (aka Compute Unified Device Architecture) is a parallel computing platform and programming model created by NVIDIA and implemented by the graphics processing units (GPUs) that they produce. CUDA gives program developers direct access to the virtual instruction set and memory of the parallel computational elements in CUDA GPUs.
Yes
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
648 MHz
Shader clock
1476 MHz
Memory
Discrete graphics adapter memory *
1 GB
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR3
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
128 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
2484 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
Ports & interfaces
TV-out
Yes
DVI ports quantity
2
Performance
PhysX *
PPU (microprocessor) expansion card designed by Ageia to accelerate PhysX-enabled video games.
Yes
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
10
Shader model version *
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
4.0
OpenGL version *
OpenGL (Open Graphics Library) is a specification defining a cross-language cross-platform API for writing applications that produce 3D computer graphics (and 2D computer graphics as well). The interface consists of over 250 different function calls which can be used to draw complex three-dimensional scenes from simple primitives.
2.1
HDCP *
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Design
Cooling type *
The method used to cool the device or to cool the air around the device.
Active
Form factor
The shape or design of the product.
ATX
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 12:03:13
Uk has collected 4 expert reviews for Gigabyte GV-N285UD-1GH graphics card GeForce GTX 285 1 GB GDDR3 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 12:03:13
Nl heeft 4 proffesionele recensies verzameld voor Gigabyte GV-N285UD-1GH videokaart GeForce GTX 285 1 GB GDDR3. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 12:03:13
Fr a recueilli 4 avis d’experts pour Gigabyte GV-N285UD-1GH carte graphique GeForce GTX 285 1 Go GDDR3 et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 12:03:13
De hat 4 Expertenmeinungen über Gigabyte GV-N285UD-1GH Grafikkarte GeForce GTX 285 1 GB GDDR3 eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 12:03:13
Testseek ha raccolto 4 recensioni da parte di esperti per Gigabyte GV-N285UD-1GH scheda video GeForce GTX 285 1 GB GDDR3 e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 12:03:13
Es ha coleccionado 4 opiniones de expertos para Gigabyte GeForce GTX 285 1GB y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 12:03:13
Dk har samlet 4 ekspertanmeldelser for Gigabyte GV-N285UD-1GH grafikkort GeForce GTX 285 1 GB GDDR3 og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 12:03:13
Se har samlat in 4 experttester för Gigabyte GV-N285UD-1GH grafikkort GeForce GTX 285 1 GB GDDR3 och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
hardwareheaven.com
Updated:
2011-09-26 12:03:08
Today we have one product from each of the mainstream and high-end GeForce families on our test bench to see what performance each offers for its price point. Read on to find out what can be achieved through a simple upgrade as we test each in a select...
80%
noticias3d.com
Updated:
2011-09-26 12:03:12
Empezamos el año gráficamente hablando y lo hacemos con un producto novedoso bajo NDA hasta ahora, se trata de la NVIDIA GeForce GTX 285, esta vez montada por Gigabyte. A pesar de ser un NDA no se trata de una gran sorpresa de producto ya que entre las...
Bottom line No tenemos ninguna duda, a una ya excelente GTX 280 NVIDIA ha conseguido mejorar algunos de sus aspectos negativos, como su calor y consumo. Y aparte le añade algo de rendimiento, así que el premio al producto recomendado es indiscutible, es la mejor t...
0%
svethardware.cz
Updated:
2011-11-04 15:14:58
GeForce GTX 285 je novou špičkou v jednočipových kartách společnosti NVIDIA a odpovědí na agresivní soupeře v podobě 1GB Radeonů HD 4870. Když přichazí na trh "facelift" grafické karty, tak všichni zákazníci čekají nějaká podstatná zlepšení a jistý pok...
0%
vmodtech.com
Updated:
2016-12-27 23:05:24
…สวัสดีครับ วันนี้ก็กลับมาพบกับผม Venom-Crusher กันอีกครั้ง โดยคราวนี้ผมจะนำผลทดสอบของการ์ดที่ถึงแม้จะใช้ชิปที่ตกรุ่นไปแล้วเมื่อไม่กี่วันนี้แต่ก็ยังคงแรงอยู่อย่าง GTX 285 มาให้ได้รับชมกันนะครับ โดยการ์ดในคราวนี้จะมากันในแบรนด์ GIGABYTE ที่ใครๆต่างก็รู้จัก...
Bottom line …ก็มาถึงบทสรุปปิดท้ายกันแล้วนะครับสำหรับการ์ด GIGABYTE GTX 285 1GB DDR3 ตัวนี้ ก็ยังแรงกันใช้ได้ดีกับเกมส์ในยุคปัจจุบันนี้ครับ ความร้อนที่สูงพอสมควรเมื่อใช้รอบพัดลมเดิม ก็สามารถปัดเป่าให้ลดลงได้ไม่ยากด้วยรอบพัดลมระดับ 100% ที่เสียงเบามาก ไม่รบกวนกันมากมาย...
0%
Show all
Customer service details