location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GV-N250OC-1GI-P1 graphics card GeForce GTS 250 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-N250OC-1GI-P1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-N250OC-1GI-P1
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2019 12:06:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GIGABYTE GV-N250OC-1GI-P1 graphics card GeForce GTS 250 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GeForce GTS 250 1 GB GDDR3
  • - 2560 x 1600 pixels 256 bit 2200 MHz PCI Express 2.0
  • - DirectX version: 10.0 OpenGL version: 2.1
Long product name GIGABYTE GV-N250OC-1GI-P1 graphics card GeForce GTS 250 1 GB GDDR3 :
The long product name of GIGABYTE GV-N250OC-1GI-P1 graphics card GeForce GTS 250 1 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GV-N250OC-1GI-P1
More>>>
GIGABYTE GV-N250OC-1GI-P1 graphics card GeForce GTS 250 1 GB GDDR3:
The official description of GIGABYTE GV-N250OC-1GI-P1 graphics card GeForce GTS 250 1 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Delivers up to 2X the performance of a single GPU configuration for unparalleled gaming experiences by allowing two graphics cards to run in parallel. The must-have feature for performance PCI Express graphics, SLI dramatically scales performance on 60 top PC games.

As a citizen of the global village, GIGABYTE exert ourselves to be a pioneer in environment care. Give the whole of Earth a promise that our products do not contain any of the restricted substances in concentrations and applications banned by the RoHS Directive, and are capable of being worked on at the higher temperatures required for lead free solder. One Earth and GIGABYTE Cares!

Microsoft Windows 7 is the next generation operating system that will mark a dramatic improvement in the way the OS takes advantage of the graphics processing unit (GPU) to provide a more compelling user experience. By taking advangate of the GPU for both graphics and computing, Windows 7 will not only make todays's PCs more visual and more interactive but also ensure that they have the speed and responsiveness customers want.

PCI Express 2.0 –Now you are ready for the most demanding graphics applications thanks to PCI Express 2.0 support, which allows up to twice the throughput of current PCI Express cards. Doubles the bus standard's bandwidth from 2.5 Gbit/s (PCIe 1.1) to 5 Gbit/sec.

Available on HD DVDs and Blu-ray discs, high-definition movies are bringing an exciting new video experience to PC users. NVIDIA PureVideo HD technology lets you enjoy cinematic-quality HD DVD and Blu-ray movies with low CPU utilization and power consumption, allowing higher quality movie playback and picture clarity. PureVideo HD technology provides a combination of powerful hardware acceleration, content security, and integration with movie players, plus all the features found in PureVideo.

Short summary description GIGABYTE GV-N250OC-1GI-P1 graphics card GeForce GTS 250 1 GB GDDR3:
This short summary of the GIGABYTE GV-N250OC-1GI-P1 graphics card GeForce GTS 250 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GV-N250OC-1GI-P1, GeForce GTS 250, 1 GB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N250OC-1GI-P1 graphics card GeForce GTS 250 1 GB GDDR3:
This is an auto-generated long summary of GIGABYTE GV-N250OC-1GI-P1 graphics card GeForce GTS 250 1 GB GDDR3 based on the first three specs of the first five spec groups.

GIGABYTE GV-N250OC-1GI-P1. Graphics processor: GeForce GTS 250, Processor frequency: 765 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 2200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Processor
Graphics processor *
GeForce GTS 250
Processor frequency *
765 MHz
Maximum resolution *
2560 x 1600 pixels
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
256 bit
Memory clock speed
2200 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
VGA (D-Sub) ports quantity
1
DVI ports quantity
1
Performance
DirectX version *
10.0
OpenGL version *
2.1
Dual Link DVI *
Yes
Design
Cooling type *
Active
Other features
HDMI
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-31 02:36:40
Uk has collected 8 expert reviews for GIGABYTE GV-N250OC-1GI-P1 graphics card GeForce GTS 250 1 GB GDDR3 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2014-12-31 02:36:40
If longevity is any measure of success, Gigabyte's budget-busting GV-250 OC-1GI board is the daddy. After all, the GeForce GTS 250 GPU found at its heart card can trace its roots right back to the GeForce 8800 GT circa late 2007.OK, it's gone through a...
Good Affordable, Proven DX10 architecture, Low power consumption, Cool and quiet, 256-bit memory bus...
Bad Ageing technology, Soundly beaten by the Radeon HD 5770, Too expensive for what it is, Lacks DX11 support, Badge engineering at its worst...
Bottom line The GPU that underpins this board was once one of the very best. It still offers many decent features including that 256-bit bus. But there's only so much you can do with a die shrink and a rebranding. Frankly, the game is up for the GeForce GTS 250 ch...
60%
expertreviews.co.uk
Updated:
2014-12-31 02:36:40
Verdict: An aging GPU is put to good use. This card packs plenty of graphical power into a small and cool package. The GV-N250ZL-1GI uses Nvidias GeForce GTS 250 chipset, which launched a few months ago to very little fanfare. This is because its...
60%
tweaktown.com
Updated:
2014-12-31 02:36:40
We know about the GTS 250; its nothing more than a rebranded 9800 GTX+. While this is annoying to a degree for the less experienced users who tend not to keep up with whats happening, if you are looking for something that is to be a well known con...
Bottom line Up until our last few tests there wasnt anything too exciting about the card. Sure, the card performed like we thought it would in the numbers game, but upon looking at the temperature of the card along with the power usage, it was simply amazing t...
94%
hardwarecanucks.com
Updated:
2016-01-24 10:49:00
Overall, we highly recommend the GIGABYTE GTS 250 1GB OC to those of you looking for an all-round great performer that has amazing cooling potential. Even though it features a high-end heatsink, extremely good efficiency and a perfect...
0%
techradar.com
Updated:
2016-01-24 10:49:26
Much has been made of Nvidias decision to release the GTS 250, mostly down to the fact that the 512MB parts are identical to the practically defunct 9800 GTX, itself a limited reworking of the now-ancient 8800GTX. Now, weve been praying for the green...
Good Better at the high end than the 4850, Plenty of overclocking headroom...
Bad Only £30 less than GTX 260, Old technology...
70%
pcper.com
Updated:
2014-12-31 02:36:40
Gigabyte adds two more graphics offerings to saturated mid-range video card market (Gigiabyte GTS 250: Courtesy of Gigabyte) (Gigabyte 9600GT: Courtesy of Gigabyte) The massive influx of mid-range GPUs has made for a feeding frenzy by consumers loo...
Bottom line Wed like to thank Gigabyte for providing the GTS 250 and 9600GT for our review today. Both cards should appeal to different budget-minded users looking for an easy upgrade that will let them play todays PC games at decent resolutions. I wouldnt re...
0%
Bit-Tech.net
Updated:
2014-12-31 02:36:40
Upon its announcement, Nvidia’s GeForce GTS 250 came in for more than when it emerged that the card would be, initially at least, little more than a rebadged GeForce 9800 GTX+ - a card that was only mild overclocked over the original GeForce 9800...
Bottom line We’re always a little sceptical when it comes to graphics cards sporting extra memory above that of the stock model as it’s a common tactic by board partners to lure unknowledgeable consumers into buying inferior hardware. Happily though that&...
70%
Bjorn3d.com
Updated:
2014-12-31 02:36:40
With all the video cards on the market today, which is the right one for you? Even on cards with the same GPU, you have lots of different choices. Clock speeds, outputs, fan noise, cooling efficiency, even PCB color! Gigabyte has long been famous for...
Good Cool-running Zalman heatsink/fan, HDMI output on-board instead of a typical HDTV dongle, Extremely low power consumption, Ferrite core chokes, Solid capacitors, Overclocked memory...
Bad Exposed components due to aftermarket cooling solution, G92 Core Variant, Not TriSLI capable, Only one DVII output...
Bottom line All in all, the Gigabyte GTS 250 is an excellent card. Gigabyte has long been famous for their non-reference design motherboards and video cards, and has delivered another winner. The solid capacitors are a nice touch, as is the HDMI port on the card...
75%
neoseeker.com
Updated:
2014-12-31 02:36:40
Neoseeker is back today with another review for your appraisal. Today, we are looking at new a card from Gigabyte, the GTS 250. The Gigabyte GTS 250 OC GV-N250OC-1GI to be more precise. The GTS 250 model came out about a month ago now, from NVIDIA. It...
Bottom line Gigabyte did another great job here with the GTS 250. The Zalman cooler is really quite something: it is quiet, and keeps temperatures quite low. There really isnt much to find fault with -- it does its job quite well. Gigabyte can also be commended...
0%
hothardware.com
Updated:
2016-01-24 10:48:46
A few months back NVIDIA "released" the GeForce GTS 250 priced at just around $150. The reason behind the quotations in the previous statement is that the GTS 250 is not exactly something new. While a lot of NVIDIAs R&D dollars have gone into the...
Bottom line Overall, the Gigabyte GV-N250OC-1GI placed nearly in the middle of the pack of our mid-priced assortment of graphics cards. It wasnt really a challenger to the higher priced GTX 260 Core 216 or Radeon HD 4870 cards, but easily surpassed the older Ge...
0%
it-review.net
Updated:
2016-01-24 10:49:06
Since this is just a renamed card, and especially since Gigabyte specified only stock frequencies, the battle with the HD4850 continues here as well. The 1 GB GDDR3 helps a little as we can see that there’s a difference towards 9800GTX+ as well.I...
0%
Country Distributor
United Kingdom 1 distributor(s)