location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GV-N220D2-1GI graphics card NVIDIA GeForce GT 220 1 GB GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-N220D2-1GI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-N220D2-1GI show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GIGABYTE GV-N220D2-1GI graphics card NVIDIA GeForce GT 220 1 GB GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce GT 220 1 GB GDDR2
  • - 2560 x 1600 pixels 128 bit 800 MHz PCI Express 2.0
  • - DirectX version: 10.1 OpenGL version: 3.1
Long product name GIGABYTE GV-N220D2-1GI graphics card NVIDIA GeForce GT 220 1 GB GDDR2 :
The long product name of GIGABYTE GV-N220D2-1GI graphics card NVIDIA GeForce GT 220 1 GB GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GeForce GT 220 - 1024 MB, GDDR2, 128 bit, PCI Express 2.0
More>>>
GIGABYTE GV-N220D2-1GI graphics card NVIDIA GeForce GT 220 1 GB GDDR2:
The official description of GIGABYTE GV-N220D2-1GI graphics card NVIDIA GeForce GT 220 1 GB GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CUDA Technology

NVIDIA® CUDA™ technology unlocks the power of the hundreds of cores in your NVIDIA® GeForce® graphics processor (GPU) to accelerate some of the most performance hungry computing applications. The CUDA™ technology already adopted by thousands of programers to speed up those performance hungry computing applications.

RoHS Compliant

As a citizen of the global village, GIGABYTE exert ourselves to be a pioneer in environment care. Give the whole of Earth a promise that our products do not contain any of the restricted substances in concentrations and applications banned by the RoHS Directive, and are capable of being worked on at the higher temperatures required for lead free solder. One Earth and GIGABYTE Cares!

Short summary description GIGABYTE GV-N220D2-1GI graphics card NVIDIA GeForce GT 220 1 GB GDDR2:
This short summary of the GIGABYTE GV-N220D2-1GI graphics card NVIDIA GeForce GT 220 1 GB GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GV-N220D2-1GI, GeForce GT 220, 1 GB, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N220D2-1GI graphics card NVIDIA GeForce GT 220 1 GB GDDR2:
This is an auto-generated long summary of GIGABYTE GV-N220D2-1GI graphics card NVIDIA GeForce GT 220 1 GB GDDR2 based on the first three specs of the first five spec groups.

GIGABYTE GV-N220D2-1GI. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 220, Processor frequency: 625 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1. Interface type: PCI Express 2.0. Cooling type: Active

Processor
CUDA *
Yes
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GT 220
Processor frequency *
625 MHz
Shader clock
1360 MHz
Maximum resolution *
2560 x 1600 pixels
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR2
Memory bus *
128 bit
Memory clock speed
800 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI ports quantity
1
Performance
PhysX
Yes
DirectX version *
10.1
OpenGL version *
3.1
HDCP
Yes
Design
Cooling type *
Active
Form factor
Full-Height/Half-Length (FH/HL)
Bracket height
Full-Height (FH)
Certification
ROHS
Power
Minimum system power supply *
450 W
System requirements
Minimum system requirements
CD/DVD-ROM drive
Other features
Mac compatibility
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 13:13:20
Uk has collected 12 expert reviews for GIGABYTE GV-N220D2-1GI graphics card NVIDIA GeForce GT 220 1 GB GDDR2 and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 13:13:14
Gigabyte's take on Nvidia's GT 220 graphics chipset is a chunkier affair than Zotac's version. This non-reference design has a slightly longer board, with a comparatively huge cooler and big 80mm fan to help keep the card cool. There's no six-pin power...
Bottom line Gigabyte's tweaked GT 220 is the best we've seen, but it's not enough to persuade us to buy this card...
60%
itreviews.com
Updated:
2011-09-26 13:13:16
Gigabyte has used the ‘new' GT 220 chip in a reference overclocked design that isn't powerful enough for decent gaming. On the bright side the support for HDMI and DVI along with Nvidia's video decoder and the quiet cooler mean that the Gigabyte is a...
0%
atomicmpc.com.au
Updated:
2011-11-04 15:14:08
If you've ever been to the beach at the time of the year when it's almost hot enough to go for a swim, but the water is still quite cool, and seen someone attempting to enter the water a toe at a time - then you'll come pretty close to what this card i...
Bottom line An awkwardly positioned card that is far too slow...
58%
xbitlabs.com
Updated:
2011-09-26 13:13:14
As for the particular implementations of the GeForce GT 220, we like Gigabyte’s version more than Gainward’s, mostly because of the more advanced cooling system. Otherwise, these two cards are identical in their consumer properties and we.
0%
Bjorn3d.com
Updated:
2011-09-26 13:13:16
If you happen to be one of the many people affected by the US economy, then you really don't have money to throw around. You may be looking to upgrade from your current onboard graphics, or want to upgrade your card. Either way the GT220 may be a grea...
Good Good Cooler, Big Fan, 1 GB DDR3...
Bad Not Quite As Powerful As The 4670...
Bottom line There are many things that you can say about the Gigabyte GT220. The card itself is clearly a budget card that will not be able to max out all of the latest games, but you have to look past this. The card really had no issue running any games at a dec...
80%
tomshardware.com
Updated:
2011-09-26 13:13:18
With one gigabyte of GDDR3 memory running at 800 MHz (1,600 MHz effective) and an overclocked GPU, the Gigabyte GV-N220OC-1GI represents the best-case-scenario for the GeForce GT 220.
0%
Brand Image Product code Product Stock Price from
Gigabyte GV-R455OC-1GI graphics card 1 GB GDDR3 Gigabyte GV-R455OC-1GI graphics card 1 GB GDDR3
(show image)
GV-R455OC-1GI GV-R455OC-1GI 0.00
(excl. VAT)
0 (incl. VAT)
GIGABYTE GV-N240D3-1GI graphics card GeForce GT 240 1 GB GDDR3 GIGABYTE GV-N240D3-1GI graphics card GeForce GT 240 1 GB GDDR3
(show image)
GV-N240D3-1GI GV-N240D3-1GI 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)