location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GV-N220D2-1GE graphics card NVIDIA GeForce GT 220 1 GB GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-N220D2-1GE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-N220D2-1GE show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GIGABYTE GV-N220D2-1GE graphics card NVIDIA GeForce GT 220 1 GB GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce GT 220 1 GB GDDR2
  • - 2560 x 1600 pixels 128 bit 800 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DirectX version: 10.1 OpenGL version: 3.1
Warranty:
Long product name GIGABYTE GV-N220D2-1GE graphics card NVIDIA GeForce GT 220 1 GB GDDR2 :
The long product name of GIGABYTE GV-N220D2-1GE graphics card NVIDIA GeForce GT 220 1 GB GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GeForce GT220, 1 GB GDDR2, 128-bit, 800 MHz, DVI, D-sub, HDMI, PCI-E 2.0
More>>>
GIGABYTE GV-N220D2-1GE graphics card NVIDIA GeForce GT 220 1 GB GDDR2:
The official description of GIGABYTE GV-N220D2-1GE graphics card NVIDIA GeForce GT 220 1 GB GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GIGABYTE Silent Series:
- Powered by NVIDIA GeForce GT 220 GPU.
- Supports PCI Express 2.0.
- Microsoft DirectX 10.1 and OpenGL 3.1 support.
- Integrated with industry's best 1GB GDDR2 memory and 128-bit memory interface.
- Supports NVIDIA PureVideo® HD technology.
- Features Dual link DVI-I/ D-SUB/HDMI with HDCP protection.

Microsoft Window7
Microsoft Windows 7 is the next generation operating system that will mark a dramatic improvement in the way the OS takes advantage of the graphics processing unit (GPU) to provide a more compelling user experience. By taking advangate of the GPU for both graphics and computing, Windows 7 will not only make todays's PCs more visual and more interactive but also ensure that they have the speed and responsiveness customers want.

Windows Vista®
Enjoy powerful graphics performance, improved stability, and an immersive HD gaming experience for Windows Vista. Catalyst™ software is designed for quick setup of graphics, video, and multiple displays, and automatically configures optimal system settings for lifelike DirectX 10 gaming and the visually stunning Windows Aero™ user interface.

RoHS Compliant
As a citizen of the global village, GIGABYTE exert ourselves to be a pioneer in environment care. Give the whole of Earth a promise that our products do not contain any of the restricted substances in concentrations and applications banned by the RoHS Directive, and are capable of being worked on at the higher temperatures required for lead free solder. One Earth and GIGABYTE Cares!

OpenGL 3.1® Optimizations
Ensure top-notch compatibility and performance for all OpenGL 3.1 application.

Microsoft® DirectX® 10.1
World's first DirectX 10.1 GPU with full Shader Model 4.0 support delivers unparalleled levels of graphics realims and film-quality effects.

PCI-E 2.0
PCI Express® 2.0 –Now you are ready for the most demanding graphics applications thanks to PCI Express® 2.0 support, which allows up to twice the throughput of current PCI Express® cards. Doubles the bus standard's bandwidth from 2.5 Gbit/s (PCIe 1.1) to 5 Gbit/sec.

PureVideo™ HD
Available on HD DVDs and Blu-ray discs, high-definition movies are bringing an exciting new video experience to PC users. NVIDIA® PureVideo™ HD technology lets you enjoy cinematic-quality HD DVD and Blu-ray movies with low CPU utilization and power consumption, allowing higher quality movie playback and picture clarity.PureVideo HD technology provides a combination of powerful hardware acceleration, content security, and integration with movie players, plus all the features found in PureVideo.

40nm Technology
Faster clocks, double the transistor density of earlier 40 nm technology. 40nm technology helped make GT 220 GPU series products the most advanced GPUs ever highest clocks speeds, incredible feature integration, full performance and precision all the time, and ability to take advantage of future, higher-speed memories.

Short summary description GIGABYTE GV-N220D2-1GE graphics card NVIDIA GeForce GT 220 1 GB GDDR2:
This short summary of the GIGABYTE GV-N220D2-1GE graphics card NVIDIA GeForce GT 220 1 GB GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GV-N220D2-1GE, GeForce GT 220, 1 GB, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N220D2-1GE graphics card NVIDIA GeForce GT 220 1 GB GDDR2:
This is an auto-generated long summary of GIGABYTE GV-N220D2-1GE graphics card NVIDIA GeForce GT 220 1 GB GDDR2 based on the first three specs of the first five spec groups.

GIGABYTE GV-N220D2-1GE. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 220, Processor frequency: 506 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Processor
CUDA *
Yes
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GT 220
Processor frequency *
506 MHz
Shader clock
1012 MHz
Maximum resolution *
2560 x 1600 pixels
Parallel processing technology support *
Not supported
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR2
Memory bus *
128 bit
Memory clock speed
800 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
HDMI ports quantity *
1
Ports & interfaces
TV-out
No
VGA (D-Sub) ports quantity
1
DVI ports quantity
1
Performance
PhysX
Yes
TV tuner integrated *
No
DirectX version *
10.1
Shader model version *
4.0
OpenGL version *
3.1
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Active
Other features
Mac compatibility
No
HDMI
Yes
Compatible operating systems
Windows 7, Vista
Country Distributor
United Kingdom 1 distributor(s)