location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GV-N210D3-512I graphics card NVIDIA GeForce 210 GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte Check ‘Gigabyte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-N210D3-512I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-N210D3-512I show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Gigabyte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigabyte GV-N210D3-512I graphics card NVIDIA GeForce 210 GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce 210 GDDR2
  • - 2560 x 1600 pixels 64 bit 1600 MHz PCI Express 2.0
  • - DirectX version: 10.1 OpenGL version: 3.1
Long product name Gigabyte GV-N210D3-512I graphics card NVIDIA GeForce 210 GDDR2 :
The long product name of Gigabyte GV-N210D3-512I graphics card NVIDIA GeForce 210 GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GeForce 210 - 512 MB, GDDR2, 64 bit, PCI Express 2.0
More>>>
Gigabyte GV-N210D3-512I graphics card NVIDIA GeForce 210 GDDR2:
The official description of Gigabyte GV-N210D3-512I graphics card NVIDIA GeForce 210 GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CUDA Technology

NVIDIA® CUDA™ technology unlocks the power of the hundreds of cores in your NVIDIA® GeForce® graphics processor (GPU) to accelerate some of the most performance hungry computing applications. The CUDA™ technology already adopted by thousands of programers to speed up those performance hungry computing applications.

RoHS Compliant

As a citizen of the global village, GIGABYTE exert ourselves to be a pioneer in environment care. Give the whole of Earth a promise that our products do not contain any of the restricted substances in concentrations and applications banned by the RoHS Directive, and are capable of being worked on at the higher temperatures required for lead free solder. One Earth and GIGABYTE Cares!

Short summary description Gigabyte GV-N210D3-512I graphics card NVIDIA GeForce 210 GDDR2:
This short summary of the Gigabyte GV-N210D3-512I graphics card NVIDIA GeForce 210 GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GV-N210D3-512I, GeForce 210, GDDR2, 64 bit, 1600 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description Gigabyte GV-N210D3-512I graphics card NVIDIA GeForce 210 GDDR2:
This is an auto-generated long summary of Gigabyte GV-N210D3-512I graphics card NVIDIA GeForce 210 GDDR2 based on the first three specs of the first five spec groups.

Gigabyte GV-N210D3-512I. Graphics processor family: NVIDIA, Graphics processor: GeForce 210, Processor frequency: 650 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1. Interface type: PCI Express 2.0. Cooling type: Active

Processor
CUDA *
Yes
Graphics processor family *
NVIDIA
Graphics processor *
GeForce 210
Processor frequency *
650 MHz
Shader clock
1547 MHz
Maximum resolution *
2560 x 1600 pixels
Maximum analog resolution
2048 x 1536 pixels
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
1600 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
VGA (D-Sub) ports quantity
1
DVI ports quantity
1
Performance
DirectX version *
10.1
OpenGL version *
3.1
HDCP
Yes
Design
Cooling type *
Active
Form factor
Half-Height/Half-Length (HH/HL)
Bracket height
Full-Height (FH)
Certification
ROHS
Power
Minimum system power supply *
300 W
System requirements
Minimum system requirements
CD/DVD-ROM drive
Other features
Mac compatibility
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 11:40:39
Uk has collected 3 expert reviews for Gigabyte GV-N210D3-512I graphics card NVIDIA GeForce 210 GDDR2 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
Bjorn3d.com
Updated:
2011-09-26 11:40:28
Over two years have passed since Nvidia dived into the low end graphics card market. Today we have Nvidia's latest entry, the G210. This card features a 64 bit bus, 512 MB of GDDR2 memory, and a 40nm die. The smaller die size means lower temperatures...
Good Good Cooler, Low Profile...
Bad Performance Is Low...
Bottom line The Gigabyte G210 certainly does not try to be what its not, a gaming card. The card itself has its benefits for an HTPC. This includes the HDMI port, and the ability to take some of the load away from the CPU when watching video. This will help if yo...
60%
tomshardware.com
Updated:
2011-09-26 11:40:33
Gigabyte’s GeForce 210 entry is also factory overclocked, despite the small cooler. Like the Gigabyte GeForce GT 220, the card comes with a manual and driver CD, although it’s in a substantially smaller box. There is also a half-height I/O shield for HTPC installations.
0%
Country Distributor
United Kingdom 1 distributor(s)