GIGABYTE logo

GIGABYTE AORUS GeForce GTX 1660 SUPER 6G NVIDIA 6 GB GDDR6

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44247
Info modified on:
02 Sept 2024, 20:29:45
Short summary description GIGABYTE AORUS GeForce GTX 1660 SUPER 6G NVIDIA 6 GB GDDR6:

GIGABYTE AORUS GeForce GTX 1660 SUPER 6G, GeForce GTX 1660 SUPER, 6 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description GIGABYTE AORUS GeForce GTX 1660 SUPER 6G NVIDIA 6 GB GDDR6:

GIGABYTE AORUS GeForce GTX 1660 SUPER 6G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1660 SUPER, Processor frequency: 1875 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit, Memory clock speed: 12000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination colour: Blue, Green, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.