Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GN-WMAG networking card 108 Mbit/s

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN-WMAG
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GN-WMAG
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byGigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6635
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GN-WMAG networking card 108 Mbit/s :
The short editorial description of Gigabyte GN-WMAG networking card 108 Mbit/s

GN-WMAG CardBus / 802.11b/g / 108 Mbps
More>>>
Gigabyte GN-WMAG networking card 108 Mbit/s:
The official marketing text of Gigabyte GN-WMAG networking card 108 Mbit/s as supplied by the manufacturer

The WMAG Super G Wireless Notebook Adapter delivers the fastest available wireless connection, and has built-in SmartSetup 3 - the world's fastest way to set up a secure wireless network!This Super G Wireless Adapter communicates over the 2.4GHz 802.11g wireless standard with throughput up to 15 times faster than the 11Mbps 802.11b while still remaining fully backward compatible with that standard.

Short summary description Gigabyte GN-WMAG networking card 108 Mbit/s:
This short summary of the Gigabyte GN-WMAG networking card 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GN-WMAG, Wireless, CardBus, 108 Mbit/s

Long summary description Gigabyte GN-WMAG networking card 108 Mbit/s:
This is an auto-generated long summary of Gigabyte GN-WMAG networking card 108 Mbit/s based on the first three specs of the first five spec groups.

Gigabyte GN-WMAG. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 108 Mbit/s. Antenna type: Internal Dual Diversity

Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
Host interface *
Interface that enables a host controller to communicate with a driver.
CardBus
Network
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
108 Mbit/s
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
WPA
Design
Antenna type
Type of antenna, also known an aerial, e.g. external, internal.
Internal Dual Diversity
Certification
FCC, CE, DGT
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55 °C
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
98SE/ME/2000/XP
Weight & dimensions
Width
The measurement or extent of something from side to side.
120 mm
Depth
The distance from the front to the back of something.
54 mm
Height
The measurement of the product from head to foot or from base to top.
5 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
41 g
Other features
Outdoor range
400m
Indoor range
100m
Wireless standard
802.11b/g
Customer service details