location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GN-WB01GS network card 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN-WB01GS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GN-WB01GS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:11:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GIGABYTE GN-WB01GS network card 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - USB
  • - 54 Mbit/s
Long product name GIGABYTE GN-WB01GS network card 54 Mbit/s :
The long product name of GIGABYTE GN-WB01GS network card 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GN-WB01GS / USB 2.0 / 802.11b/g / 54 Mbps
More>>>
GIGABYTE GN-WB01GS network card 54 Mbit/s:
The official description of GIGABYTE GN-WB01GS network card 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The GIGABYTE GN-WB01GS AirCruiser G USB Adapter introduces the new portable wireless network adapter. GIGABYTE proprietary configuration manager SmartSetup 3 your secured wireless network will be configured in a breeze. Small in size but the GN-WB01GS is up to 50% faster than the standard 54Mbps wireless adapters, also supporting Wi-Fi Protected Access (WPA) and the latest WPA2 security.

Short summary description GIGABYTE GN-WB01GS network card 54 Mbit/s:
This short summary of the GIGABYTE GN-WB01GS network card 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GN-WB01GS, Wired, USB, 54 Mbit/s

Long summary description GIGABYTE GN-WB01GS network card 54 Mbit/s:
This is an auto-generated long summary of GIGABYTE GN-WB01GS network card 54 Mbit/s based on the first three specs of the first five spec groups.

GIGABYTE GN-WB01GS. Connectivity technology: Wired, Host interface: USB. Maximum data transfer rate: 54 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Network
Maximum data transfer rate *
54 Mbit/s
Security algorithms
TKIP, WPA, WPA2
Design
LED indicators
Link, Power
Certification
FCC, CE, DGT
System requirements
Compatible operating systems
Windows 98SE/ME/2000/XP
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
77.6 mm
Depth
31 mm
Height
9.1 mm
Weight
15 g
Other features
Compliance industry standards
IEEE 802.11b,IEEE 802.11g
I/O ports
USB
Networking features
Wireless LAN
Outdoor range
457m
Indoor range
91m
Brand Image Product code Product Stock Price from
3com

3com Secure Fiber NIC, Low Profile 100 Mbit/s
(show image)
3CR990B-FXLP-97 Secure Fiber NIC, Low Profile 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com Secure Fiber NIC 100 Mbit/s
(show image)
3CR990B-FX-97 Secure Fiber NIC 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 10/100 Secure NIC Internal 100 Mbit/s
(show image)
3CR990B-97 10/100 Secure NIC 0.00
(excl. VAT)
0 (incl. VAT)