Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GN-BR404W wireless router

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN-BR404W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GN-BR404W
Category Wireless Routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byGigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6098
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GN-BR404W wireless router :
The short editorial description of Gigabyte GN-BR404W wireless router

GN-BR404W - 802.11g VPN wireless router
More>>>
Gigabyte GN-BR404W wireless router:
The official marketing text of Gigabyte GN-BR404W wireless router as supplied by the manufacturer

The GN-BR404W allows users to share network resources, retrieve emails, download large files, conduct a video conference, and distribute or display digital photos, videos or MP3 files. Furthermore, the Virtual Private Network (VPN) function creates encrypted "tunnels" through the Internet and allow you to connect to your office network securely.

High Performance
With a powerful CPU and other components, Internet heavy users can be best served with this router that can transmit up to 4000 NAT Session per second.

High Speed Wireless G Connectivity
802.11g wireless standard allows data speed up to 54 Mbps, 5 times faster than 802.11b.

All in One
This all-in-one router features a 802.11g router, 4-port switch, 802.11g access point, firewall and VPN for Internet sharing.

Advanced Security Control
SPI (Stateful Packet Inspection) & DoS (Denial of Service) provides secure firewall protection Enhanced security such as hidden SSID, WEP, WPA and 802.1x to protect your wireless network from intruders.

User Friendly Installation and Configuration – SmartSetup
With SmartSetup 3 enabled GIGABYTE routers, it is a breeze for users to install a wireless network. Within a few minutes, you’ll enjoy the freedom of wireless networking.

802.11a/b/g Upgradeable
Users can enjoy a less interference network by replacing the adapter to 802.11a or a/b/g adapter (Strongly recommend GIGABYTE GN-WLMA102).

Short summary description Gigabyte GN-BR404W wireless router:
This short summary of the Gigabyte GN-BR404W wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GN-BR404W, DSSS,OFDM, WPA, TCP/IP, NAT, UDP, ICMP, WLAN, Internal, FCC, CE, DGT, SRRC

Long summary description Gigabyte GN-BR404W wireless router:
This is an auto-generated long summary of Gigabyte GN-BR404W wireless router based on the first three specs of the first five spec groups.

Gigabyte GN-BR404W. Modulation: DSSS,OFDM. Security algorithms: WPA. Supported network protocols: TCP/IP, NAT, UDP, ICMP. LED indicators: WLAN. Antenna type: Internal

Wireless LAN features
Modulation
Modulation is the process of varying one or more properties of a periodic waveform, called the carrier signal (High Frequency Signal), with a modulating signal which typically contains information to be transmitted. The aim of digital modulation is to transfer a digital bit stream over an analog bandpass channel, for example over the public switched telephone network (where a bandpass filter limits the frequency range to between 300 and 3400 Hz), or over a limited radio frequency band. The aim of analog modulation is to transfer an analog baseband (or lowpass) signal, for example an audio signal or TV signal, over an analog bandpass channel at a different frequency, for example over a limited radio frequency band or a cable TV network channel.
DSSS,OFDM
Network
Supports ISDN connection
No
Security
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
WPA
Protocols
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
TCP/IP, NAT, UDP, ICMP
Design
LED indicators
WLAN
Antenna
Antenna type *
Type of antenna, also known an aerial, e.g. external, internal.
Internal
Features
Certification
FCC, CE, DGT, SRRC
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
320 g
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
98SE/ME/2000/XP/Unix/Linux
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
178 x 132 x 43 mm
Power requirements
5V/2A
Maximum data transfer rate
0.1 Gbit/s
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
1 x WAN, 4 x LAN
xDSL connection
No
I/O ports
An interface on a device to which you can connect another device.
RJ45
Customer service details