Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GN-B49G wireless router

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN-B49G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GN-B49G
Category Wireless Routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byGigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6533
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 01 Jun 2018 21:01:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GN-B49G wireless router :
The short editorial description of Gigabyte GN-B49G wireless router

GN-B49G 802.11 b/g, 802.3, 802.3u / 108 Mbps / 10/100 Mbps / RJ45
More>>>
Gigabyte GN-B49G wireless router:
The official marketing text of Gigabyte GN-B49G wireless router as supplied by the manufacturer

The GN-B49G High-Speed Wireless Router with SmartSetup 3 provides transmission speeds of up to 108Mbps, allowing you to share the Internet, network resources, and distribute or display digital photos, videos or MP3 files. The B49G is the ideal networking device for you to share a broadband connection in your home or office.

Short summary description Gigabyte GN-B49G wireless router:
This short summary of the Gigabyte GN-B49G wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GN-B49G, DSSS,OFDM, WPA-PSK, TCP/IP, NAT, UDP, ICMP, WLAN, FCC, CE, DGT, SRRC, 320 g

Long summary description Gigabyte GN-B49G wireless router:
This is an auto-generated long summary of Gigabyte GN-B49G wireless router based on the first three specs of the first five spec groups.

Gigabyte GN-B49G. Modulation: DSSS,OFDM. Security algorithms: WPA-PSK. Supported network protocols: TCP/IP, NAT, UDP, ICMP. LED indicators: WLAN. Certification: FCC, CE, DGT, SRRC

Wireless LAN features
Modulation
Modulation is the process of varying one or more properties of a periodic waveform, called the carrier signal (High Frequency Signal), with a modulating signal which typically contains information to be transmitted. The aim of digital modulation is to transfer a digital bit stream over an analog bandpass channel, for example over the public switched telephone network (where a bandpass filter limits the frequency range to between 300 and 3400 Hz), or over a limited radio frequency band. The aim of analog modulation is to transfer an analog baseband (or lowpass) signal, for example an audio signal or TV signal, over an analog bandpass channel at a different frequency, for example over a limited radio frequency band or a cable TV network channel.
DSSS,OFDM
Security
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
WPA-PSK
Protocols
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
TCP/IP, NAT, UDP, ICMP
Design
LED indicators
WLAN
Features
Certification
FCC, CE, DGT, SRRC
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
320 g
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
98SE/ME/2000/XP/Unix/Linux
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
178 x 132 x 43 mm
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
10/100 Mbps
Power supply type
The type of power supply which this product uses.
5V/2A
Maximum data transfer rate
0.108 Gbit/s
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
1 WAN, 4 LAN
Customer service details