Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GM-M8600 USB Laser 6500DPI Black mice

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GM-M8600
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GM-M8600
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.\
\
- Bluetooth is another modern (wireless) connection method.
mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 38984
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 14 Dec 2017 18:10:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GM-M8600 USB Laser 6500DPI Black mice :
The short editorial description of Gigabyte GM-M8600 USB Laser 6500DPI Black mice

GM-M8600, USB, Laser, 6500 dpi
More>>>

Gigabyte GM-M8600 USB Laser 6500DPI Black mice:
The official marketing text of Gigabyte GM-M8600 USB Laser 6500DPI Black mice as supplied by the manufacturer
Long-lasting Li-ion battery

Continuous battery life of over 50hrs for a single Li-ion battery. An extra
battery ensures a 100-hour nonstop gaming experience.

Quick-swap Battery System

Battery changing under 2 seconds, as fast as reloading a gun!

GHOST™ Engine with 32KB onboard memory

Advanced GHOST™ Macro Engine enables editing and storing up to 70 macros on the 32KB onboard memory.

Dual Mode Functionality

Wireless mode gives freedom for gaming. Wired mode provides extra
fast charging capabilities as well as enabling editing the onboard macros.

Multi-functional Charging/Receiver Dock

Charging dock for both mouse and Li-ion batteries also doubles as
wireless receiver.

Twin-eye Gaming Laser Engine

Based on state of fthe art laser technology, the twin-eye gaming sensor features high precision, low power, and ultra-fast performance.
Short summary description Gigabyte GM-M8600 USB Laser 6500DPI Black mice:
This short summary of the Gigabyte GM-M8600 USB Laser 6500DPI Black mice data-sheet is auto-generated and uses the product title and the first six key specs.
Gigabyte GM-M8600, Laser, USB, 6500 DPI, 110 g, Black
Long summary description Gigabyte GM-M8600 USB Laser 6500DPI Black mice :

Gigabyte GM-M8600. Movement detection technology: Laser, Device interface: USB, Movement resolution: 6500 DPI. Mouse weight: 110 g. Colour of product: Black

This is an auto-generated long summary of Gigabyte GM-M8600 USB Laser 6500DPI Black mice based on the first three specs of the first five spec groups.
Input device
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Movement detection technology *
Laser
Movement resolution *
6500 DPI
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Certification
CE, FCC, BSMI, NCC
Ergonomics
Cable length
How long the cable is.
1.8 m
Power
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Power
Number of batteries supported
The number of batteries that can be used with the product.
2
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Weight & dimensions
Mouse weight
How heavy the mouse is.
110 g
Packaging data
Cables included
USB
User guide
Yes
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP, Vista, 7
Mouse dimensions (WxDxH)
72.7 x 134.3 x 42.7 mm
Source Testseek summary Average rating
Reviews
Updated:
2012-04-22
Testseek has collected 44 expert reviews for Gigabyte GM-M8600 mice and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
76%
Source Review comments Score
tweaktown.com
Updated:
2014-04-08
First impressions last. That's the first thing you'll think of when looking at the GIGABYTE Aivia M8600 Wireless Macro Gaming Mouse. It's quite striking to look at; to hold on the other hand is a different argument. I use as my everyday mouse a Razer...
Bottom line First impressions last. That's the first thing you'll think of when looking at the GIGABYTE Aivia M8600 Wireless Macro Gaming Mouse. It's quite striking to look at; to hold on the other hand is a different argument. I use as my everyday mouse a Razer...
90%
hardwareheaven.com
Updated:
2012-04-22
The Aivia M8600 is a new wireless gaming mouse from Gigabyte, a high end model with a number of innovative features that set it aside from the competition. Let's take a closer look at what the Aivia M8600 has to offer.
Bottom line Gigabyte has certainly delivered with the Aivia M8600. Its high end performance as a gaming mouse combined with some unique features we've not seen before really make the device stand out from the crowd. The super long battery life which can be double...
90%
techradar.com
Updated:
2012-04-22
The Gigabyte Aivia M8600 is a wireless gaming mouse that has the admirable aim to ensure you never run out of power. Wireless mice are great, because we don't have to worry about trailing wires across our desks, and they generally give us a lot more freed...
Good Multiple speed settings, Looks smart and feels comfortable, Battery life is excellent...
Bad Expensive, Low on customisation options...
80%
techradar.com/au/
Updated:
2014-04-13
The Gigabyte Aivia M8600 is a wireless gaming mouse that has the admirable aim to ensure you never run out of power.Wireless mice are great, because we don't have to worry about trailing wires across our desks, and they generally give us a lot more freedo...
Good Multiple speed settings, Looks smart and feels comfortable, Battery life is excellent...
Bad Expensive, Low on customisation options...
Bottom line This mouse is expensive, but it's well designed and performs brilliantly. Follow TechRadar Reviews on Twitter: http://twitter.com/techradarreview...
80%
atomicmpc.com.au
Updated:
2012-04-22
You know, no one’s still managed to release a hybrid wireless gaming mouse that’s as elegant as Microsoft’s last Sidewinder. Everything since then that tries to combine wireless ease of use with a back-up wired solution has made the cardinal mistake –...
Bottom line Close, but no rodentia...
62%
pcauthority.com.au
Updated:
2014-01-03
You know, no one's still managed to release a hybrid wireless gaming mouse that's as elegant as Microsoft's last Sidewinder. Everything since then that tries to combine wireless ease of use with a back-up wired solution has made the cardinal mistake – it'...
50%
vortez.net
Updated:
2012-04-22
£79.99 inc. VAT (GBP)Back in November 2010 we had a taste of things to come when we reviewed the GIGABYTE AIVIA K8100. Its aggressive, angular styling set it apart from the gaming keyboard field and thus the trend continues with GIGABYTEs latest creat...
Bottom line When the GIGABYTE Aivia M8600 Macro Gaming mouse landed on the office desk, I was impressed by the packaging which left no stone unturned. Spare battery – check, Spare feet – check, robust box – check, in fact this is the one area where I have absolut...
0%
hardwarecanucks.com
Updated:
2012-04-22
When it comes to gaming peripherals, Gigabyte’s products have always been well priced for the rich feature sets and high end design they offer. The new Aivia M8600 continues this tradition by offering a uniquely designed mouse which has the ability to...
Bottom line The all new Aivia M8600 denotes a radical departure from previous design philosophies for Gigabyte and rightly deserves to be part of the Aivia brand. Much like the Aivia K8100 keyboard, this mouse is designed for gaming and gaming only. Compare and co...
0%
eteknix.com
Updated:
2013-09-19
wpcol_1half id="" class="" style=""]Back towards the start of the year, we took a look at Gigabytes Aivia Gaming Keyboard which took us by surprise as to how well it performed in comparison to its other rivals on the market. Gigabyte have now paired up t...
0%
Show all
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Czech Republic 2 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)