location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte M7770 mouse RF Wireless Laser 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte Check ‘Gigabyte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M7770
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GM-M7770-BLACK
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Gigabyte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:17:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigabyte M7770 mouse RF Wireless Laser 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 1600 DPI Black
  • - RF Wireless 8 m
  • - Scroll type: Wheel Buttons quantity: 2
  • - Power source: Batteries
  • - 2 AAA
Long product name Gigabyte M7770 mouse RF Wireless Laser 1600 DPI :
The long product name of Gigabyte M7770 mouse RF Wireless Laser 1600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB / 2.4GHz Wireless, Laser, 800/1600 DPI, 49g
More>>>
Gigabyte M7770 mouse RF Wireless Laser 1600 DPI:
The official description of Gigabyte M7770 mouse RF Wireless Laser 1600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Super Mini Mouse to Go with Your Notebook

M7770 is a reliable mini laser mouse that could be the best wireless mate for your notebook. With its miniature size and compact design, you’ll find it not just easy, but also trendy, when you take it with you!

GIGABYTE Accurate Laser Tracking System

Equipped with GIGABYTE accurate laser tracking system and reliable 2.4GHz wireless transmission technology, the mouse is so responsive and easy to control. When you are using the mouse, you will find it as smooth as it is engaging.

800/1600 On-the-fly DPI Adjustable

You may adjust DPI sensitivity anytime you want to by changing DPI-adjusting button on the bottom of the mouse.

Personalize Your Mouse with GIGABYTE SIM Software

You may download GIGABYTE SIM software from the official website, and then change button functions to suit your needs with simple clicks. Personalizing mouse button function is like mouse make-over. It helps to boost work efficiency, and make your mouse one-of-the-kind!

Stylish Design and Comfortable Grip

M7770 stays true to one of GIGABYTE’s core concepts – ergonomic design. The mouse is symmetrical so that is ideal for both hands. Rubber grip topped it off with the extraordinary hand-feeling, that is already more than satisfying to users.

Low-Power Indicator

When the battery is low, the low-power indicator would blink for 5 seconds, and then turn off.

Portable Nano Receiver

Plug-and-play technology makes it effortless to use the mouse on different devices. Tiny nano receiver ensures great experience of traveling with your notebook all the time!

Short summary description Gigabyte M7770 mouse RF Wireless Laser 1600 DPI:
This short summary of the Gigabyte M7770 mouse RF Wireless Laser 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte M7770, Laser, RF Wireless, 1600 DPI, Black

Long summary description Gigabyte M7770 mouse RF Wireless Laser 1600 DPI:
This is an auto-generated long summary of Gigabyte M7770 mouse RF Wireless Laser 1600 DPI based on the first three specs of the first five spec groups.

Gigabyte M7770. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
2
Movement resolution
1600 DPI
Recommended usage
Laptop
Number of scroll wheels
1
Design
Product colour *
Black
Ergonomics
Wireless range
8 m
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AAA
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Weight & dimensions
Width
53 mm
Depth
80 mm
Height
32 mm
Weight
49 g
Packaging content
Wireless receiver interface
USB Type-A
Source Testseek summary Average rating
Reviews
Updated:
2015-01-07 02:39:31
Uk has collected 1 expert review for Gigabyte M7770 mouse RF Wireless Laser 1600 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
MotherBoards.org
Updated:
2015-01-07 02:39:31
Today we will be looking at a particular mouse designed for laptop users called the M7770 from Gigabyte. The mouse features a matted finish on both sides for extra grip and control with a sleek sexy solid black shine. It has a very portab...
0%