Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte Force K85 keyboard USB QWERTY English Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Force K85
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GK-FK85RE-UK
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719331549176
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byGigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3283
This statistic is based on the 96371 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94199 free Open Icecat users.
Info modified on: 29 Jan 2019 18:06:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte Force K85 keyboard USB QWERTY English Black :
The short editorial description of Gigabyte Force K85 keyboard USB QWERTY English Black

Force K85, 16.8M, USB 2.0, 1100g, 1.8m, 1000Hz, Win XP/7/8/10
More>>>
Gigabyte Force K85 keyboard USB QWERTY English Black:
The official marketing text of Gigabyte Force K85 keyboard USB QWERTY English Black as supplied by the manufacturer

-16.8M customizable color lighting
-Superior gaming mechanical key-switch
-Full-range anti-ghosting capability
-On-the-fly multimedia and backlight control
-Windows lock functionality
-Non-slip Rubber Feet stands

Classic Design, for Ultimate Enjoyment
Built with superior mechanical gaming switches, the FORCE K85 delivers amazingly responsive and accurate key response with every keystroke made. What's more, you can customize the keyboard with 16.8M full color spectrum backlighting themed to your personal preference, bringing night-time functionality and style to your desktop!

Superior Gaming Mechanical Switches
Superior gaming mechanical key-switches provide an optimized actuation force with excellent key response. A reduced key actuation distance of 2mm ensures responsiveness and prompt key-delivery. Each switch is built durable, with a 70 million key press lifespan.

16.8M Customizable Color Lighting
Personalize your gaming style with virtually unlimited color illumination options and customizable lighting effects which are able to save to the keyboard onboard memory.

Multi-Key press Absolute Anti-Ghosting Capability
Utilizing the revolutionary Anti-Ghosting Matrix key-switch design, the FORCE K85 provides Anti-Ghosting across all areas of the keyboard. (N-Key Rollover) Dominate the competition with the advantage and versatility of being able to input multiple keystrokes at once. Never be hindered again on the battlefield as you twist, weave, and decimate your enemies through the unparalleled freedom of Absolute Anti-Ghost technology.

Quick Access Hotkeys
The convenient function hotkeys offer instant media control and allow you to adjust the keyboard backlighting scheme with ease.

Windows Lock Functionality
The Win-lock key with an independent indicator allows you to disable the Windows key and prevent accidental activation of the Windows Start function while in game.

Modern island-style Layout
The island-style key switch design helps shield the keyboard from crumbs or accidental spills that might damage the circuit board. Any dust or liquid can be easily removed, keeping your FORCE K85 nice and clean at all times.

Non-slip Rubber Feet Stands
Non-slip rubber feet provide a sturdy keyboard foundation, preventing unwanted keyboard movement.

Short summary description Gigabyte Force K85 keyboard USB QWERTY English Black:
This short summary of the Gigabyte Force K85 keyboard USB QWERTY English Black data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte Force K85, Wired, USB, Mechanical, QWERTY, RGB LED, Black

Long summary description Gigabyte Force K85 keyboard USB QWERTY English Black:
This is an auto-generated long summary of Gigabyte Force K85 keyboard USB QWERTY English Black based on the first three specs of the first five spec groups.

Gigabyte Force K85. Keyboard form factor: Standard. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: RGB LED. Cable length: 1.8 m. Recommended usage: Universal. Product colour: Black

Keyboard
Recommended usage *
Universal
Device interface *
USB
Keyboard key switch *
Mechanical
Keyboard layout *
QWERTY
Keyboard language *
English
Pointing device *
No
Keyboard form factor *
Standard
Numeric keypad *
Yes
Windows keys
Yes
Hot keys
Yes
Programmable hot keys
Yes
Multimedia keys
Yes
Connectivity technology
Wired
USB hub
No
Purpose
Universal
Fingerprint reader
No
Design
Backlight *
Yes
Backlight type
RGB LED
Backlight colour
Red/Green/Blue
Adjustable backlight
Yes
Keyboard style *
Straight
Product colour *
Black
Number of colours
16.8 M
Ergonomics
Cable length
1.8 m
Anti-ghosting
Yes
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
438 x 131 x 40 mm
Keyboard weight
1.1 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-04-02 03:09:35
Uk has collected 32 expert reviews for Gigabyte Force K85 keyboard USB QWERTY English Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2018-04-02 03:09:35
Nl heeft 32 proffesionele recensies verzameld voor Gigabyte Force K85 toetsenbord USB QWERTY Engels Zwart. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2018-04-02 03:09:35
Fr a recueilli 32 avis d’experts pour Gigabyte Force K85 clavier USB QWERTY Anglais Noir et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2018-04-02 03:09:35
De hat 32 Expertenmeinungen über Gigabyte Force K85 Tastatur USB QWERTY Englisch Schwarz eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2018-04-02 03:09:35
Testseek ha raccolto 32 recensioni da parte di esperti per Gigabyte Force K85 tastiera USB QWERTY Inglese Nero e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2018-04-02 03:09:35
Es ha coleccionado 32 opiniones de expertos para Gigabyte Force K85 teclado USB QWERTY Inglés Negro y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2018-04-02 03:09:35
Dk har samlet 32 ekspertanmeldelser for Gigabyte Force K85 tastatur USB QWERTY Engelsk Sort og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2018-04-02 03:09:35
Se har samlat in 32 experttester för Gigabyte Force K85 tangentbord USB QWERTY Engelsk Svart och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Review comments Score
uk.hardware.info
Updated:
2018-04-02 03:09:00
The popularity of mechanical keyboards knows no bounds, for gamers as well as manufacturers. The offerings have significantly increased since our last round-up. About time for a renewed comparison of 22 models by 15 different manufacturers, with prices ra...
Bottom line Time to present our findings. The 22 keyboards that we tested come down to two price ranges. The “affordable” segment, which are the keyboards with an average price up to £150 and the high-end models, which start from £150. Interestingly, we find 11 keybo...
0%
pcauthority.com.au
Updated:
2018-04-02 03:09:04
The Gigabyte Force K85 is among the cheapest keyboard on test, but it loses out on very little compared with its more expensive competitors. In fact, it's the only keyboard in this Labs test to feature RGB backlighting. That lighting is a significant bo...
Bottom line It's quite astonishing that Gigabyte has managed to make a full-sized RGB-backlit mechanical keyboard for near $100. It's a well built, decent looking bit of kit too. However, the use of Kailh rather than Cherry MX switches means you compromise slightly o...
80%
vortez.net
Updated:
2018-04-02 03:09:25
US: $Mechanical keyboards are, for good reason, dominating the gaming keyboards of choice for the majority of people Though there has been a shift in popularity of the full feature, large sized gaming keyboards to a more compact, frameless design This h...
Good Solid construction throughout, Attractive RGB backlighting, Available in Red and Blue switches, 64 key antighosting, Price...
Bad No perkey LED customisation, No included wrist rest, Limited software/ no programmability...
Bottom line The GIGABYTE FORCE K85 RGB keyboard is a heavyweight in regards to construction quality and robustness. The base feels solid, the keycaps are well made, and the switches themselves are rated for 70 million key presses. The compact frame is attractive, and...
0%
hardware.info
Updated:
2018-04-02 03:09:00
Mechanische toetsenborden zijn ongekend populair, bij gamers én bij fabrikanten. Het aanbod in de markt is sinds onze laatste round-up weer fors toegenomen. Tijd voor een nieuwe vergelijking van 22 modellen van 15 verschillende fabrikanten, met prijskaa...
Bottom line ConclusieTijd om de balans op te maken. De 22 toetsenborden vallen uiteen in twee prijsklassen: een ‘betaalbaar' segment met een gemiddelde verkoopprijs tot 150 euro, en high-end modellen met een gemiddelde verkoopprijs van 150 euro of meer. Toevalligerwi...
0%
hardware.info
Updated:
2018-04-02 03:09:02
Dat mechanische toetsenborden stevig aan de prijs zijn in vergelijking met hun niet-mechanische tegenhangers mag geen geheim meer heten. Voor een instapmodel ben je al snel zo'n 70 euro kwijt, voor de meeste met achtergrondverlichting kun je hier nog en...
Bottom line ConclusieGigabyte positioneert de Force K85 helemaal onderin het segment voor mechanische toetsenborden met RGB-verlichting. Voor een kleine 90 euro krijg je een echt no-nonsense toetsenbord zonder veel extra functionaliteit. Zo zijn er geen macro- of med...
0%
tweakers.net
Updated:
2018-04-02 03:09:33
Gigabyte een merk die velen wel zullen kennen van hun moederborden en videokaarten maakt onder andere ook randapparatuur. Wie de website van Gigabyte weleens bekeken heeft zal dit natuurlijk wel weten, maar ook zullen er genoeg zijn die niet wisten dat Gi...
Good Heel goedkoop voor wat het biedt, Volledig RGB verlicht en zonder software in te stellen, Kailh Red switches reageren perfect, Typt erg prettig en snel, N-key rollover anti ghosting, Windows toets kan worden uitgeschakeld, Materiaal voelt prettig en het g...
Bad Geen opties om de verlichting per toets aan te passen, Weinig extra functies in de software, Geen macro's, Toetsen zijn vingervlek gevoelig bij erg warm weer, Led indicatoren altijd rood verlicht...
Bottom line De Force K85 wordt door Gigabyte voor ongeveer 80,- op de markt gebracht. Het betreft hier volgens mij het goedkoopste mechanische toetsenbord met RGB verlichting. Gigabyte heeft dus een erg goede keuze gemaakt door een goedkoop RGB verlichting toetsenb...
80%
hardwareluxx.de
Updated:
2018-04-02 03:09:17
Die mechanischen Tastaturen sind ungebremst auf dem Vormarsch und erfreuen sich auch weiterhin großer Beliebtheit. Der Einstieg in die mechanische Welt bedarf jedoch immer einer Investition von mindestens 100 Euro. Bisher, denn Gigabyte möchte den Einstie...
Good mechanische Switches, gute Verarbeitungsqualität und Materialwahl, kompaktes Layout, RGB-Beleuchtung...
Bad reduzierte Ausstattung...
Bottom line Anfangs stellte sich die Frage, was man für eine mechanische Tastatur für deutlich unter 100 Euro erwarten darf. Klar ist, dass Abstriche bei der Ausstattung und dem Funktionsumfang gemacht werden müssen, um die 100 Euro Marke zu unterschreiten. Gleichz...
0%
pcgameshardware.de
Updated:
2018-04-02 03:09:19
Welche Ausstattung erwarten Spieler, wenn sie sich ein sogenanntes Mechanical Gaming Keyboard anschaffen möchten? Während Features wie Multimedia-Funktionen als Doppelbelegung auf der F-Tastenreihe, ein Schalter oder eine Taste zum Sperren der Windowstast...
Bottom line Wer 80 Euro für die Gigabyte Force K85 RGB auf die Ladentheke legt, bekommt eine mechanische Tastatur, deren Ausstattung dem Preis voll gerecht wird und die mit Ausnahme der Makrofunktion alles Grundsätzliche bietet, was man für das Spielen am PC br...
83%
hd-tecnologia.com
Updated:
2018-04-02 03:09:09
Gigabyte es muy reconocido por todo el hardware de alta calidad que nos ofrece mundialmente. Desde placas de video, fuentes y placas madres y como veremos en el review de hoy, se están expandiendo al mercado de los periféricos.El teclado mecánico que hoy...
Good Iluminación RGB, Muy barato, Simplicidad al máximo...
Bad Nada que destacar...
Bottom line El teclado GIGABYTE FORCE K85 RGB es un peso pesado en cuanto a calidad de construcción y robustez. Es muy sólido, las teclas están bien hechas, y los interruptores como ya lo dije en varias secciones de la nota soportan 70 millones de pulsaciones. El que...
0%
geeknetic.es
Updated:
2018-06-24 06:12:58
El Gigabyte Force K85 es un teclado mecánico basado en interruptores Kailh Red que en su día, allá cuando salió en 2016, destacó por ofrecer un sistema RGB con un precio bastante asequible para lo que había en el mercado. Para ello, prescindía de iluminac...
Good Buen comportamiento de los interruptores Kailh Red, Diseño robusto, Permite modificar los efectos y colores RGB desde el teclado...
Bad Software muy básico, No incluye soporte para macros, Diseño bastante tosco, La iluminación RGB es poco configurable y limitada, Precio elevado...
Bottom line El Gigabyte Force k85 es un teclado correcto que hace lo que promete pero que tiene un hándicap muy importante:  En su día, cuando se lanzó hace más de dos años, podría ser una buena opción al integrar iluminación RGB (aún con sus limitaciones), algo no m...
54%
gameit.es
Updated:
2018-08-28 05:53:29
A pesar de ser mundialmente conocida por fabricar componentes y ordenadores portátiles, la firma GIGABYTE también se ha adentrado en el mundo de los periféricos gaming, sector en el que cuenta con una amplia gama de productos. Hoy analizaremos uno de sus...
Bottom line El GIGABYTE Force K85 es un teclado fabricado con materiales de gran calidad, empleando una combinación de plástico y aluminio que logra un excelente equilibrio entre diseño, robustez y durabilidad. Además, cuenta con switches Kailh, en configuración Red...
0%
noticias3d.com
Updated:
2019-12-18 04:24:38
Sencillez y eficiencia pueden ir perfectamente de la mano. A veces no necesitamos demasiado para que todo funcione a nuestro gusto. Pero que nadie se equivoque: que algo sea sencillo no significa que tenga que ser malo, o simple. GIGABYTE nos trae hoy lo...
Good Robusto y bien acabado, Iluminación RGB vistosa, Interruptores Cherry MX, Compacto...
Bad Precio elevado, Software limitado...
Bottom line Los que busquen un teclado mecánico gaming para jugar y punto, pueden tener en el GIGABYTE Force K85 RGB su mejor aliado. Los acabados están bastante bien, aunque no destaca por el diseño, que es bastante convencional. Acabado en plástico, dispone de una...
0%
profesionalreview.com
Updated:
2019-12-18 04:24:38
Seguimos nuestra colaboración con Gigabyte Force K85 RGB, esta vez nos han mandado el teclado Gigabyte Force K85 RGB que destaca por la inclusión de unos switches mecánicos de la mejor calidad, con una durabilidad de 70 millones de pulsaciones, un diseño...
Good gran calidad de construcciÓn, retroiluminaciÓn potente, software muy sencillo de usar, buena ergonomÍa, precio ajustado...
Bad – podrÍa llevar switches cherry mx en vez kailh, – sin macros, – sin reposamuÑecas...
Bottom line acerca de Gigabyte Force K85 RGBGigabyte Force K85 RGB es un excelente teclado mecánico en el que la marca ha puesto todo el mimo para ofrecer a los usuarios un producto a la altura de sus necesidades. El diseño del teclado es muy robusto, con una combin...
87%
hardwareluxx.ru
Updated:
2018-04-02 03:09:13
Но что может ожидать покупатель за такую цену? Конечно, Gigabyte пришлось пойти на некоторые жертвы в целях экономии, сконцентрировавшись на основных свойствах клавиатуры. Из отличительных особенностей остались разве что RGB-подсветка и двойное назначение...
Good Механические переключатели, Хорошее качество изготовления и выбор материалов, Компактная раскладка, RGBподсветка...
Bad Урезанное оснащение...
Bottom line В начале статьи мы задали вопрос: что можно ожидать от механической клавиатуры с низкой ценой? Вполне понятно, что производителю пришлось урезать оснащение и функциональность, чтобы уместиться в подобном бюджете. С положительной стороны отметим, что качес...
0%
Computerpoweruser.com
Updated:
2018-04-02 03:09:35
In an effort to court demanding power users, manufacturers often roll out hardware that practically overflows with features, hoping these “Ultimate” products will be more appealing than vanilla units. Feature-laden gear, when perfectly executed, is worth...
0%
chiphell.com
Updated:
2018-04-02 03:09:29
序言 作为老牌板卡厂商的Gigabyte(技嘉),其实早已涉足外设领域,除了普通的办公键、鼠驾轻就熟,在游戏外设方面,几年前以化学元素为代号的一系列产品,也同样充满了噱头,比如带屏幕的无线鼠标,巨大的带有竖向滚轮的旗舰键盘,双面鼠标垫等,都让人“脑洞大开”。不过,虽然性能报表,颜值也够高,却并不是那么容易hold住,尤其是那个“重量级”的大鼠标…… 但在不久前,我们接触到了一把同样来自技嘉,却与之前“猛下料、秀噱头”的重口味风格完全不搭嘎的键盘——Force K85,没有异形造型,没有花哨功能,甚至连型...
Bottom line 虽然机械键盘时下空前火爆,但对于大众用户来说,金属、异形、灯光、扩展功能等等话题要远比PBT/POM键帽,Cherry轴来的有吸引力,大多数人只是要有块能够使用的键盘。你说机械好,那就来个机械的,至于何种轴体,用了什么料,产地哪里,大多没空纠结——对坐在黄焖鸡米饭里抠手机的食客,大谈餐厅服务及环境细节、食材的肌理和刀工、处理的火候、上菜的摆盘和温度等等,远没有再加碗米饭来得有意义。在各个新加入的厂家,都在血拼免费加一碗还是两碗米饭的时候,技嘉走了另一条路——在摆盘和餐厅环境上动了些心思,这道菜味道本身其实...
0%
icpcw.com
Updated:
2018-04-02 03:09:33
规格参数机械轴:凯华红轴按键寿命:7千万次产品尺寸:438mm×131mm×40mm产品重量:1100g线长:1.8m参考价格:499元提起技嘉,很多人马上就会想到其推出的各种品质出众、功能强大的主板。其实技嘉的产品线很丰富,本次测试的是技嘉推出的游戏外设产品——FORCE K85机械键盘。之前技嘉推出的多款游戏外设凭借着较高的性价比获得了不少用户的认可,这款全新的FORCE K85机械键盘又如何呢?在外形上,FORCE K85机械键盘并不花哨,通体为黑色,其采用了超窄边框悬浮式按键设计设计和标准的104...
Bottom line 作为硬件大厂的产品,技嘉 FORCE K85机械键盘在做工上非常扎实,特别是在脚架加入防滑橡胶等细节上看出技嘉还是比较用心的。尽管其并未采用Cherry原厂机械轴,但凯华也算是知名机械轴厂商,技嘉 FORCE K85在游戏中的反馈时间、手感方面的表现都可以让人满意,肯定比低价国产机械键盘上那些不明来历的机械轴更让人放心。在中端市场上,技嘉 FORCE K85还是有一战之力,主流玩家都可以选择。相对于硬件方面的良好表现,技嘉 FORCE K85在驱动上还需要完善。...
0%
pconline.com.cn
Updated:
2018-04-02 03:09:33
提到 技嘉 ,相信关注硬件的网友们都已经非常熟悉了。在主板方面,它可以说是国内数一数二的品牌,但今天我们要讲则是它少有人知的外设产品。其实,作为驰骋硬件市场时间悠久的品牌,技嘉早早推出多款键鼠,比如经典的红轴机械键盘Aivia Osmium,又比如前段时间推出的FORCE K83。主板的名气让它们略显黯淡,但其凭借着较低的价格及不错的使用手感,在不少外设玩家眼里还是有着相当高的性价比的。而就在今日,技嘉新款 机械 键盘——FORCE K85来到了我们评测室,这款产品会否继承技嘉优良的设计理念呢,它在实际...
Bottom line 不知道是追求“流行”还是“爱国”情结,技嘉本次的FORCE K85机械键盘采用了国产的凯华红轴,虽然说目前国产轴体与樱桃轴体的差距已经不大,但细微差距还是有的。此次技嘉FORCE K85相较前代,在细节处理上进行了优化,比如改变了键帽设计、增加了背光效果、优化了多媒体按键,甚至调校轴体手感等,它让产品在实际使用中的效果更为突出,更加满足了玩家游戏需求的同时突出其简约简单、实用至上的特点。比对完技嘉FORCE K83与FORCE K85,笔者也有疑惑,既然沿用旧设计为何不来次键帽、灯光、驱动系统的全面融合?...
0%
zol.com.cn
Updated:
2018-04-02 03:09:35
提到技嘉大家都很熟悉,在硬件方面已经被广为人知,而在机械 键盘 领域,它的Aivia Osmium Cherry机械键盘应该会有不少外设玩家熟悉。不过今天笔者为大家带来的则是技嘉的全新机械键盘—KORCE K85 RGB机械键盘,首先我们来看一看开箱。技嘉 FORCE K85 RGB机械键盘从图片中我们可以看到,技嘉FOECE K85 RGB机械键盘采用了十分简约的外观设计,悬浮式按键加上无边框的设计,与之前的Aivia Osmium有着很大区别。另外这款键盘采用了少见的凯华红轴,究竟凯华红轴的手感如何?...
Bottom line 向作者提问标签:键盘键盘有线机械 mouse.zol.com.cn true 中关村在线 report 580 提到技嘉大家都很熟悉,在硬件方面已经被广为人知,而在机械键盘领域,它的Aivia Osmium Cherry机械键盘应该会有不少外设玩家熟悉。不过今天笔者为大家带来的则是技嘉的全新机械键盘——KORCE K85 RGB机械键盘,首先我们来看一看开箱。技嘉FORCE&nb...
0%
purepc.pl
Updated:
2018-04-02 03:09:29
Źródła współczesnych klawiatur należy upatrywać w dwóch maszynach - dalekopisie oraz dziurkarce klawiaturowej (ang. keypunch). Nowoczesne wersje pierwszego z wymienionych urządzeń były opracowywane przez amerykańskich inżynierów Charlesa i Howarda Kruma w...
Good Dobra jakość podświetlenia...
Bad Odczuwalne szuranie przy wciskaniu, Trochę zbyt głośna jak na linearne przełączniki, Brak podstawki pod nadgarstki, Za daleko odsunięty rząd przycisków funkcyjnych...
Bottom line Miałem wielkie nadzieje co do tego modelu. Myślałem "OK, może nie ma podpórki pod nadgarstki, dedykowanych klawiszy multimedialnych, huba USB, audio i wszystkiego innego, ale jeśli tylko nie popełni błędów pod względem jakości wykonania, podświetlenie RGB...
0%
purepc.pl
Updated:
2019-12-18 04:24:38
Jaki komputer kupić? Który procesor wybrać? Jakie karty graficzne i procesory są najlepsze? Podobne pytania zalewają fora internetowe, ponieważ sytuacja na rynku podzespołów potrafi się błyskawicznie zmienić i ciężko nadążyć za nowinkami, które wywracają do góry nogami wcześniejsze koncepcje...
0%
pcformat.pl
Updated:
2019-12-18 04:24:42
Nawet najlepsze akcesoria nie zamaskują niedostatków umiejętności, ale w e-sporcie liczy się każda przewaga. Obok myszki to właśnie dobra klawiatura potrafi pomóc poprawić wyniki – będzie więc świetnym prezentem gwiazdkowym.Guma czy sprężyny?Gracz decyduj...
0%
hwbox.gr
Updated:
2019-12-18 04:24:38
Είναι γνωστό ότι ‘επικοινωνούμε' με το PC μας χρησιμοποιώντας το πληκτρολόγιο και το ποντίκι. Είναι επίσης γνωστό ότι για τις gaming δραστηριότητες στον υπολογιστή, αυτά τα δύο περιφερειακά είναι αναγκαία, ειδικά όταν η playlist περιλαμβάνει τίτλους πρώτο...
Bottom line Κλείνοντας το review των περιφερειακών της GIGABYTE ξεκινάμε μιλώντας για το βασικότερο που είναι κόστος των προϊόντων. Το Force K85 ανέρχεται στα 71,90€ στην ελληνική αγορά, μια τιμή που κοντράρεται από αρκετά πληκτρολόγια άλλων πιο καταξιωμένων κατασκευ...
0%
it.co.kr
Updated:
2018-04-02 03:09:02
기가바이트 포스 K85 기계식 키보드는 장식적인 요소가 거의 없는 단순한 외형에 테두리 폭을 최소화해 자리를 덜 차지한다. / 최용석 기자요즘 기계식 키보드의 디자인 트렌드에 맞춰 스위치가 위로 노출된 ‘비키스타일' 디자인을 채택했다. / 최용석 기자키 배열은 기계식 키보드에서 많이 채택하고 있는 US 표준 104키 배열을 채택했다. / 최용석 기자기계식 스위치는 널리 쓰이는 카일 스위치를 채택했다. 스위치 종류에 따라 적축(사진) 제품과 청축 제품을...
0%
cdmanii.com
Updated:
2018-04-02 03:09:04
게임 방송할 때 좋은 제품이 아닐까 싶은데요. 적축 제품을 써봤습니다. 기가바이트 FORCE K85 기계식 키보드 적축 사용기 편 인데요. 비교적 저렴한 가격으로 써볼 수 있는 제품 입니다. 10만원선이 무너졌죠. 기가바이트 FORCE K85 기계식 키보드는 10만원 미만에서 사용할 수 있는 제품이고 카일 키스위치를 사용하는 제품 입니다. 청축 적축 두가지 제품이 있었는데요. 이번에 소개하는 제품은 딸깍 거리는 소리가 없고 비교적 조용하다고 알려져있는...
0%
nowpug.com
Updated:
2018-04-02 03:09:19
안녕하세요. 오늘 소개드릴 제품 바로 기가바이트 주변기기 Force K85 키보드 입니다. 약 1년 전에 기가바이트의 Force K83 키보드를 소개 드렸었는데요, 심플하면서도 클래식한 디자인이지만 그럼에도 지루하지 않고 세련된 맛도 있어 좋았던 키보드로 기억하고 있습니다.★ 기가바이트 Force K83 키보드 리뷰 - K83 키보드에는 LED Back Lighting 기능이 빠져 있어서 아쉬웠지요. 정말 딱 좋은 외형과 품질을 가졌기에 LED 효과만...
0%
xfastest.com
Updated:
2018-04-02 03:09:33
話說從上次入手技嘉Force K83機械式鍵盤,就覺得技嘉有在改了,現在出的週邊沒什麼在亂搞且價格還很漂亮!看著桌上的酷媽PRO L才入手沒多久,但肥宅想多摸摸不同鍵鼠的心情我想大家都懂的啦!技嘉Force K85這把也推出一個多月要兩個月了吧,我這也不算敗家吧,且K85和K83有著兩大不同差異,就是軸改為凱華、背光則變為RGB,不過在價位上也有所不同,K85的售價比K83貴上幾百元,不過以RGB孤島式設計機械鍵盤來說,這把真的算便宜啦!(不到3K的實際入手價) 老樣子來看圖說故事吧...
Bottom line 這把Gigabyte Force K85可說是技嘉又一力作,看得出來它們是真的有在努力了,也算是對起入手它們家鍵盤的人了(是說K83真的不錯!),看來這把是可以收藏了,因為有著單純的使用手感和無上蓋懸浮設計、簡單的RGB發光設計,加上還不錯的手感,有保留K83的種種優點,更貼近玩家們的需求了,而價格方面也算可以接受。技嘉這次的K85好像只有紅軸,期待有其他的軸會出現,不過這次用的凱華軸印象中有這麼耐用嗎?這次居然打著7千萬次按壓壽命,這點是有點懷疑啦,不過有廠商保固就不用擔心什麼了,最後就是要再聊一下手感...
0%
Brand Image Product code Product Stock Price from
R-Go Tools R-Go Split Break Ergonomic , QWERTY (UK), black, wired R-Go Tools R-Go Split Break Ergonomic , QWERTY (UK), black, wired
(show image)
RGOSP-UKWIBL R-Go Split Break Ergonomic Keyboard, QWERTY (UK), black, wired 0.00
(excl. VAT)
0 (incl. VAT)