location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GA-Z68X-UD5-B3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-Z68X-UD5-B3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-Z68X-UD5-B3-R1
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:33:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GA-Z68X-UD5-B3 :
The long product name of Gigabyte GA-Z68X-UD5-B3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GA-Z68X-UD5-B3-R1
More>>>
Gigabyte GA-Z68X-UD5-B3:
The official description of Gigabyte GA-Z68X-UD5-B3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DISCLAIMER: these specs are for revision 1.0.

Front Access Control Panel
As part of its box kit, the motherboard features a convenient Front Access Control Panel that allows quick and easy access to 2 USB 3.0 ports
Additional Back Panel Features
Power eSATA for quick connectivity to external drives. Quick Boost button allowing gamers to instantaneously overclock their system with single press of a botton.Supports for LGA1155 2nd Generation Intel® Core™ Processors
Innovative 20 phase power VRM design for optimum power efficiency
Touch BIOS™ delivers No Need for Reboot to more easily modify BIOS settings.
4X performance boost with the Intel® Smart Response Technology
Ultra Durable 3 Technology with copper cooled quality for lower working temperature
Supports USB 3.0 with superfast transfer rates of up to 5 Gbps
GIGABYTE 3x USB Power with On/Off Charge USB ports
High speed SATA3 storage interface with superfast 6Gbps link speed
SLI and CrossFireX multi-graphics support for ultimate graphics performance
Hybrid EFI technology with DualBIOS for 3TB HDD support
XHD technology accelerating hard drive performance with ease
Supports Dolby Home Theater audio
Stylish Power/reset/Clr CMOS onboard button for easily operation on the workbench

Short summary description Gigabyte GA-Z68X-UD5-B3:
This short summary of the Gigabyte GA-Z68X-UD5-B3 data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GA-Z68X-UD5-B3

Long summary description Gigabyte GA-Z68X-UD5-B3:
This is an auto-generated long summary of Gigabyte GA-Z68X-UD5-B3 based on the first three specs of the first five spec groups.

Gigabyte GA-Z68X-UD5-B3

Source Testseek summary Average rating
Reviews
Updated:
2015-01-09 01:41:04
Uk has collected 25 expert reviews for Gigabyte GA-Z68X-UD5-B3 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
ocaholic.ch.english
Updated:
2015-01-09 01:40:58
With the Z68X-UD5-B3 Gigabyte presents its upper midrange model regarding Intels Z68 chipset. The board itself comes with the new color scheme as well as a long feature list of which for example a 24 phase power design is part of. For us this is reason en...
Bottom line ly the Gigabyte Z68XUD7B3s layout is very well thought Once more very practical are the angled SATA connectors as well as the power, reset as well as CLRCOMOS button Unfortunately there is no debug display which could become very useful in case you should...
60%
eteknix.com
Updated:
2015-01-09 01:41:04
After looking at the P67-UD7 board from Gigabyte , we were left with a feeling of excitement and joy knowing that we had a fantastic product at our disposal, and we assumed that nothing better could come along. Whilst that feeling was great, it was also s...
0%
xbitlabs.com
Updated:
2015-01-09 01:40:58
Some time ago we checked out the capabilities of Intel’s Z68 Express chipset in one of our reviews. I must confess I personally was somewhat disappointed with it. Of course, there are some good things about that chipset like the opportunity to overcloc...
0%
pcmag.com
Updated:
2015-01-09 01:40:58
When Intel released its new Z68 Express chipset earlier this month, it filled a gap that had surprisingly existed since the company launched its second-generation Core processing platform earlier this year—specifically, a blend of integrated and discre...
Good Employs new Z68 Express chipset. Includes lots of enthusiast-friendly features, design elements. Includes USB 3.0 header bracket.
Bad Expensive. No onboard port for taking advantage of switchable video modes. No graphical UEFI. Only six SATA ports.
Bottom line The Gigabyte Z68X-UD5-B3 has got something to appeal to almost every system builder, but this pricey motherboard doesn?t take advantage of one of its chipset's flagship features. Buy it now...
70%
pcstats.com
Updated:
2015-01-09 01:40:58
Meet the Gigabyte GA-Z68X-UD5-B3 motherboard, a non-integrated graphics take on the new Intel Z68 chipset. While the Intel Z68 is reknown for combining the best the Intel P67 & H67 chipsets had to offer in one platform... Manufacturer: Category: Pub...
88%
overclock3d.net
Updated:
2015-01-09 01:41:02
The LGA1155 socket has had a difficult birth since its first appearance on the scene a few short months ago.Firstly we had the problem with the early P67 chipsets and their SATA ports causing data loss on certain channels. Intel went away into their R&...
Bottom line So how does the Z68X UD5 fair? It's unquestionably a 'game of two halves'.At first glance the entire thing seems to be a bit of a head-scratcher. As we saw at the bottom of page two, this is so alike the P67A UD5 that they might as well be identical twins...
73%
futurelooks.com
Updated:
2015-01-09 01:41:02
Traditionally, motherboards with integrated video are bottom of the heap, middling at best. That's why the majority of micro-ATX boards are typically viewed as lower end platforms that lacking performance features. While often true, we have seen some perf...
0%
MotherBoards.org
Updated:
2015-01-09 01:41:02
As Intel moves forward with their new Z68 Express chipset, Gigabyte always a forerunner of technology has a few new motherboards that sport the new Z68 Express, including the GA-Z68X-UD5-B3, which we are taking a look at here on the Mother...
0%
hothardware.com
Updated:
2015-01-09 01:41:02
When Intel initially launched their second generation Core processor family, also known as Sandy Bridge, the processors were widely praised for their strong performance and power efficiency. Shortly thereafter, however, a defect in the processor’s comp...
Bottom line There are two aspects to the Z68 Express chipset’s performance to consider; its performance versus the P67 Express using similar configurations and the effect Intel Smart Response SSD caching technology has on performance. With regard to the former, t...
0%
overclock3d.net
Updated:
2015-01-09 01:41:04
Today we're going to whet your whistle with a little preview of a forthcoming attraction, namely the new Z68 chipset from Intel, here in Gigabyte Z68X UD5 B3 guise.As we'll be giving you a full review by the end of the week, this is a small taster. The Z6...
0%
computershopper.com
Updated:
2015-01-09 01:41:04
We hate to be so blunt, but frankly, in days past, Gigabyte’s enthusiast motherboards often looked a bit like a rainbow had thrown up on them, with brightly colored slots and sockets on a blue circuit board. Just glancing at the new Z68X-UD5-B...
Good Stylish-looking, Eight USB 3.0 ports, Supports SSD caching...
Bad No onboard video ports, Only two SATA 6Gps ports, Two USB ports double as eSATA ports...
Bottom line This suave-looking mainboard offers loads of expansion ports and thorough overclocking capabilities. Just a few quibbles keep it from top marks...
84%
Brand Image Product code Product Stock Price from
GIGABYTE Z68X-UD5-B3 Intel Z68 LGA 1155 (Socket H2) ATX GIGABYTE Z68X-UD5-B3 Intel Z68 LGA 1155 (Socket H2) ATX
(show image)
GA-Z68X-UD5-B3 Z68X-UD5-B3 0.00
(excl. VAT)
0 (incl. VAT)