location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE Z68MA-D2H-B3 Intel Z68 LGA 1155 (Socket H2) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z68MA-D2H-B3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-Z68MA-D2H-B3 show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2021 10:45:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name GIGABYTE Z68MA-D2H-B3 Intel Z68 LGA 1155 (Socket H2) micro ATX :
The long product name of GIGABYTE Z68MA-D2H-B3 Intel Z68 LGA 1155 (Socket H2) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z68MA-D2H-B3, LGA 1155, Intel Z68, 4 x DDR 2133/1066MHz, 2 x PCIe2.0 x16 (NVIDIA SLI/ ATI CrossFireX), Intel HD, 4 x SATA 3.0Gb/s, 2 x SATA 6.0Gb/s, 2 x USB 3.0, mATX
More>>>
GIGABYTE Z68MA-D2H-B3 Intel Z68 LGA 1155 (Socket H2) micro ATX:
The official description of GIGABYTE Z68MA-D2H-B3 Intel Z68 LGA 1155 (Socket H2) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Supports for LGA1155 2nd Generation Intel® Core™ Processors.
- Supports Virtu™ GPU virtualization software for extreme display.
- Touch BIOS™ delivers No Need for Reboot to more easily modify BIOS settings.
- 4X performance boost with the Intel® Smart Response Technology.
- Supports USB 3.0 with superfast transfer rates of up to 5 Gbps.
- High speed SATA3 storage interface with superfast 6Gbps link speed.
- GIGABYTE 3x USB Power with On/Off Charge USB ports.
- SLI and CrossFireX multi-graphics support for ultimate graphics performance.
- Hybrid EFI technology with DualBIOS for 3TB HDD support.
- HDMI/ DVI interface for smoother HD video playback.
- Enhanced Intel HD Graphics 2000/3000 integrated with the processor.
- XHD technology accelerating hard drive performance with ease.

Short summary description GIGABYTE Z68MA-D2H-B3 Intel Z68 LGA 1155 (Socket H2) micro ATX:
This short summary of the GIGABYTE Z68MA-D2H-B3 Intel Z68 LGA 1155 (Socket H2) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE Z68MA-D2H-B3, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, DDR3-SDRAM, 32 GB

Long summary description GIGABYTE Z68MA-D2H-B3 Intel Z68 LGA 1155 (Socket H2) micro ATX:
This is an auto-generated long summary of GIGABYTE Z68MA-D2H-B3 Intel Z68 LGA 1155 (Socket H2) micro ATX based on the first three specs of the first five spec groups.

GIGABYTE Z68MA-D2H-B3. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, Maximum graphics card memory: 1759 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: 10/100/1000 Mbit/sec

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1155 (Socket H2)
Compatible processor series *
Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7
Maximum number of SMP processors
1
System bus rate
5 GT/s
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
4
Memory slots type
DIMM
Memory channels
Dual-channel
Memory voltage
1.5 V
ECC
No
Non-ECC
Yes
Supported memory clock speeds
1066, 1200, 1300, 1333, 1600, 1800, 1866, 2133 MHz
Maximum internal memory *
32 GB
Unbuffered memory
Yes
Storage controllers
Supported storage drive interfaces *
SATA II, SATA III
RAID levels
0, 1, 5, 10
Graphics
Maximum graphics card memory
1759 MB
Parallel processing technology support *
2-Way CrossFireX, 2-Way SLI
On-board graphics card
Yes
Graphics card family
Intel
HDCP
Yes
Internal I/O
USB 2.0 connectors *
4
Number of SATA III connectors *
2
Number of SATA II connectors
4
S/PDIF out connector
Yes
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Rear panel I/O ports
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI-D ports quantity *
1
Headphone outputs
3
S/PDIF out port
Yes
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
LAN controller
Realtek RTL8111E
Wi-Fi *
No
Bluetooth
No
Networking features
10/100/1000 Mbit/sec
Features
Motherboard chipset *
Intel Z68
Audio chip
Realtek ALC889
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
micro ATX
Motherboard chipset family *
Intel
Power source type
ATX
Compatible operating systems
Windows 7/Vista/XP
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
2
PCI slots
1
PCI Express slots version
2.0, 3.0
PCI Express configurations
1x4, 1x8, 1x16
BIOS
BIOS type *
AWARD
BIOS memory size
64 Mbit
ACPI version
1.0b
Processor special features
Processor with Intel Graphics Technology required
Yes
Weight & dimensions
Width
244 mm
Depth
244 mm
Packaging content
Drivers included
Yes
Other features
Dual Link DVI
Yes
Quick installation guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-09 01:44:35
Uk has collected 4 expert reviews for GIGABYTE Z68MA-D2H-B3 Intel Z68 LGA 1155 (Socket H2) micro ATX and the average expert rating is 20 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
20%
Brand Image Product code Product Stock Price from
Gigabyte GA-Z68MA-D2H-B3 Gigabyte GA-Z68MA-D2H-B3
(show image)
GA-Z68MA-D2H-B3-R1 GA-Z68MA-D2H-B3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)