location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GA-Z68MA-D2H-B3

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte Check ‘Gigabyte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-Z68MA-D2H-B3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-Z68MA-D2H-B3-R1
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Gigabyte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Gigabyte
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2018 01:49:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GA-Z68MA-D2H-B3 :
The long product name of Gigabyte GA-Z68MA-D2H-B3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GA-Z68MA-D2H-B3-R1
More>>>
Gigabyte GA-Z68MA-D2H-B3:
The official description of Gigabyte GA-Z68MA-D2H-B3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DISCLAIMER: these specs are for revision 1.0.
Supports for LGA1155 2nd Generation Intel® Core™ Processors
Supports Virtu™ GPU virtualization software for extreme display
Touch BIOS™ delivers No Need for Reboot to more easily modify BIOS settings.
4X performance boost with the Intel® Smart Response Technology
Supports USB 3.0 with superfast transfer rates of up to 5 Gbps
High speed SATA3 storage interface with superfast 6Gbps link speed
GIGABYTE 3x USB Power with On/Off Charge USB ports
SLI and CrossFireX multi-graphics support for ultimate graphics performance
Hybrid EFI technology with DualBIOS for 3TB HDD support
HDMI/ DVI interface for smoother HD video playback
Enhanced Intel HD Graphics 2000/3000 integrated with the processor
XHD technology accelerating hard drive performance with ease

Short summary description Gigabyte GA-Z68MA-D2H-B3:
This short summary of the Gigabyte GA-Z68MA-D2H-B3 data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GA-Z68MA-D2H-B3

Long summary description Gigabyte GA-Z68MA-D2H-B3:
This is an auto-generated long summary of Gigabyte GA-Z68MA-D2H-B3 based on the first three specs of the first five spec groups.

Gigabyte GA-Z68MA-D2H-B3

Source Testseek summary Average rating
Reviews
Updated:
2015-01-09 01:42:49
Uk has collected 4 expert reviews for Gigabyte GA-Z68MA-D2H-B3 and the average expert rating is 20 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
20%
Brand Image Product code Product Stock Price from
Gigabyte Z68MA-D2H-B3 Intel Z68 LGA 1155 (Socket H2) micro ATX Gigabyte Z68MA-D2H-B3 Intel Z68 LGA 1155 (Socket H2) micro ATX
(show image)
GA-Z68MA-D2H-B3 Z68MA-D2H-B3 0.00
(excl. VAT)
0 (incl. VAT)