GIGABYTE logo

GIGABYTE GA-VM900M motherboard VIA P4M900 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188053
Info modified on:
04 Apr 2019, 07:10:58
Short summary description GIGABYTE GA-VM900M motherboard VIA P4M900 LGA 775 (Socket T) micro ATX:

GIGABYTE GA-VM900M, Intel, LGA 775 (Socket T), 4 GB, Realtek RTL8201CL, 10/100Mb Ethernet, micro ATX

Long summary description GIGABYTE GA-VM900M motherboard VIA P4M900 LGA 775 (Socket T) micro ATX:

GIGABYTE GA-VM900M. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. LAN controller: Realtek RTL8201CL, Networking features: 10/100Mb Ethernet. Motherboard form factor: micro ATX, Motherboard chipset: VIA P4M900, Audio chip: VIA VT1708A. Width: 244 mm, Depth: 233 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.