location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GA-P67X-UD3-B3 motherboard Intel® P67 LGA 1155 (Socket H2) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-P67X-UD3-B3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-P67X-UD3-B3 show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GIGABYTE GA-P67X-UD3-B3 motherboard Intel® P67 LGA 1155 (Socket H2) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1155 (Socket H2) Intel® Celeron®, Intel® Pentium®
  • - PC ATX Intel® P67 Realtek ALC889 7.1 channels
  • - 4 Non-ECC Maximum internal memory: 32 GB
  • - BIOS type: AWARD 32 Mbit ACPI version: 1.0b
  • - Gigabit Ethernet
Long product name GIGABYTE GA-P67X-UD3-B3 motherboard Intel® P67 LGA 1155 (Socket H2) ATX :
The long product name of GIGABYTE GA-P67X-UD3-B3 motherboard Intel® P67 LGA 1155 (Socket H2) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GA-P67X-UD3-B3, Intel P67 Express, DDR3, SATA, USB 3.0, PCI, PCI-E, Gigabit Ethernet, ATX
More>>>
GIGABYTE GA-P67X-UD3-B3 motherboard Intel® P67 LGA 1155 (Socket H2) ATX:
The official description of GIGABYTE GA-P67X-UD3-B3 motherboard Intel® P67 LGA 1155 (Socket H2) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Introduction

GIGABYTE P67X-UD3-B3 motherboards is designed and engineered to deliver exceptional performance and clarity for your computing needs. Powered by the Intel® P67 chipset with support for 2nd Generation Intel® Core™ processors, GIGABYTE P67X-UD3-B3 enjoy uniquely developed technologies such as Smart 6 , Cloud OC, Hockey OC technology and Ultra Durable 3 design just to name a few, that ensure a reliable and enjoyable computing experience.

New 100% Hardware VRD 12 Compliant CPU Power Design

GIGABYTE 6 series motherboards incorporate an Intel® approved Intersil PWM controller that is VRD 12 (Voltage Regulator Down) compliant. This means that it offers new features that include SerialVID (SVID) which transfers power management information between the processor and voltage regulator controller, allowing more robust and efficient signaling control between the CPU and PWM controller – hence, delivering a more energy efficient platform.

108dB Signal-to-Noise ratio playback

GIGABYTE strongly believes that in 2011, HD audio playback is a standard specification, and as such, we have made Blu-ray audio playback a standard for all of our motherboards.
All of GIGABYTE's 2011 motherboards feature higher capability audio solution with 108dB Signal-to-Noise ratio (SNR) playback quality to deliver high-performance, multi-channel HD audio. SNR is a comparison of the amount of signal to the amount of noise such as hiss present in the signal (expressed in Decibels). A higher SNR equals a better audio experience. For example, 108dB, is a high audio specification, as this means the audio signal is 108dB higher than the level of the noise.

DualBIOS™ 3TB+ HDD Support (Hybrid EFI Technology)

Hybrid EFI Technology combines the benefits of GIGABYTE's mature BIOS platform including stability and compatibility with 3rd party products with 3TB+ HDD support from EFI technology, allowing GIGABYTE to offer the best of both worlds through a quick and easy BIOS update using GIGABYTE's @BIOS utility that is freely available from the GIGABYTE website.
GIGABYTE DualBIOS™ is a patented technology that automatically recovers BIOS data when the main BIOS has crashed or failed. Featuring 2 physical BIOS ROMs integrated onboard, GIGABYTE DualBIOS™ allows quick and seamless recovery from BIOS damage or failure due to viruses or improper BIOS updating. In addition, GIGABYTE DualBIOS™ now supports 3TB+ (terabyte) hard drive booting without the need for partitioning, and enables more data storage on a single hard drive.

Ultra Durable 3

The GIGABYTE Ultra Durable 3 design features twice the copper for both the power and ground layers of the PCB, dramatically lowering system temperature by efficiently spreading heat from critical areas of the motherboard (such as the CPU power zone) throughout the entire PCB. GIGABYTE's Ultra Durable™ 3 also lowers the PCB impedance by 50%, which helps to reduce electrical waste and further lowers component temperatures. A 2x Copper layer design also provides improved signal quality and lower EMI (Electromagnetic Interference), providing better system stability and allowing for greater margins for overclocking.

On/Off Charge Technology

GIGABYTE On/Off Charge technology allows you to charge your iPhone, iPad and iPod Touch regardless of whether your PC is on, in standby mode or even off. A derivative of GIGABYTE's highly acclaimed 3x USB Power feature, On/Off Charge enables devices to draw more current from GIGABYTE motherboard USB ports than standard USB ports allow, so that charging from your PC can be as fast as with a charger.

SuperSpeed USB 3.0

GIGABYTE Ultra Durable 3 motherboards boast SuperSpeed USB 3.0 technology made possible through an additional onboard host controller. With superfast transfer rates of up to 5 Gbps, users are able to experience a theoretical 10x improvement over USB 2.0. Additionally, backwards compatibility with USB 2.0 assures users of long term use of their legacy USB 2.0 devices.

Turbo USB3.0 – Boosts Performance by Up To 10%

When GIGABYTE's Turbo USB3.0 feature is enabled, it provides the fastest possible USB3.0 performance by allocating PCIe lanes to directly connect the CPU and USB 3.0 controller chip. This provides approximately 10% better performance than when it is disabled and USB 3.0 traffic is directed through the chipset.

SATA 6 Gbps

GIGABYTE Ultra Durable 3 motherboards are High-Speed SATA Revision 3.0 compatible, delivering superfast 6Gbps link speeds for twice the data transfer rates of SATA Revision 2.0 (3 Gbps). When used in RAID 0 (Stripe) mode, they offer even faster data transfer rates of up to a theoretical 4x the speed of current SATA interfaces.

3x USB Power Boost

GIGABYTE motherboards feature a 3x USB power boost, delivering greater compatibility and extra power for USB devices. GIGABYTE’s unique USB power design is also able to efficiently regulate output over the full voltage range, which greatly enhances USB device compatibility. In addition, dedicated lower resistance fuses ensure lower voltage drops, and provide more stable and plentiful power delivery.

Turbo XHD- Full Automatic RAID 0

GIGABYTE Turbo XHD provides a quick and easy way to boost your hard drive performance by automatically detecting 2 new SATA3 HDDs and enabling users to effortlessly set up a RAID 0 configuration via an easy to use utility. RAID 0 boosts HDD performance by up to 4X.

Dynamic Energy Saver 2

GIGABYTE Dynamic Energy Saver 2 incorporates a host of intelligent features that, at the click of a button, utilize a proprietary hardware and software design to considerably enhance PC system energy efficiency, reduce power consumption and deliver optimized auto-phase-switching for the CPU, Memory, Chipset, VGA, HDD, and fans.

Multi-display support with 2 way SLI and 2 way CrossFireX

Flexible graphics capabilities - Up to 2 VGA cards are supported for either 2 way CrossFireX or 2 way SLI action, delivering the ultimate in graphics performance for gaming enthusiasts who demand the highest frame rates without compromising on resolution.

Short summary description GIGABYTE GA-P67X-UD3-B3 motherboard Intel® P67 LGA 1155 (Socket H2) ATX:
This short summary of the GIGABYTE GA-P67X-UD3-B3 motherboard Intel® P67 LGA 1155 (Socket H2) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GA-P67X-UD3-B3, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, 32 GB, Dual-channel, 1.5 V

Long summary description GIGABYTE GA-P67X-UD3-B3 motherboard Intel® P67 LGA 1155 (Socket H2) ATX:
This is an auto-generated long summary of GIGABYTE GA-P67X-UD3-B3 motherboard Intel® P67 LGA 1155 (Socket H2) ATX based on the first three specs of the first five spec groups.

GIGABYTE GA-P67X-UD3-B3. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Maximum internal memory: 32 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: Intel® P67

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1155 (Socket H2)
Compatible processor series *
Intel® Celeron®, Intel® Pentium®
Maximum number of SMP processors
1
Memory
Number of memory slots *
4
Memory channels
Dual-channel
Memory voltage
1.5 V
Non-ECC
Yes
Supported memory clock speeds
1066, 1333, 1600, 1866, 2133 MHz
Maximum internal memory *
32 GB
Storage controllers
RAID levels
0, 1, 5, 10
Graphics
On-board graphics card
No
Internal I/O
USB 2.0 connectors *
3
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
1
Number of SATA III connectors *
4
Number of SATA II connectors
4
S/PDIF out connector
Yes
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
Power fan connector
Yes
CPU fan connector
Yes
Number of IEEE1394 connectors
1
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
8
Rear panel I/O ports
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
5
Microphone in
Yes
S/PDIF out port
Yes
Network
Ethernet interface type
Gigabit Ethernet
LAN controller
Realtek RTL8111E
Features
Motherboard chipset *
Intel® P67
Audio chip
Realtek ALC889
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
ATX
Power source type
ATX
Compatible operating systems
Windows 7/Vista/XP
Expansion slots
PCI Express x1 slots
3
PCI Express x8 slots
1
PCI Express x16 slots
1
PCI slots
2
PCI Express slots version
2.0
BIOS
BIOS type *
AWARD
BIOS memory size
32 Mbit
ACPI version
1.0b
Weight & dimensions
Width
305 mm
Depth
244 mm
Packaging content
Drivers included
Yes
Other features
Controller interface type
Marvell 88SE9172
Quick installation guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 15:04:47
Uk has collected 1 expert review for GIGABYTE GA-P67X-UD3-B3 motherboard Intel® P67 LGA 1155 (Socket H2) ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Gigabyte GA-P67X-UD3-B3 Gigabyte GA-P67X-UD3-B3
(show image)
GA-P67X-UD3-B3-R1 GA-P67X-UD3-B3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)