Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GA-P55A-UD4P Intel P55 LGA 1156 (Socket H) ATX motherboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-P55A-UD4P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-P55A-UD4P
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10661
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 06 Sep 2017 11:57:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GA-P55A-UD4P Intel P55 LGA 1156 (Socket H) ATX motherboard :
The short editorial description of Gigabyte GA-P55A-UD4P Intel P55 LGA 1156 (Socket H) ATX motherboard

GA-P55A-UD4P - Intel P55
More>>>

Gigabyte GA-P55A-UD4P Intel P55 LGA 1156 (Socket H) ATX motherboard:
The official marketing text of Gigabyte GA-P55A-UD4P Intel P55 LGA 1156 (Socket H) ATX motherboard as supplied by the manufacturer
Industry leading 12 Phase Power VRM Design

GIGABYTE’s leading 12 phase power VRM design utilizes the highest caliber components to provide unadulterated, smooth power delivery for the CPU. GIGABYTE’s 12 phase power design enables better delivery of power to supercharge your system, giving power users unparalleled overclocking ability and lower temperatures to reach maximum performance levels.
The 12 phase power VRM has been designed and engineered to deliver fast transient response times through quick and seamless power delivery during extensive CPU loading variations. In addition, heat from the VRM is effectively reduced by spreading the load between the 12 power phases, resulting in a cooler and more stable platform.

USB 3.0 Support

The GIGABYTE P55A-series motherboards support the latest generation SuperSpeed USB 3.0 technology made possible through an onboard NEC uPD720200 host controller. With superfast transfer rates of up to 5 Gbps, users are able to experience an almost a 10x improvement over USB 2.0. Additionally, backwards compatibility with USB 2.0 assures users of long term use of their legacy USB 2.0 devices. The onboard NEC SuperSpeed USB 3.0 technology also provides new power management features that include increased maximum bus power and device current draw to better accommodate power-hungry devices.
Short summary description Gigabyte GA-P55A-UD4P Intel P55 LGA 1156 (Socket H) ATX motherboard:
This short summary of the Gigabyte GA-P55A-UD4P Intel P55 LGA 1156 (Socket H) ATX motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
Gigabyte GA-P55A-UD4P, 1.5 V, 16 GB, Intel, LGA 1156 (Socket H), 10/100/1000 Mbit, Intel P55
Long summary description Gigabyte GA-P55A-UD4P Intel P55 LGA 1156 (Socket H) ATX motherboard :

Gigabyte GA-P55A-UD4P. Memory voltage: 1.5 V, Maximum internal memory: 16 GB. Processor family: Intel, Processor socket: LGA 1156 (Socket H). Networking features: 10/100/1000 Mbit. Motherboard chipset: Intel P55, Motherboard form factor: ATX, Audio output channels: 7.1 channels. BIOS memory size: 32 MB

This is an auto-generated long summary of Gigabyte GA-P55A-UD4P Intel P55 LGA 1156 (Socket H) ATX motherboard based on the first three specs of the first five spec groups.
Memory
Number of memory slots
4
Memory voltage
The voltage (V) of the memory in the device.
1.5 V
Maximum internal memory
The maximum internal memory which is available in the product.
16 GB
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1156 (Socket H)
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
2
Number of SATA connectors
8
S/PDIF out connector
Yes
CPU fan connector
Yes
ATX Power connector (24-pin)
Yes
Number of IEEE1394 connectors
1
Floppy disk drive connector
Yes
CD/AUX audio in
Yes
Power fan connector
Yes
S/PDIF in connector
Yes
Back panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
8
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
eSATA ports quantity *
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
2
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
1
Firewire (IEEE 1394) ports *
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
2
Headphone outputs
Number of sockets /ports where headphones are connected.
6
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Networking
Networking features
10/100/1000 Mbit
Performance
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel P55
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 10
Audio system
System used to play music or speech.
Realtek ALC889
Overclocking features
PnP 1.0a, DMI 2.0, SM BIOS 2.4, ACPI 1.0b
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
2
PCI slots
2
BIOS
BIOS memory size
32 MB
Weight & dimensions
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
244 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Norton Internet Security
Drivers included
Yes
Other features
Controller (2nd) interface type
ATA-133/100/66/33
Controller interface type
iTE IT8720
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Win XP, Vista, 7
Special features
@BIOS Q-Flash Xpress BIOS Rescue Download Center Xpress Install Xpress Recovery2
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26
Testseek has collected 8 expert reviews for Gigabyte GA-P55A-UD4P motherboard and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
85%
Source Review comments Score
tweaktown.com
Updated:
2014-11-27
There has been a lot of talk about how GIGABYTE and ASUS added next generation high bandwidth USB 3.0 and SATA 6G to their P55 motherboards. The P55 chipset was designed for the mainstream market and was never supposed to compete with flagship X58...
Bottom line We saw a lot of performance numbers today and they all lead me to the same conclusions. The Intel P55 chipset offers enough bells and whistles for mainstream users looking to use a single video card and technologies that are mainstream today. The c...
0%
overclockersclub.com
Updated:
2011-11-04
In the end, I'd reccomend these boards to anyone who wants to spend the money. That being said, unless you want to use three videocards, you may he happier with the UD4P. It's slightly cheaper, overclocks a little bit better, and offer you more then you need!...
0%
Brand Image Product code Product Stock Price from
Gigabyte P55-UD4 Intel P55 LGA 1156 (Socket H) ATX motherboard Gigabyte P55-UD4 Intel P55 LGA 1156 (Socket H) ATX motherboard
(show image)
GA-P55-UD4 P55-UD4  —