location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE P55-UD4 Intel® P55 LGA 1156 (Socket H) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P55-UD4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-P55-UD4 show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name GIGABYTE P55-UD4 Intel® P55 LGA 1156 (Socket H) ATX :
The long product name of GIGABYTE P55-UD4 Intel® P55 LGA 1156 (Socket H) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P55-UD4 - Intel P55
More>>>
GIGABYTE P55-UD4 Intel® P55 LGA 1156 (Socket H) ATX:
The official description of GIGABYTE P55-UD4 Intel® P55 LGA 1156 (Socket H) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DDR3 2200+ Support

P55-UD4 support Intel Core™ i7/ Core™ i5 processors delivering native support for DDR3 memory up to 2200+MHz by the enhanced design of GIGABYTE, Intel Core™ i7/ Core™ i5 processors feature the memory controller integrated directly into the processor die, rather than as part of the Northbridge as in previous generations, allowing for faster memory performance.
* Please refer "Memory Support List" for memory support information

Short summary description GIGABYTE P55-UD4 Intel® P55 LGA 1156 (Socket H) ATX:
This short summary of the GIGABYTE P55-UD4 Intel® P55 LGA 1156 (Socket H) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE P55-UD4, Intel, LGA 1156 (Socket H), 16 GB, 1.5 V, 0, 1, 10, 10/100/1000 Mbit

Long summary description GIGABYTE P55-UD4 Intel® P55 LGA 1156 (Socket H) ATX:
This is an auto-generated long summary of GIGABYTE P55-UD4 Intel® P55 LGA 1156 (Socket H) ATX based on the first three specs of the first five spec groups.

GIGABYTE P55-UD4. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, Memory voltage: 1.5 V. RAID levels: 0, 1, 10. Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Motherboard chipset: Intel® P55, Audio output channels: 7.1 channels

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1156 (Socket H)
Memory
Number of memory slots *
4
Memory voltage
1.5 V
Maximum internal memory *
16 GB
Storage controllers
RAID levels
0, 1, 10
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
8
S/PDIF out connector
Yes
CD/AUX audio in
Yes
Power fan connector
Yes
CPU fan connector
Yes
Number of IEEE1394 connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
10
Ethernet LAN (RJ-45) ports *
1
eSATA ports quantity
2
PS/2 ports quantity
1
Firewire (IEEE 1394) ports
2
Headphone outputs
6
Microphone in
Yes
S/PDIF out port
Yes
Network
Networking features
10/100/1000 Mbit
Features
Motherboard chipset *
Intel® P55
Audio chip
Realtek ALC888
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Compatible operating systems
Win XP, Vista, 7
Overclocking features
nP 1.0a, DMI 2.0, SM BIOS 2.4, ACPI 1.0b
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
2
PCI slots
2
BIOS
BIOS memory size
32 Mbit
Weight & dimensions
Width
305 mm
Depth
244 mm
Packaging content
Drivers included
Yes
Bundled software
Norton Internet Security
Other features
S/PDIF in connector
Yes
Controller 2nd interface type
ATA-133/100/66/33
Controller interface type
iTE IT8720
Floppy disk drive connector
Yes
Special features
@BIOS Q-Flash Xpress BIOS Rescue Download Center Xpress Install Xpress Recovery2
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 12:00:42
Uk has collected 3 expert reviews for GIGABYTE P55-UD4 Intel® P55 LGA 1156 (Socket H) ATX and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Brand Image Product code Product Stock Price from
GIGABYTE GA-P55A-UD4P motherboard Intel® P55 LGA 1156 (Socket H) ATX GIGABYTE GA-P55A-UD4P motherboard Intel® P55 LGA 1156 (Socket H) ATX
(show image)
GA-P55A-UD4P GA-P55A-UD4P 0.00
(excl. VAT)
0 (incl. VAT)
GIGABYTE P55-UD3 Intel® P55 LGA 1156 (Socket H) ATX GIGABYTE P55-UD3 Intel® P55 LGA 1156 (Socket H) ATX
(show image)
GA-P55-UD3 P55-UD3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)