GIGABYTE logo

GIGABYTE GA-P35C-DS3R (rev. 1.0) LGA 775 (Socket T) ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86331
Info modified on:
13 Jun 2018, 11:55:41
Short summary description GIGABYTE GA-P35C-DS3R (rev. 1.0) LGA 775 (Socket T) ATX:

GIGABYTE GA-P35C-DS3R (rev. 1.0), Intel, LGA 775 (Socket T), ATX, 7.1 channels, Realtek ALC889A, ATX

Long summary description GIGABYTE GA-P35C-DS3R (rev. 1.0) LGA 775 (Socket T) ATX:

GIGABYTE GA-P35C-DS3R (rev. 1.0). Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889A. Width: 305 mm, Depth: 245 mm. Expansion slots: 1 - PCI Express X16 3 - PCI Express X1 3 - PCI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.