GIGABYTE logo

GIGABYTE GA-P35-DS3L LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123967
Info modified on:
04 Apr 2019, 07:53:45
Short summary description GIGABYTE GA-P35-DS3L LGA 775 (Socket T) ATX:

GIGABYTE GA-P35-DS3L, Intel, LGA 775 (Socket T), 8 GB, ATX, Realtek ALC888, ATX

Long summary description GIGABYTE GA-P35-DS3L LGA 775 (Socket T) ATX:

GIGABYTE GA-P35-DS3L. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. Motherboard form factor: ATX, Audio chip: Realtek ALC888, Power source type: ATX. Dimensions (WxDxH): 305 x 210. Expansion slots: 1 PCI Express X16 3 PCI Express X1 3 PCI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.