GIGABYTE logo

GIGABYTE GA-N680SLI-DQ6 motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29726
Info modified on:
30 Oct 2024, 13:11:20
Short summary description GIGABYTE GA-N680SLI-DQ6 motherboard LGA 775 (Socket T) ATX:

GIGABYTE GA-N680SLI-DQ6, Intel, LGA 775 (Socket T), 8 GB, ECC, Fast/Gigabit Ethernet, ATX

Long summary description GIGABYTE GA-N680SLI-DQ6 motherboard LGA 775 (Socket T) ATX:

GIGABYTE GA-N680SLI-DQ6. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: ECC. Networking features: Fast/Gigabit Ethernet. Motherboard form factor: ATX, Audio chip: Realtek ALC888, Power source type: ATX. Width: 305 mm, Depth: 244 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.