GIGABYTE logo

GIGABYTE GA-M61SME-S2 NVIDIA GeForce 6100/nForce 405 chipset Socket AM2 micro ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137462
Info modified on:
04 Apr 2019, 07:47:07
Short summary description GIGABYTE GA-M61SME-S2 NVIDIA GeForce 6100/nForce 405 chipset Socket AM2 micro ATX:

GIGABYTE GA-M61SME-S2 NVIDIA GeForce 6100/nForce 405 chipset, AMD, Socket AM2, 8 GB, 10/100 Ethernet, micro ATX, Realtek ALC883

Long summary description GIGABYTE GA-M61SME-S2 NVIDIA GeForce 6100/nForce 405 chipset Socket AM2 micro ATX:

GIGABYTE GA-M61SME-S2 NVIDIA GeForce 6100/nForce 405 chipset. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. Networking features: 10/100 Ethernet. Motherboard form factor: micro ATX, Audio chip: Realtek ALC883, Power source type: ATX. Width: 244 mm, Depth: 245 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.