GIGABYTE logo

GIGABYTE GA-K8VT890-9 motherboard Socket 939 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35015
Info modified on:
04 Apr 2019, 05:14:13
Long product name GIGABYTE GA-K8VT890-9 motherboard Socket 939 ATX:

GA-K8VT890-9 VIA K8T890 chipset Socket 939 supports AMD Athlon64/ 64 FX

GIGABYTE GA-K8VT890-9 motherboard Socket 939 ATX:

Equipped with the latest architecture, the GA-K8VT890-9 delivers superior performance to AMD Athlon64 platform. The advanced VIA K8T890 chipset and Gigabyte's unique technology have contributed to the functionality and stability of this platform. The brand new PCI-Express interface provides scalable bandwidth for high performance graphics cards and new generation I/O peripheral devices as well. Serial ATA interface enhances storage performance. The high speed Gigabit Ethernet interface delivers the efficient broadband connection to the internet. Features such as 8-channel audio with Universal Audio Jack (UAJ) design is designed to provide better audio enjoyment and easy installation of audio devices. Finally, Norton Internet Security software provides essential protection from viruses, hackers, and privacy threats. With such an array of leading technology and Gigabyte's unique features, users are sure to get the most value from the GA-K8VT890-9.

Short summary description GIGABYTE GA-K8VT890-9 motherboard Socket 939 ATX:

GIGABYTE GA-K8VT890-9, AMD, Socket 939, 4 GB, Marvell 8053 LAN chip, ATX, ATX

Long summary description GIGABYTE GA-K8VT890-9 motherboard Socket 939 ATX:

GIGABYTE GA-K8VT890-9. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB. Networking features: Marvell 8053 LAN chip. Motherboard form factor: ATX, Power source type: ATX, Compatible operating systems: Windows 98/ Me/ 2000/ XP. Dimensions (WxDxH): 294 x 226, Audio output: Realtek ALC850 Audio AC'97 Codec

Specs
Service
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.