Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GA-K8N Pro-SLI Socket 939 ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-K8N Pro-SLI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-K8N PRO SLI
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byGigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5867
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:56:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GA-K8N Pro-SLI Socket 939 ATX :
The short editorial description of Gigabyte GA-K8N Pro-SLI Socket 939 ATX

GA-K8N Pro-SLI AMD Athlon™64 X2/ 64 FX/ 64 / Dual Channel DDR400 / Gigabit Ethernet
More>>>
Gigabyte GA-K8N Pro-SLI Socket 939 ATX:
The official marketing text of Gigabyte GA-K8N Pro-SLI Socket 939 ATX as supplied by the manufacturer

GA-K8N Pro-SLI provides the best cost-performance value to AMD Athlon64 and SLI platform. Supporting the latest AthlonTM64 X2 dual core processors, this platform is capable of multi-tasking and delivers outstanding performance. With the radically innovative SLI technology, GA-K8N Pro-SLI has the ability of connecting two SLI-ready PCI Express graphics cards and offers blistering graphics performance. In addition, several industry-leading technologies such as Serial ATA 3Gb/s, IEEE 1394b, NV RAID, NV firewall and Gigabit LAN connection were provided to enhance performance and security as well.
With rich features and revolutionary SLI technology, the GA-K8N Pro-SLI is the best choice with great value for high performance platform

Short summary description Gigabyte GA-K8N Pro-SLI Socket 939 ATX:
This short summary of the Gigabyte GA-K8N Pro-SLI Socket 939 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GA-K8N Pro-SLI, AMD, Socket 939, 4 GB, ATX, ATX, 305 mm

Long summary description Gigabyte GA-K8N Pro-SLI Socket 939 ATX:
This is an auto-generated long summary of Gigabyte GA-K8N Pro-SLI Socket 939 ATX based on the first three specs of the first five spec groups.

Gigabyte GA-K8N Pro-SLI. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB. Motherboard form factor: ATX, Power source type: ATX. Width: 305 mm, Depth: 244 mm. Audio output: Realtek ALC850 Audio AC'97

Processor
Processor manufacturer *
The manufacturer that produced the processor.
AMD
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 939
Memory
Number of memory slots *
4
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
3
Number of Parallel ATA connectors *
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
2
Number of SATA connectors
4
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Number of IEEE1394 connectors
2
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Rear panel I/O ports
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Power source type
What the power source is.
ATX
Weight & dimensions
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
244 mm
Other features
Audio output
The type of audio output that the device produces, and the connector(s).
Realtek ALC850 Audio AC'97
Floppy disk drive connector
Yes
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
2 x PCI-Express X 16 2 x PCI-Express X 1 2 x PCI (PCI 2.3)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:22:44
Uk has collected 4 expert reviews for Gigabyte GA-K8N Pro-SLI motherboard Socket 939 ATX and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:22:44
Nl heeft 4 proffesionele recensies verzameld voor Gigabyte GA-K8N Pro-SLI moederbord Socket 939 ATX. Het gemiddelde van deze proffesionele recensies is 100 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:22:44
Fr a recueilli 4 avis d’experts pour Gigabyte GA-K8N Pro-SLI carte mère Prise 939 ATX et la note moyenne est de 100 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:22:44
De hat 4 Expertenmeinungen über Gigabyte GA-K8N Pro-SLI Motherboard Socket 939 ATX eingeholt. Das duchschnittliche Epertenrating ist 100 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:22:44
Testseek ha raccolto 4 recensioni da parte di esperti per Gigabyte GA-K8N Pro-SLI scheda madre Presa elettrica 939 ATX e la valutazione media da parte degli esperti è di 100 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:22:44
Es ha coleccionado 4 opiniones de expertos para Gigabyte GA-K8N Pro-SLI placa base Socket 939 ATX y la calificación media es 100 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:22:44
Dk har samlet 4 ekspertanmeldelser for Gigabyte GA-K8N Pro-SLI bundkort Sokkel 939 ATX og den gennemsnitlige ekspertbedømmelse er 100 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:22:44
Se har samlat in 4 experttester för Gigabyte GA-K8N Pro-SLI moderkort Socket 939 ATX och det genomsnittliga betyget är 100 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
100%
Source Review comments Score
alphr.com
Updated:
2016-11-14 20:22:44
A reasonably priced, fast board and the second 16x PCI Express slot offers a frugal graphics upgrade path SLI, while initially targeted at the hard-core gamer, has been embraced by mainstream PC manufacturers with surprising enthusiasm. It offers even...
100%
Techniz.co.uk
Updated:
2016-11-14 20:22:44
GIGABYTE GA-K8N Pro-SLI Motherboard What is it: AMD64 Motherboard with nForce4 SLI Chipset (Socket 939) from GigaByteModel No.: GA-K8N Pro-SLIManufacturer: GIGABYTEAvailability: Coming Soon Introduction GigaByte is one of the most famous computer h...
0%
ocinside.de
Updated:
2016-11-14 20:22:44
Das GA-K8N Pro-SLI Sockel 939 PCIe SLI Board kostet derzeit ca. 110 Euro (12/2005)und liegt damit im mittleren Preissegment der Sockel 939 PCI Express SLI Mainboards.Das Gigabyte GA-K8N Pro-SLI Sockel 939 Mainboard ist im Gegensatz zum GA-K8NF-9 Penda...
Bottom line Das GA-K8N Pro-SLI Sockel 939 PCI Express Mainboard bietet dank der Scalable LinkInterface Technologie mit beiden 16x PCIe Slots eine hohe Performance zu einem günstigen Preis.Die Ausstattung ist ebenfalls erstaunlich gut und läßt kaum Wünsche offen...
0%
bigbruin.com
Updated:
2016-11-14 20:22:44
For all the gamers out there who are looking for a low cost SLI system, this would be a great place to start. Not only is the board affordable, but it also has some extra features that make it stand apart from the others. Gigabytes famous Dual BIOS al...
0%
Show all
Customer service details