location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE AERO 14W V7 Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Quad HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AERO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14W V7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-K106Q416-IT-B02
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GIGABYTE AERO 14W V7 Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Quad HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-7700HQ 2.8 GHz
  • - 35.6 cm (14") Quad HD 2560 x 1440 pixels LED backlight 16:9
  • - 16 GB DDR4-SDRAM
  • - 256 GB SSD
  • - NVIDIA® GeForce® GTX 1060 6 GB Intel® HD Graphics 630
  • - Bluetooth 4.2
  • - Lithium Polymer (LiPo) 94.24 Wh 150 W
  • - Windows 10 Home 64-bit
Long product name GIGABYTE AERO 14W V7 Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Quad HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black :
The long product name of GIGABYTE AERO 14W V7 Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Quad HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7700HQ (6M Cache, 2.80 GHz), 14.0" WQHD (2560x1440) LED IPS, 16GB DDR4, 256GB SSD, Intel HD Graphics 630 + NVIDIA GeForce GTX 1060 6GB GDDR5, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, HD Webcam, Windows 10 Home 64-bit
More>>>
GIGABYTE AERO 14W V7 Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Quad HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black:
The official description of GIGABYTE AERO 14W V7 Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Quad HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unique Aesthetics

Through NIL (Nano-Imprint Lithography) the Aero has a sleek and unique design. This unique and environmentally friendly process grants the Aero 14 a 3D look, and feel, while retaining its original solid metallic feel. The Aero 14 comes in three colors: black, green, and orange.

Innovative Thermal Design

Now Aero 14 pushes this bold innovation further with the latest gaming-level GeForce® GTX 1060 graphics upgrade, along with the 19.9mm, 1.89Kg Ultrabook-like chassis. Aero 14 will definitely keep reining the most powerful laptop in its class.

NVIDIA® GeForce® GTX 1060: The Ultimate Performance

The new NVIDIA® GeForce® GTX 10 series GPU features the latest Pascal™ architecture, breaking the limits of laptop performance. The new GPU delivers not only the ultimate performance and efficiency, but also easily provides an immersive Virtual Reality (VR) experience and smooth high-res gameplay. Hardcore gamers can now possess over-the-top performance on the mobile platform with crystal clear, captivating motion graphics, and jaw-dropping visuals.

THE ULTIMATE PC GAMING PLATFORM

Get Game Ready with GeForce® GTX. GeForce® GTX delivers the fastest performance, with the most advance gaming technologies (NVIDIA GameWorks™) and the best gaming ecosystem (GeForce Experience™).

NVIDIA® Ansel

Ansel is a revolutionary new way to capture in-game shots and view in 360. Compose your screenshots from any position, adjust them with post-process filters, capture HDR images in high-fidelity formats, and share them in 360 degrees using your mobile phone, PC, or VR headset.

HDR Ready

HDR Ready games and movies are rendered in rich, vibrant colors to deliver sharper and more realistic images.

VR Works

Discover next-generation VR performance, the lowest latency, and plug-and-play compatibility with leading headsets—driven by NVIDIA VRWorks™ technologies. VR audio, physics, and haptics let you hear and feel every moment.

7th Gen Intel® Core™ i7 Processor : Here Comes the New Generation of Performance

With the latest “Kaby Lake” architecture, the 7th Generation Intel® Core™ i7 Processor outperforms its predecessor in every aspect, added with HEVC10b and VP9 decoding for outstanding 4K capabilities and extra extended mobility. Experience seamless next generation performance.

Huge Battery Capacity for Continuous Gaming

Portability and battery life go hand-in-hand and are both essential for mobile gamers. With a slim-line design that few gaming laptops achieve, the Aero 14 takes it a step further by also providing a large capacity battery, up to 94.24 Wh. That’s an additional 50% compared to other slim gaming laptops. The large capacity battery provides uncompromised power for running any game or resource-demanding applications on the go.

QHD IPS Wide Viewing Angle Display – See Every Detail of Your Game

The QHD 2560x1440 display with great viewing angle realizes premium viewing experience plus startling color accuracy and clear images when screen sharing comes in need. The fully upgraded Aero 14 makes a great partner either for engaging gaming or immersive theatrical experiences.

M.2 PCIe SSD - Storage Speed in Overdrive(optional)

Innovative PCI-Express SSD technology with the next generation form factor, M.2 is the newest incarnation of the solid state drive. With a single drive having a read speed of 2000 MB/s, the M.2 easily is 4x faster than any traditional SATA SSD technology available. With this boost in speed, the loading and installing time for programs and games will be greatly decreased. Moreover, system boot speed increases, thus greatly improving and accelerating the user experience!

DDR4 - Data Storage’s Limit Breaker

DDR4 is breaking through the limits of data storage. Better than its predecessor DDR3 in every way, DDR4 is essential for any high-resolution game, or data-intensive application. It runs at a frequency of 2400 MHz, which allows games to run faster and smoother like never before! DDR4 also possesses more storage with a max capacity of 16GB per stick, double that of DDR3. Whether you are gaming or working, DDR4 will be able to provide superior performance!

USB 3.1 Type C – Upgraded Convenience

The frustrations of turning a USB over and over trying to get it to plug has ended. With the introduction of USB 3.1 Type C universal connector, connecting a USB is no longer a fuss. Not only is it easier to plug, it also has twice the throughput of USB 3.0, transferring 100GB video in as little as 80 seconds. Being able to transfer data faster and possesses much improved pluggability greatly improves any user’s daily routine!

HDMI 2.0 – Higher Frame Rate, Higher Potential

The era of true 4K Ultra-HD is upon us! The untapped potential of 4K resolutions is realized through HDMI 2.0! Unlike HDMI 1.4 which only supports 8-bit color and 30 FPS, HDMI 2.0 can display games like never before! Supporting up to 18 Gbps transfer, the true potential of 4K resolution is realized through 12-bit color and 60Hz refresh rate! Finally see your favorite games how they were meant to be seen, in true high definition!

Dolby Digital Plus™: Surround Sound Anywhere, Everywhere

Dolby Digital Plus™creates a realistic game-play environment that lets you hear every window smash, feel every explosion, and experience every wipeout as if they're really happening. Surround Virtualizer creates a virtualized surround sound experience of stereo or multichannel content over built-in speakers or over headphones. Whether you're playing games, watching Blu-ray movies, or streaming videos, your Aero 14 is an awesome multi-entertainment hub when it has advanced Dolby Digital Plus™.

Macro Function: One-click Execution in Any Game

The exclusive Macro Keys and Macro Hub functions are capable of setting combination keys for complicated operations. With rapid responses of Macro Keys, you can trigger numerous attacks simultaneously, ensuring the pure dominance of the field.

Premium Island-Style Backlit Keyboard

The full-sized island-style chiclet keyboard creates snappy yet responsive typing experience for long-hour operation and makes typing as effortless as what users expected on their desktop systems with outstanding response.

Simply Thin. Simply Amazing.

AERO 14 never stop pursuing perfection. With AERO 14’s sleek design comes a newly-built slim adapter. The 150 watt power supply readies you for gaming on the go. The adapter also includes a 2.1A USB DC jack, making charging cell phones and tablets easier and faster.

TriDef® SmartCam– Custom Stream Modding

To facilitate being the full streaming solution each unit includes TriDef® SmartCam software, you are now able to remove backgrounds without the hassle of using a green screen. Through the SmartCam application you can now apply live filters, and fully control your background, not only while streaming, but also through other video applications such as Skype.

XSplit Gamecaster + Broadcaster: Cast your Game Anytime, Anywhere

Live stream on a laptop has never been easier. Now set up your stage and share the greatest gaming moments with XSplit Gamecaster + Broadcaster! Fully optimized social media integration is ready for real-time chats—keeping you notified yet focused in the game. It takes just one click to stream your gameplay to Twitch. Host your game like a pro! The show starts wherever you flip open your laptop.

Smart Dashboard Readies You for Any Challenge

The best policy to win any game is to make sure your system is 100% with you. Smart Dashboard presents the real-time monitor on your system information, including CPU & GPU loads, temperature, fan speed, network conditions and power scheme. A simple glance is all it takes to keep track of how your system works.

Fan Tweak: Customized Stability

Fan Tweak tailors your fan speed to different user scenarios, striking a perfect balance between system stability and needs for tranquility. Under “Customize” mode, you can further adjust the maximum fan speed, embracing the great performance and quiet environment on your own. The 4 modes offer for all-condition tweak options.

Short summary description GIGABYTE AERO 14W V7 Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Quad HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black:
This short summary of the GIGABYTE AERO 14W V7 Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Quad HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE AERO 14W V7, Intel® Core™ i7, 2.8 GHz, 35.6 cm (14"), 2560 x 1440 pixels, 16 GB, 256 GB

Long summary description GIGABYTE AERO 14W V7 Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Quad HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black:
This is an auto-generated long summary of GIGABYTE AERO 14W V7 Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Quad HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black based on the first three specs of the first five spec groups.

GIGABYTE AERO 14W V7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
35.6 cm (14")
Display resolution *
2560 x 1440 pixels
Touchscreen *
No
HD type
Quad HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.8 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1060
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Number of discrete graphics cards installed
1
NVIDIA GameWorks VR
Yes
CUDA
Yes
NVIDIA 3D Vision
Yes
Audio
Number of built-in speakers
2
Speaker power
4 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Bluetooth Low Energy (BLE)
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
Ports & interfaces
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Virtual Reality (VR) ready
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97185
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
94.24 Wh
Power
AC adapter power
150 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
335 mm
Depth
250 mm
Height
19.9 mm
Weight *
1.89 kg
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2018-02-23 05:47:55
Uk has collected 9 expert reviews for GIGABYTE AERO 14W V7 Intel® Core™ i7 i7-7700HQ Laptop 35.6 cm (14") Quad HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
HEXUS.net
Updated:
2018-02-23 05:47:55
Gaming laptops have a tendency to be ostentatious in appearance and the garish designs are, in our estimation, an unnecessary stereotype of what the target audience actually wants. Bright lights and racing stripes aren't for everyone, and we imagine there...
Good Core i7-7700HQ and GeForce GTX 1060, Fast and spacious 512GB SSD, Good selection of I/O ports, Enjoyable QHD IPS display, Respectable battery life, Sleek for a gaming laptop...
Bad Pricey at £1,800, Display prone to wobble, Erratic trackpad...
Bottom line The Gigabyte Aero 14 is a potent and portable laptop designed for working gamers with deep pockets.Armed with a latest-generation Core i7-7700HQ processor and GeForce GTX 1060 graphics, this 14in machine has power where it counts and delivers an impre...
0%
notebookreview.com
Updated:
2018-02-23 05:47:55
It's not surprising considering how much we loved it, that the Gigabyte Aero 14 is back in 2017. The revamped ultra-slim gaming laptop boasts several new powerful improvements under the hood including a Nvidia GeForce GTX 1060 GPU and sixth generation In...
Good Attractive design, Long lasting battery, Powerful specs, 3k IPS panel, Affordable...
Bad Panel isn't as bright as competitors, Sound is a bit flat...
Bottom line The Gigabyte Aero 14 is an incredibly well-rounded gaming laptop for those who want a portable solution. It isn't the thinnest gaming laptop on the market, but it's still easy enough to carry around. The screen isn't the brightest but it offers a solid pi...
83%