Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte GA-H81M-S2H Intel H81 LGA 1150 (Socket H3) Micro ATX motherboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigabyte
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-H81M-S2H
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-H81M-S2H show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4719331833220 show
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigabyte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 66679
This statistic is based on the 76105 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74374 free Open Icecat users .
Info modified on: 06 Feb 2018 17:09:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte GA-H81M-S2H Intel H81 LGA 1150 (Socket H3) Micro ATX motherboard :
The short editorial description of Gigabyte GA-H81M-S2H Intel H81 LGA 1150 (Socket H3) Micro ATX motherboard

Intel H81 Express, 2 x DDR3 DIMM, 2 x SATA 6Gb/s, 2 x SATA 3Gb/s, PCIe, Gigabit Ethernet, 7.1-ch, Micro ATX
More>>>
Gigabyte GA-H81M-S2H Intel H81 LGA 1150 (Socket H3) Micro ATX motherboard:
The official marketing text of Gigabyte GA-H81M-S2H Intel H81 LGA 1150 (Socket H3) Micro ATX motherboard as supplied by the manufacturer

GA-H81M-S2H (rev. 1.0)
- Supports 4th Generation Intel® Core™ processors;
- GIGABYTE Ultra Durable™ Technology;
- Audio Noise Guard with High Quality Audio Capacitors;
- GIGABYTE UEFI BIOS;
- GIGABYTE On/Off Charge™ for USB devices;
- LAN with high ESD Protection;
- HDMI, DVI, D-SUB port on rear panel;
- Solid capacitors for CPU VRM design.

GIGABYTE 8 Series Motherboards
GIGABYTE 8 Series motherboards support the latest 4th Generation Intel® Core™ processors, bringing together a unique blend of features and technologies that offer the absolute ultimate platform for your next PC build. From high current capable power delivery, performance-enhancing caching technologies, exclusive high-end audio features, advanced networking and device charging, GIGABYTE 8 series motherboards are in a class of their own.

Next Gen Intel® 8 Series Platform
The latest Intel 8 Series platform offers significant improvements in performance and power consumption with the latest 4th generation Intel® Core™ processors and Intel® H81 chipsets. As well as a boost in overall productivity, the latest HD4600 Intel® processor graphics provide significantly higher frame rates in the latest DX11 3D game titles.

GIGABYTE Ultra Durable™
GIGABYTE Ultra Durable™ debuts on GIGABYTE motherboards, with a range of features and component choices that provide record-breaking performance, cool and efficient operation and extended motherboard lifespan.

Ultra Performance
GIGABYTE uses Solid Caps (Capacitors) for CPU VRM and Low RDS(on) MOSFETs which are rated to work at higher temperatures to provide a longer lifespan.

High Quality Audio Capacitors
GIGABYTE Ultra Durable™ motherboards use high quality Nippon Chemicon ARE series audio capacitors. These professional audio capacitors deliver the highest quality sound resolution and sound expansion to create the most realistic sound effects for user experience.

Humidity Protection
Humidity can play havoc on a motherboard's circuitry.GIGABYTE's new Glass Fabric PCB design helps protect against electrical shorts due to humidity by reducing the gaps in spacing between PCB filaments.

Power Failure Protection
GIGABYTE also uses Anti-Surge ICs to protect the motherboard against power surges.

Electrostatic Protection
GIGABYTE motherboards feature High Resistance ICs which help protect the motherboard against electrostatic discharge.

High ESD Protection for USB and LAN (USB 3.0 only)
GIGABYTE 8 Series motherboards raise the bar in terms of protecting your system, providing advanced electrostatic discharge (ESD) protection for both your Ethernet LAN and USB ports, both common sources of ESD-related failures. Each LAN and USB port can withstand high electrostatic discharges, protecting your system from common electrical surges and even direct lighting strikes.

4K Ultra HD Support
4K resolution is the next technological milestone in high-definition content delivery, utilizing approximately 4,000 pixels on the horizontal axis, more than four times today's standard HD pixel density. GIGABYTE 8 series motherboards provide native 4K support with integrated Intel® HD Graphics via HDMI.

HDMI™-The Next Generation Multimedia Interface
HDMI™ is a High-Definition Multimedia Interface which provides up to 5Gb/s video transmitting bandwidth and 8-channel high quality audio all through a single cable. Able to transmit superior, uncompressed digital video and audio, HDMI™ ensures the crispest rendering of digital content up to 1080p without the quality losses associated with analog interfaces and their digital-to-analog conversion. In addition, HDMI™ is compatible with HDCP (High-bandwidth Digital Content Protection), allowing the playback of Blu-ray/HD DVD and other protected media content.

On/Off Charge Technology
GIGABYTE On/Off Charge technology allows you to charge your iPhone, iPad and iPod Touch regardless of whether your PC is on, in standby mode or even off. A derivative of GIGABYTE's highly acclaimed 3x USB Power feature, On/Off Charge enables devices to draw more current from GIGABYTE motherboard USB ports than standard USB ports allow, so that charging from your PC can be as fast as with a charger...

LAN Optimizer - Intelligent optimization network management tool
GIGABYTE LAN Optimizer is designed to allow the user to manage different types of network traffic so that data streams such as HD media, web browsing or online gaming can be prioritized, taking precedence over large data downloads that tend to strangle overall network bandwidth.

GIGABYTE App Center
GIGABYTE App Center gives you easy access to wealth of GIGABYTE apps that help you get the most from your GIGABYTE motherboard. Using a simple, unified user interface, GIGABYTE App Center allows you to launch all GIGABYTE apps installed on your system.

GIGABYTE EasyTune
GIGABYTE EasyTune provides a simple and easy-to-use interface that allows users to fine-tune their system settings.

GIGABYTE Smart Fan 2
As well as offering more system fans than ever before, GIGABYTE 8 Series motherboards feature updated and improved CPU and system fan speed controls, with individual airflow and speed settings available via a dedicated digital controller. GIGABYTE Smart Fan 2 allows you to configure CPU fans and system fans.

GIGABYTE @BIOS
The new and updated GIGABYTE @BIOS app allows you to update your system's BIOS from within Windows using a simple and slick graphical user interface by automatically downloading the latest version from the GIGABYTE servers.

GIGABYTE EZ Setup
GIGABYTE EZ Setup combines several key utilities designed to simplify install and configuration procedures for several exclusive GIGABYTE apps including Disk Mode Switch, Smart Connect, EZ Rapid Start and EZ Smart response.

Short summary description Gigabyte GA-H81M-S2H Intel H81 LGA 1150 (Socket H3) Micro ATX motherboard:
This short summary of the Gigabyte GA-H81M-S2H Intel H81 LGA 1150 (Socket H3) Micro ATX motherboard data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte GA-H81M-S2H, DDR3-SDRAM, DIMM, 1333,1600 MHz, Dual, 2GB,4GB,8GB, 16 GB

Long summary description Gigabyte GA-H81M-S2H Intel H81 LGA 1150 (Socket H3) Micro ATX motherboard:
This is an auto-generated long summary of Gigabyte GA-H81M-S2H Intel H81 LGA 1150 (Socket H3) Micro ATX motherboard based on the first three specs of the first five spec groups.

Gigabyte GA-H81M-S2H. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Supported memory clock speeds: 1333,1600 MHz. Processor family: Intel, Compatible processor series: Celeron,Core i3,Core i5,Core i7,Pentium,Xeon, Processor socket: LGA 1150 (Socket H3). Supported storage drive interfaces: Serial ATA II, Serial ATA III. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard chipset family: Intel, Motherboard chipset: Intel H81

Memory
Supported memory types *
Types of memory which can be used with the product.
DDR3-SDRAM
Memory slots type *
A memory slot, also known as a memory socket or RAM slot, is what allows computer memory (RAM) to be inserted into the computer. Depending on the motherboard, there will usually be 2 to 4 memory slots (sometimes more on high-end motherboards). The most common types of RAM are SDRAM and DDR for desktop computers and SODIMM for laptop computers, each having various types and speeds.
DIMM
Supported memory clock speeds *
Memory clock speed is the time it takes for a computer to complete basic operations. It refers to the computer's processing speed and is measured in hertz. It is however not such a reliable measure of a computer's speed as it doesn't take into account other factors like RAM and cache size.
1333,1600 MHz
Number of memory slots
2
Memory channels
Dual
Non-ECC
Yes
Supported memory module capacities
2GB,4GB,8GB
Maximum internal memory
The maximum internal memory which is available in the product.
16 GB
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel
Compatible processor series *
A processor which is compatible with this device, belongs to a 'series' which is part of 'family' e.g Celeron D, Celeron G, Celeron M, or, in some cases, is the same as 'family'.
Celeron,Core i3,Core i5,Core i7,Pentium,Xeon
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1150 (Socket H3)
Intel Core i3/i5/i7 series
i3-4xxx,i5-4xxx,i7-4xxx
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
2
USB 3.0 (3.1 Gen 1) connectors *
This is a connector (normally attached to a cable) for USB 3.0. USB 3.0 is the second major revision of the Universal Serial Bus (USB) standard for computer connectivity. First introduced in 2008, USB 3.0 adds a new transfer mode called "SuperSpeed," (distinguishable from USB 2.0 by either the blue colour of the port or the initials SS) capable of transferring data at up to 5Gbit/s—more than ten times as fast as the 480 Mbit/s top speed of USB 2.0.
1
Number of SATA II connectors *
Serial ATA (Advanced Technology Attachment) (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA II (revision 2.x) interface, formally known as SATA 3Gb/s, is a second generation SATA interface running at 3.0 Gb/s. The bandwidth throughput, which is supported by the interface, is up to 300MB/s.
2
Number of SATA III connectors *
Serial ATA (Advanced Technology Attachment) (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA III (revision 3.x) interface, formally known as SATA 6Gb/s, is a third generation SATA interface running at 6.0Gb/s. The bandwidth throughput, which is supported by the interface, is up to 600MB/s. This interface is backwards compatible with SATA 3 Gb/s interface.
2
Supported storage drive interfaces
Serial ATA II, Serial ATA III
CPU fan connector
Yes
ATX Power connector (24-pin)
Yes
Front panel audio connector
Yes
TPM connector
Yes
Peripheral (Molex) power connectors (4-pin)
White 4-pinned connector used to connect a peripheral to the power supply.
1
Serial port headers
1
Back panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Back panel I/O ports
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI-D ports quantity *
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Networking
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet interface type
Gigabit Ethernet
Performance
Component for *
What this product is used as a part of (component for).
PC
Motherboard chipset family *
The category of motherboard chipset e.g. Intel, AMD.
Intel
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel H81
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
microATX
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
Audio system
System used to play music or speech.
Realtek ALC887
PC health monitoring
CPU, Fan, Temperature
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows 8,Windows 8 Enterprise,Windows 8 Enterprise x64,Windows 8 Pro,Windows 8 Pro x64,Windows 8 x64,Windows 8.1,Windows 8.1 Enterprise,Windows 8.1 Enterprise x64,Windows 8.1 Pro,Windows 8.1 Pro x64,Windows 8.1 x64
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
BIOS
BIOS type *
The BIOS (Basic Input/Output System) initializes and tests system hardware components, and loads a bootloader or an operating system from a mass memory device. The BIOS additionally provides abstraction layer for the hardware, i.e. a consistent way for application programs and operating systems to interact with the keyboard, display, and other input/output devices. There are several types of BIOS, including the motherboard ROM BIOS, video BIOS, drive controller BIOS, network adapter BIOS, and SCSI adapter BIOS.
UEFI AMI
BIOS memory size
4 MB
ACPI version
5.0
Clear CMOS jumper
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
226 mm
Depth *
The distance from the front to the back of something.
174 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Norton Internet Security
Drivers included
Yes
Quick installation guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14
Testseek has collected 3 expert reviews for Gigabyte GA-H81M-S2H 主機板 but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2016-11-14
Intro Anyone looking to put together a simple PC with any random Intel Haswell CPU, one or two drives, isn't looking to overclock their setup and doesn't want a lot of rings and bells, doesn't need to empty their bankaccount on a motherboard. Intel creat...
0%
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Italia 1 distributor(s)
Deutschland 5 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
Україна 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)