location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GA-H81M-S1 motherboard Intel® H81 LGA 1150 (Socket H3) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-H81M-S1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-H81M-S1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719331832179
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2021 10:45:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GIGABYTE GA-H81M-S1 motherboard Intel® H81 LGA 1150 (Socket H3) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1150 (Socket H3) Intel® Celeron®, Intel® Pentium®
  • - PC micro ATX Intel® H81 Realtek ALC887 7.1 channels
  • - DDR3-SDRAM 2 DIMM Non-ECC Maximum internal memory: 16 GB
  • - SATA II, SATA III
  • - BIOS type: EFI AMI 64 Mbit ACPI version: 2.0a Clear CMOS jumper
  • - Gigabit Ethernet
More>>>
Short summary description GIGABYTE GA-H81M-S1 motherboard Intel® H81 LGA 1150 (Socket H3) micro ATX:
This short summary of the GIGABYTE GA-H81M-S1 motherboard Intel® H81 LGA 1150 (Socket H3) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GA-H81M-S1, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM

Long summary description GIGABYTE GA-H81M-S1 motherboard Intel® H81 LGA 1150 (Socket H3) micro ATX:
This is an auto-generated long summary of GIGABYTE GA-H81M-S1 motherboard Intel® H81 LGA 1150 (Socket H3) micro ATX based on the first three specs of the first five spec groups.

GIGABYTE GA-H81M-S1. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1150 (Socket H3)
Compatible processor series *
Intel® Celeron®, Intel® Pentium®
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
2
Memory slots type
DIMM
Memory channels
Dual-channel
Memory voltage
1.5 V
Non-ECC
Yes
Supported memory clock speeds
1333, 1600 MHz
Maximum internal memory *
16 GB
Storage controllers
Supported storage drive interfaces *
SATA II, SATA III
Internal I/O
USB 2.0 connectors *
2
Number of SATA III connectors *
2
Number of SATA II connectors
2
Number of SATA connectors
4
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
2
Rear panel I/O ports
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Features
Motherboard chipset *
Intel® H81
Audio chip
Realtek ALC887
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
micro ATX
Motherboard chipset family *
Intel
Power source type
ATX
Expansion slots
PCI Express x1 (Gen 2.x) slots
2
PCI Express x16 (Gen 2.x) slots
1
BIOS
BIOS type *
EFI AMI
BIOS memory size
64 Mbit
ACPI version
2.0a
Clear CMOS jumper
Yes
Weight & dimensions
Width
226 mm
Depth
170 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-01-09 01:30:59
Uk has collected 6 expert reviews for Gigabyte GA-H81M-S1 motherboard Intel® H81 LGA 1150 (Socket H3) micro ATX and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
extremespec.net
Updated:
2015-01-09 01:30:55
Gigabyte GA-H81M-S1 is the best for the o work with Intel fourth-generation (Intel Haswell), with an affordable price. As you can see with the name of the motherboard is based on Intel H81 Express chipset, which then allows for the motherboard modern inte...
0%
Country Distributor
Deutschland 1 distributor(s)